Hach Ammonium Combination Ion Selective Electrode (ISE) Sension+ 9663

Description
Sension+ 9663C is a combination ammonium ion selective electrode (ISE) with an epoxy body, non-refillable, double-junction reference, and non-replaceable, solid-state PVC (polymer) membrane selective to ammonium ions in solution. The 9663C has a fixed 1 meter cable and BNC connector for laboratory use with the Hach Sensio+ MM340 GLP pH/ISE Laboratory Meter or the Sensio+ MM374 Laboratory Multimeter. The 9663C is ideal for measuring ammonium concentrations in drinking water, wastewater and general water quality laboratory applications. Utilizes a unique solid-state sensor technology that eliminates costly membrane replacements Requires virtually no maintenance Provides fast, stable, and accurate response in a variety of sample types
Datasheet
Description
Sension+ 9663C is a combination ammonium ion selective electrode (ISE) with an epoxy body, non-refillable, double-junction reference, and non-replaceable, solid-state PVC (polymer) membrane selective to ammonium ions in solution. The 9663C has a fixed 1 meter cable and BNC connector for laboratory use with the Hach Sensio+ MM340 GLP pH/ISE Laboratory Meter or the Sensio+ MM374 Laboratory Multimeter. The 9663C is ideal for measuring ammonium concentrations in drinking water, wastewater and general water quality laboratory applications. Utilizes a unique solid-state sensor technology that eliminates costly membrane replacements Requires virtually no maintenance Provides fast, stable, and accurate response in a variety of sample types
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ammonium Combination Ion Selective Electrode (ISE) - Sension+ 9663 - Hach
Dusseldorf, Germany
Ammonium Combination Ion Selective Electrode (ISE)
Sension+ 9663
Ammonium Combination Ion Selective Electrode (ISE) Sension+ 9663
Sension+ 9663C is a combination ammonium ion selective electrode (ISE) with an epoxy body, non-refillable, double-junction reference, and non-replaceable, solid-state PVC (polymer) membrane selective to ammonium ions in solution. The 9663C has a fixed 1 meter cable and BNC connector for laboratory use with the Hach Sensio+ MM340 GLP pH/ISE Laboratory Meter or the Sensio+ MM374 Laboratory Multimeter. The 9663C is ideal for measuring ammonium concentrations in drinking water, wastewater and general water quality laboratory applications. Utilizes a unique solid-state sensor technology that eliminates costly membrane replacements Requires virtually no maintenance Provides fast, stable, and accurate response in a variety of sample types

Sension+ 9663C is a combination ammonium ion selective electrode (ISE) with an epoxy body, non-refillable, double-junction reference, and non-replaceable, solid-state PVC (polymer) membrane selective to ammonium ions in solution. The 9663C has a fixed 1 meter cable and BNC connector for laboratory use with the Hach Sensio+ MM340 GLP pH/ISE Laboratory Meter or the Sensio+ MM374 Laboratory Multimeter. The 9663C is ideal for measuring ammonium concentrations in drinking water, wastewater and general water quality laboratory applications.

  • Utilizes a unique solid-state sensor technology that eliminates costly membrane replacements
  • Requires virtually no maintenance
  • Provides fast, stable, and accurate response in a variety of sample types
Supplier's Site Datasheet

Technical Specifications

  Hach
Product Category Ion Selective Electrodes
Product Number Sension+ 9663
Product Name Ammonium Combination Ion Selective Electrode (ISE)
Electrode Type Ammonium
Configuration Combination
Mounting Options In-Line (Insertion)
Maximum Diameter / Width 0.4700 inch (11.94 mm)
Maximum Length 4.72 inch (120 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Electrode Type Ammonia
Sample Type Aqueous
ISE Concentration Range 0.0100 to 2 ppm
View Details
REAL AMMONIUM SENSOR - AMM1000 - Real Tech, Inc.
Specs
Electrode Type Ammonium
ISE Concentration Range 0.1000 ppm
pH Range 4 to 10 pH
View Details
Swansensor Reference Na - A-87.860.100 - SWAN Analytical USA, INC.
Specs
Electrode Type Sodium
Mounting Options Plug PG 13.5
Maximum Diameter / Width 0.4724 inch (12 mm)
View Details