Greenlee Textron, Inc. Fiber Optic Light Source 580XL-ST

Description
LASER TYPE 2.8 INCH L X 1.4 INCH W X 5.6 INCH H SIZE 1310/1550 NANOMETER WAVELENGTH 1 KHZ, 2 KHZ, 270 KHZ FREQUENCY RATING INSERTION LOSS TESTING ON SINGLE MODE FIBER OPTIC CABLE APPLICATION ST CONNECTOR TYPE (2) AA BATTERY TYPE 1.5 V BATTERY VOLTAGE -7/-8 DBM OUTPUT POWER 0 TO 95 PERCENT (NON-CONDENSING) HUMIDITY -15 TO 55 DEG C OPERATING TEMPERATURE RANGE 9/125 MICROMETER SINGLE MODE FIBER OPTIC CABLE TYPE CLASS 1 SAFETY CLASS XL FIBERTOOLS[R] BRAND
Datasheet
Description
LASER TYPE 2.8 INCH L X 1.4 INCH W X 5.6 INCH H SIZE 1310/1550 NANOMETER WAVELENGTH 1 KHZ, 2 KHZ, 270 KHZ FREQUENCY RATING INSERTION LOSS TESTING ON SINGLE MODE FIBER OPTIC CABLE APPLICATION ST CONNECTOR TYPE (2) AA BATTERY TYPE 1.5 V BATTERY VOLTAGE -7/-8 DBM OUTPUT POWER 0 TO 95 PERCENT (NON-CONDENSING) HUMIDITY -15 TO 55 DEG C OPERATING TEMPERATURE RANGE 9/125 MICROMETER SINGLE MODE FIBER OPTIC CABLE TYPE CLASS 1 SAFETY CLASS XL FIBERTOOLS[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Light Source - 580XL-ST - Greenlee Textron, Inc.
Rockford, IL, USA
Fiber Optic Light Source
580XL-ST
Fiber Optic Light Source 580XL-ST
LASER TYPE 2.8 INCH L X 1.4 INCH W X 5.6 INCH H SIZE 1310/1550 NANOMETER WAVELENGTH 1 KHZ, 2 KHZ, 270 KHZ FREQUENCY RATING INSERTION LOSS TESTING ON SINGLE MODE FIBER OPTIC CABLE APPLICATION ST CONNECTOR TYPE (2) AA BATTERY TYPE 1.5 V BATTERY VOLTAGE -7/-8 DBM OUTPUT POWER 0 TO 95 PERCENT (NON-CONDENSING) HUMIDITY -15 TO 55 DEG C OPERATING TEMPERATURE RANGE 9/125 MICROMETER SINGLE MODE FIBER OPTIC CABLE TYPE CLASS 1 SAFETY CLASS XL FIBERTOOLS[R] BRAND
  • LASER TYPE
  • 2.8 INCH L X 1.4 INCH W X 5.6 INCH H SIZE
  • 1310/1550 NANOMETER WAVELENGTH
  • 1 KHZ, 2 KHZ, 270 KHZ FREQUENCY RATING
  • INSERTION LOSS TESTING ON SINGLE MODE FIBER OPTIC CABLE APPLICATION
  • ST CONNECTOR TYPE
  • (2) AA BATTERY TYPE
  • 1.5 V BATTERY VOLTAGE
  • -7/-8 DBM OUTPUT POWER
  • 0 TO 95 PERCENT (NON-CONDENSING) HUMIDITY
  • -15 TO 55 DEG C OPERATING TEMPERATURE RANGE
  • 9/125 MICROMETER SINGLE MODE FIBER OPTIC CABLE TYPE
  • CLASS 1 SAFETY CLASS
  • XL FIBERTOOLS[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Fiber Optic Test Sources
Product Number 580XL-ST
Product Name Fiber Optic Light Source
Operating Mode 1000 Hz; 2000 Hz; 270 KHz
Cable Type Single-mode
Connector Type ST
Unlock Full Specs
to access all available technical data