West Control Solutions Relay M - 3PH Thyristor Power Controller

Description
West Control Solutions presents a range of thyristor power controllers which have been designed to switch 3 legs of 3 phase loads. These thyristor units are ideal for 3 phase configuration with neutral connection, normal (Relay S or Relay M) or variable resistive loads and transformer load types (PM3000-3PH). Relay M - 3PH = Time proportioned burst firing with a DC linear input (fully adjustable burst firing (3 to 255 cycles)), front panel display & keypad plus RS485 comms as standard. Benefits & Features RS485 Comms MODBUS Protocol Standard Frontal Key Pad to configure the unit and to read V,I and Power Configurablity via RS485, USB Port and frontal Key Pad Microprocessor based electronic circuit fully isolated from power Universal input signal: RS485,Pot, Analog and SSR Configurable Control Mode: V, I, V2 and VxI Heather Break alarm to diagnose partial or total load failure and Thyristor Short circuit Digital input configurable Fuse and Fuse Holder Standard Current transformer integrated in Fuse Holder Comply with EMC, cUL pending IP20 Protection DIN RAIL mounting Ideal for: Normal Resistance Medium & Long Wave IR and load types Specification: up to 500A 3, 4 or 6 wire 24Vac to 690Vac Supply DC logic (SSR) 4-20mA or 0-10V DC linear inputs 10K Pot or RS485 Comms input Zero Crossing Burst Firing
Description
West Control Solutions presents a range of thyristor power controllers which have been designed to switch 3 legs of 3 phase loads. These thyristor units are ideal for 3 phase configuration with neutral connection, normal (Relay S or Relay M) or variable resistive loads and transformer load types (PM3000-3PH). Relay M - 3PH = Time proportioned burst firing with a DC linear input (fully adjustable burst firing (3 to 255 cycles)), front panel display & keypad plus RS485 comms as standard. Benefits & Features RS485 Comms MODBUS Protocol Standard Frontal Key Pad to configure the unit and to read V,I and Power Configurablity via RS485, USB Port and frontal Key Pad Microprocessor based electronic circuit fully isolated from power Universal input signal: RS485,Pot, Analog and SSR Configurable Control Mode: V, I, V2 and VxI Heather Break alarm to diagnose partial or total load failure and Thyristor Short circuit Digital input configurable Fuse and Fuse Holder Standard Current transformer integrated in Fuse Holder Comply with EMC, cUL pending IP20 Protection DIN RAIL mounting Ideal for: Normal Resistance Medium & Long Wave IR and load types Specification: up to 500A 3, 4 or 6 wire 24Vac to 690Vac Supply DC logic (SSR) 4-20mA or 0-10V DC linear inputs 10K Pot or RS485 Comms input Zero Crossing Burst Firing
Datasheet
Datasheet Summary
Powered by GS/AI

The Relay M - 3PH Thyristor Power Controller from West Control Solutions is designed for controlling three-phase loads with features that enhance its versatility and ease of use. It supports time-proportioned burst firing with adjustable cycles ranging from 3 to 255, making it suitable for various load types, including normal resistive and transformer loads. The unit includes a front panel display and keypad for configuration and monitoring of voltage, current, and power. This controller is equipped with RS485 communication capabilities and supports the MODBUS protocol, allowing for integration into field-bus systems. It offers multiple input signal options, including RS485, analog, and potentiometer inputs, and provides configurable control modes such as voltage, current, and power. The device also features a heater break alarm for diagnosing load failures and a digital input that can be configured for specific applications. With a current capacity of up to 500A and a supply voltage range of 24Vac to 690Vac, the Relay M is suitable for a wide range of industrial applications. It is designed for DIN rail mounting and complies with EMC standards, ensuring reliable operation in various environments. The inclusion of a fuse and integrated current transformer enhances safety and functionality.

Datasheet Summary
Powered by GS/AI

The Relay M - 3PH Thyristor Power Controller from West Control Solutions is designed for controlling three-phase loads with features that enhance its versatility and ease of use. It supports time-proportioned burst firing with adjustable cycles ranging from 3 to 255, making it suitable for various load types, including normal resistive and transformer loads. The unit includes a front panel display and keypad for configuration and monitoring of voltage, current, and power. This controller is equipped with RS485 communication capabilities and supports the MODBUS protocol, allowing for integration into field-bus systems. It offers multiple input signal options, including RS485, analog, and potentiometer inputs, and provides configurable control modes such as voltage, current, and power. The device also features a heater break alarm for diagnosing load failures and a digital input that can be configured for specific applications. With a current capacity of up to 500A and a supply voltage range of 24Vac to 690Vac, the Relay M is suitable for a wide range of industrial applications. It is designed for DIN rail mounting and complies with EMC standards, ensuring reliable operation in various environments. The inclusion of a fuse and integrated current transformer enhances safety and functionality.

Suppliers

Company
Product
Description
Supplier Links
Relay M - 3PH Thyristor Power Controller -  - West Control Solutions
Gurnee, IL, USA
Relay M - 3PH Thyristor Power Controller
Relay M - 3PH Thyristor Power Controller
West Control Solutions presents a range of thyristor power controllers which have been designed to switch 3 legs of 3 phase loads. These thyristor units are ideal for 3 phase configuration with neutral connection, normal (Relay S or Relay M) or variable resistive loads and transformer load types (PM3000-3PH). Relay M - 3PH = Time proportioned burst firing with a DC linear input (fully adjustable burst firing (3 to 255 cycles)), front panel display & keypad plus RS485 comms as standard. Benefits & Features RS485 Comms MODBUS Protocol Standard Frontal Key Pad to configure the unit and to read V,I and Power Configurablity via RS485, USB Port and frontal Key Pad Microprocessor based electronic circuit fully isolated from power Universal input signal: RS485,Pot, Analog and SSR Configurable Control Mode: V, I, V2 and VxI Heather Break alarm to diagnose partial or total load failure and Thyristor Short circuit Digital input configurable Fuse and Fuse Holder Standard Current transformer integrated in Fuse Holder Comply with EMC, cUL pending IP20 Protection DIN RAIL mounting Ideal for: Normal Resistance Medium & Long Wave IR and load types Specification: up to 500A 3, 4 or 6 wire 24Vac to 690Vac Supply DC logic (SSR) 4-20mA or 0-10V DC linear inputs 10K Pot or RS485 Comms input Zero Crossing Burst Firing

West Control Solutions presents a range of thyristor power controllers which have been designed to switch 3 legs of 3 phase loads. These thyristor units are ideal for 3 phase configuration with neutral connection, normal (Relay S or Relay M) or variable resistive loads and transformer load types (PM3000-3PH).

Relay M - 3PH = Time proportioned burst firing with a DC linear input (fully adjustable burst firing (3 to 255 cycles)), front panel display & keypad plus RS485 comms as standard.

Benefits & Features

  • RS485 Comms
  • MODBUS Protocol Standard
  • Frontal Key Pad to configure the unit and to read V,I and Power
  • Configurablity via RS485, USB Port and frontal Key Pad
  • Microprocessor based electronic circuit fully isolated from power
  • Universal input signal: RS485,Pot, Analog and SSR
  • Configurable Control Mode: V, I, V2 and VxI
  • Heather Break alarm to diagnose partial or total load failure and Thyristor Short circuit
  • Digital input configurable
  • Fuse and Fuse Holder Standard
  • Current transformer integrated in Fuse Holder
  • Comply with EMC, cUL pending
  • IP20 Protection
  • DIN RAIL mounting

Ideal for:

  • Normal Resistance
  • Medium & Long Wave IR and load types

Specification:

  • up to 500A
  • 3, 4 or 6 wire
  • 24Vac to 690Vac Supply
  • DC logic (SSR)
  • 4-20mA or 0-10V DC linear inputs
  • 10K Pot or RS485 Comms input
  • Zero Crossing
  • Burst Firing
Datasheet

Technical Specifications

  West Control Solutions
Product Category SCR Power Controllers
Product Name Relay M - 3PH Thyristor Power Controller
SCR Control Zero Crossing
Operating Voltage 24 VAC - 690 VAC
Phase Three Phase (3-leg)
Maximum Current 500 amps
Unlock Full Specs
to access all available technical data

Similar Products

SCR Power Controllers -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
SCR Control Phase Angle
Phase Single Phase; Three-Phase (2-leg); Three Phase (3-leg)
Command Signal Analog Voltage (e.g. 0-5V); Analog Current (e.g. 4-20 mA); Potentiometer
View Details
SCR Power Controllers - SCR19 and SCR39 - OMEGA Engineering, Inc.
Specs
SCR Control Phase Angle (optional feature); Zero Crossing (optional feature)
Phase Single Phase (optional feature); Three-Phase (2-leg) (optional feature); Three Phase (3-leg) (optional feature)
Current Ratings 40, 60, & 80 Amps
View Details
R820 SCR Power Controllers -  - Viconics Technologies Inc.
Viconics Technologies Inc.
Specs
SCR Control Zero Crossing
Operating Voltage 240 - 600 VAC
Phase Single Phase (optional feature); Three-Phase (2-leg) (optional feature)
View Details
Heat Control System - MV-TPS - Solcon Solutions LLC
Solcon Solutions LLC
Specs
SCR Control Zero Crossing
Operating Voltage up to 13.8kV
Phase Three Phase (3-leg)
View Details