Portescap K27 Sleeve Bearing Mini Motor Gearhead K27-0-979

Description
K27 Sleeve Bearing Mini Motor Gearhead K27 (Sleeve Bearing) The combination of our K27 spur gearheads with our brush DC coreless motors provides a single, factory-integrated solution for demanding, high-efficiency applications. Due to its spur compound geartrain arrangement, it provides the output in the same axis as of the motor. The K27 gearhead's inherent design results in overall better efficiency and lower noise which are the requirements for wide ranging applications like medical pumps, security and access and luxury goods. Product Highlights For additional ratios, please download the specification pdf from the resources tab below High-precision performance at a competitive price point Reduction ratio of 6.2:1 to 2970:1 Better power to weight ratio Sleeve and ball bearings options available Compact design Rated torque 0.4 Nm Customization as per application needs
Request a Quote Datasheet
Description
K27 Sleeve Bearing Mini Motor Gearhead K27 (Sleeve Bearing) The combination of our K27 spur gearheads with our brush DC coreless motors provides a single, factory-integrated solution for demanding, high-efficiency applications. Due to its spur compound geartrain arrangement, it provides the output in the same axis as of the motor. The K27 gearhead's inherent design results in overall better efficiency and lower noise which are the requirements for wide ranging applications like medical pumps, security and access and luxury goods. Product Highlights For additional ratios, please download the specification pdf from the resources tab below High-precision performance at a competitive price point Reduction ratio of 6.2:1 to 2970:1 Better power to weight ratio Sleeve and ball bearings options available Compact design Rated torque 0.4 Nm Customization as per application needs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
K27 Sleeve Bearing Mini Motor Gearhead - K27-0-979 - Portescap
West Chester, PA, United States
K27 Sleeve Bearing Mini Motor Gearhead
K27-0-979
K27 Sleeve Bearing Mini Motor Gearhead K27-0-979
K27 Sleeve Bearing Mini Motor Gearhead K27 (Sleeve Bearing) The combination of our K27 spur gearheads with our brush DC coreless motors provides a single, factory-integrated solution for demanding, high-efficiency applications. Due to its spur compound geartrain arrangement, it provides the output in the same axis as of the motor. The K27 gearhead's inherent design results in overall better efficiency and lower noise which are the requirements for wide ranging applications like medical pumps, security and access and luxury goods. Product Highlights For additional ratios, please download the specification pdf from the resources tab below High-precision performance at a competitive price point Reduction ratio of 6.2:1 to 2970:1 Better power to weight ratio Sleeve and ball bearings options available Compact design Rated torque 0.4 Nm Customization as per application needs

K27 Sleeve Bearing Mini Motor Gearhead

K27 (Sleeve Bearing)

The combination of our K27 spur gearheads with our brush DC coreless motors provides a single, factory-integrated solution for demanding, high-efficiency applications. Due to its spur compound geartrain arrangement, it provides the output in the same axis as of the motor. The K27 gearhead's inherent design results in overall better efficiency and lower noise which are the requirements for wide ranging applications like medical pumps, security and access and luxury goods.

Product Highlights

  • For additional ratios, please download the specification pdf from the resources tab below
  • High-precision performance at a competitive price point
  • Reduction ratio of 6.2:1 to 2970:1
  • Better power to weight ratio
  • Sleeve and ball bearings options available
  • Compact design
  • Rated torque 0.4 Nm
  • Customization as per application needs
Supplier's Site Datasheet

Technical Specifications

  Portescap
Product Category Gearboxes and Gearheads
Product Number K27-0-979
Product Name K27 Sleeve Bearing Mini Motor Gearhead
Gearing Spur
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 979 (X : 1)
Rated Output Torque 6.19 In-lbs (7.14 kg-cm)
Maximum Input Speed 4000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

R13 Sleeve Bearing Mini Motor Gearhead - R13-0-88 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 185 F (-30 to 85 C)
Gear Ratio 88 (X : 1)
View Details
R22 Sleeve Bearing Mini Motor Gearhead - R22-0-93.2 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 93.2 (X : 1)
View Details
R40 Ball Bearing Mini Motor Gearhead - R40-2R-0-3.56 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 185 F (-30 to 85 C)
Gear Ratio 3.56 (X : 1)
View Details
R32 Ball Bearing Mini Motor Gearhead - R32-2R-0-1090 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 185 F (-30 to 85 C)
Gear Ratio 1090 (X : 1)
View Details