The R13-0-88 is a planetary gearhead with a 88:1 reduction ratio and a rated output torque of 0.25 Nm. It features a sleeve bearing and has a 13 mm outer diameter. The gearbox is 26.8 mm long, with a maximum input speed of 7,500 rpm and an operating temperature range of -30 to +65 °C. Average backlash is 2° at 0.3 Nm load and 1.25° at no load. Maximum radial force is 5 N at 8 mm from the mounting face, and maximum axial force is 8 N. The gearhead is compatible with motor lengths L2 of 55 mm for 13N and 12G motors.
R13 Sleeve Bearing Mini Motor Gearhead
R13 (Sleeve Bearing)
Our R13 is a full metallic gearhead designed with a planetary arrangement for applications requiring high torque in a relatively smaller package. Due to its lower backlash feature it is ideally suited for precision motion requirements in various applications. Along with the planetary geartrain benefits, its unique bearing system provides good strength for applications having higher radial loads.
Product Highlights
| Portescap | |
|---|---|
| Product Category | Gearboxes and Gearheads |
| Product Number | R13-0-88 |
| Product Name | R13 Sleeve Bearing Mini Motor Gearhead |
| Gearing | Planetary |
| Operating Temperature | -22 to 185 F (-30 to 85 C) |
| Gear Ratio | 88 (X : 1) |
| Rated Output Torque | 4.42 In-lbs (5.1 kg-cm) |
| Maximum Input Speed | 7500 rpm |