Portescap K24 Ball Bearing Mini Motor Gearhead K24-0-800

Description
K24 Ball Bearing Mini Motor Gearhead K24 (Ball Bearing) The combination of our K24 spur gearheads with our brush DC coreless motors provides a single, factory-integrated solution for demanding, high-efficiency applications. Due to its spur compound geartrain arrangement, it provides the output in the same axis as of the motor. The K24 gearheads inherent design results in overall better efficiency and lower noise which are the requirements for wide ranging applications like medical pumps, security and access and luxury goods. Product Highlights For additional ratios, please download the specification pdf from the resources tab below High-precision performance at a competitive price point Reduction ratio of 5:1 to 2048:1 Better power to weight ratio Sleeve and ball bearings options available Compact design Rated torque 0.17 Nm Customization as per application needs
Request a Quote
Description
K24 Ball Bearing Mini Motor Gearhead K24 (Ball Bearing) The combination of our K24 spur gearheads with our brush DC coreless motors provides a single, factory-integrated solution for demanding, high-efficiency applications. Due to its spur compound geartrain arrangement, it provides the output in the same axis as of the motor. The K24 gearheads inherent design results in overall better efficiency and lower noise which are the requirements for wide ranging applications like medical pumps, security and access and luxury goods. Product Highlights For additional ratios, please download the specification pdf from the resources tab below High-precision performance at a competitive price point Reduction ratio of 5:1 to 2048:1 Better power to weight ratio Sleeve and ball bearings options available Compact design Rated torque 0.17 Nm Customization as per application needs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The K24-0-800 is a spur gearhead with a 24 mm diameter, designed for use with brush DC coreless motors to deliver high efficiency in compact applications. It features a ball bearing output shaft, a reduction ratio of 800:1, a maximum output torque of 0.7 Nm, and an average backlash of 2.5° under 0.3 Nm load. The gearhead is 21 mm long, supports a maximum input speed of 5,000 rpm, and operates over a temperature range of -30 °C to +65 °C. Maximum radial force at 8 mm from the mounting face is 20 N, and maximum axial force is 10 N. It is compatible with multiple motor models, including 22N98, 26N58, and 22DCP/22DCT/24DCT, with corresponding overall lengths of 54.9 mm, 64.3 mm, and 56.2 mm respectively.

Datasheet Summary
Powered by GS/AI

The K24-0-800 is a spur gearhead with a 24 mm diameter, designed for use with brush DC coreless motors to deliver high efficiency in compact applications. It features a ball bearing output shaft, a reduction ratio of 800:1, a maximum output torque of 0.7 Nm, and an average backlash of 2.5° under 0.3 Nm load. The gearhead is 21 mm long, supports a maximum input speed of 5,000 rpm, and operates over a temperature range of -30 °C to +65 °C. Maximum radial force at 8 mm from the mounting face is 20 N, and maximum axial force is 10 N. It is compatible with multiple motor models, including 22N98, 26N58, and 22DCP/22DCT/24DCT, with corresponding overall lengths of 54.9 mm, 64.3 mm, and 56.2 mm respectively.

Suppliers

Company
Product
Description
Supplier Links
K24 Ball Bearing Mini Motor Gearhead - K24-0-800 - Portescap
West Chester, PA, United States
K24 Ball Bearing Mini Motor Gearhead
K24-0-800
K24 Ball Bearing Mini Motor Gearhead K24-0-800
K24 Ball Bearing Mini Motor Gearhead K24 (Ball Bearing) The combination of our K24 spur gearheads with our brush DC coreless motors provides a single, factory-integrated solution for demanding, high-efficiency applications. Due to its spur compound geartrain arrangement, it provides the output in the same axis as of the motor. The K24 gearheads inherent design results in overall better efficiency and lower noise which are the requirements for wide ranging applications like medical pumps, security and access and luxury goods. Product Highlights For additional ratios, please download the specification pdf from the resources tab below High-precision performance at a competitive price point Reduction ratio of 5:1 to 2048:1 Better power to weight ratio Sleeve and ball bearings options available Compact design Rated torque 0.17 Nm Customization as per application needs

K24 Ball Bearing Mini Motor Gearhead

K24 (Ball Bearing)

The combination of our K24 spur gearheads with our brush DC coreless motors provides a single, factory-integrated solution for demanding, high-efficiency applications. Due to its spur compound geartrain arrangement, it provides the output in the same axis as of the motor. The K24 gearheads inherent design results in overall better efficiency and lower noise which are the requirements for wide ranging applications like medical pumps, security and access and luxury goods.

Product Highlights

  • For additional ratios, please download the specification pdf from the resources tab below
  • High-precision performance at a competitive price point
  • Reduction ratio of 5:1 to 2048:1
  • Better power to weight ratio
  • Sleeve and ball bearings options available
  • Compact design
  • Rated torque 0.17 Nm
  • Customization as per application needs
Supplier's Site Datasheet

Technical Specifications

  Portescap
Product Category Gearboxes and Gearheads
Product Number K24-0-800
Product Name K24 Ball Bearing Mini Motor Gearhead
Gearing Spur
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 800 (X : 1)
Rated Output Torque 6.19 In-lbs (7.14 kg-cm)
Maximum Input Speed 5000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

K24 Ball Bearing Mini Motor Gearhead - K24-0-320 - Portescap
Specs
Gearing Spur
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 320 (X : 1)
View Details
B16 Sleeve Bearing Mini Motor Gearhead - B16-0-243 - Portescap
Specs
Gearing Spur
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 243 (X : 1)
View Details
R13 Sleeve Bearing Mini Motor Gearhead - R13-0-88 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 185 F (-30 to 85 C)
Gear Ratio 88 (X : 1)
View Details
Gearboxes - 8929271 - RS Components, Ltd.
Specs
Gearing Planetary; Planetary
Gear Ratio 416 (X : 1)
Length 2.78 inch (70.5 mm)
View Details