Fluke Clamp Meter I410

Description
The I410 is a 600 V, 400 A clamp meter from Fluke. Features: Battery-powered Hall-effect probe measures 1A to 400 A 1mV/Amp output guarantees easy reading on your meter Take accurate current readings without breaking the circuit Maximum conductor ø 32 mm CAT III 600 V safety rating Also available with softcase for DMM and clamp (i410 kit) One year warranty Specifications: Measurement type - Hall sensor Nominal current range - 400 A, AC/DC Continuous current range - 1 A - 400 A AC/DC Maximum non-destructive current - 400 A Lowest measurable current - 0.5 A Basic accuracy - 3.5% + 0.5 A (% reading + floorspec) Useable frequency - DC - 3 kHz Output level(s) - 1 mV/A Zero error adjustment - Yes The Fluke i410 AC/DC current clamp expands the functionality of digital multimeters and measures up to 400 amps for both AC and DC current. The Large clamp claw gives you access to difficult to reach areas. The kit includes a handy carrying case.
Description
The I410 is a 600 V, 400 A clamp meter from Fluke. Features: Battery-powered Hall-effect probe measures 1A to 400 A 1mV/Amp output guarantees easy reading on your meter Take accurate current readings without breaking the circuit Maximum conductor ø 32 mm CAT III 600 V safety rating Also available with softcase for DMM and clamp (i410 kit) One year warranty Specifications: Measurement type - Hall sensor Nominal current range - 400 A, AC/DC Continuous current range - 1 A - 400 A AC/DC Maximum non-destructive current - 400 A Lowest measurable current - 0.5 A Basic accuracy - 3.5% + 0.5 A (% reading + floorspec) Useable frequency - DC - 3 kHz Output level(s) - 1 mV/A Zero error adjustment - Yes The Fluke i410 AC/DC current clamp expands the functionality of digital multimeters and measures up to 400 amps for both AC and DC current. The Large clamp claw gives you access to difficult to reach areas. The kit includes a handy carrying case.

Suppliers

Company
Product
Description
Supplier Links
Clamp Meter I410
The I410 is a 600 V, 400 A clamp meter from Fluke. Features: Battery-powered Hall-effect probe measures 1A to 400 A 1mV/Amp output guarantees easy reading on your meter Take accurate current readings without breaking the circuit Maximum conductor ø 32 mm CAT III 600 V safety rating Also available with softcase for DMM and clamp (i410 kit) One year warranty Specifications: Measurement type - Hall sensor Nominal current range - 400 A, AC/DC Continuous current range - 1 A - 400 A AC/DC Maximum non-destructive current - 400 A Lowest measurable current - 0.5 A Basic accuracy - 3.5% + 0.5 A (% reading + floorspec) Useable frequency - DC - 3 kHz Output level(s) - 1 mV/A Zero error adjustment - Yes The Fluke i410 AC/DC current clamp expands the functionality of digital multimeters and measures up to 400 amps for both AC and DC current. The Large clamp claw gives you access to difficult to reach areas. The kit includes a handy carrying case.

The I410 is a 600 V, 400 A clamp meter from Fluke.

Features:

  • Battery-powered Hall-effect probe measures 1A to 400 A
  • 1mV/Amp output guarantees easy reading on your meter
  • Take accurate current readings without breaking the circuit
  • Maximum conductor Ø 32 mm
  • CAT III 600 V safety rating
  • Also available with softcase for DMM and clamp (i410 kit)
  • One year warranty

Specifications:

  • Measurement type - Hall sensor
  • Nominal current range - 400 A, AC/DC
  • Continuous current range - 1 A - 400 A AC/DC
  • Maximum non-destructive current - 400 A
  • Lowest measurable current - 0.5 A
  • Basic accuracy - 3.5% + 0.5 A (% reading + floorspec)
  • Useable frequency - DC - 3 kHz
  • Output level(s) - 1 mV/A
  • Zero error adjustment - Yes

The Fluke i410 AC/DC current clamp expands the functionality of digital multimeters and measures up to 400 amps for both AC and DC current. The Large clamp claw gives you access to difficult to reach areas. The kit includes a handy carrying case.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Clamp Meters
Product Number I410
Product Name Clamp Meter
Unlock Full Specs
to access all available technical data

Similar Products

UT216A 600A True RMS Digital Clamp Meter - UT216A - Uni-Trend US
Specs
Standards and Certifications RoHS
View Details
Mini Clamp Meter - PCE-DC1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type AC / DC
Options & Features Battery powered
AC Voltage 100 to 600 volts
View Details
Clamp Meters - 1233232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Type AC; DC
Standards and Certifications RoHS
Resistance 2 kohms
View Details