Fluke Clamp Meter I30

Description
The I30 is a 300 V, 30 A clamp meter from Fluke. Additional Features: Electrical Specifications Specified current range: 30 mA to 30 A DC, 30 mA to 20 A AC rms Usable current range: 5 mA to 30 A DC, 30 mA to 20 A AC rms Crest Factor: 1.4 in Output sensitivity: 100 mV/A Accuracy (at +25°C): ±1% of reading ±2 mA Resolution: ±1 mA Load impedance: > 10 k Ohms and ≤ 100pF Conductor position sensitivity: ±1% relative to center reading Frequency range: DC to 20 kHz (-0.5 dB) di/dt following: 20 A/µs Response time: Better than 1 µs Temperature coefficient: ±0.01% of reading/°C Operating humidity: 15 to 85 % (non condensing)C Altitude: 2000 m Power supply: 9 V Alkaline, MN1604/PP3, 30 hours, low battery indicator Working voltage: 300 V AC rms or DC General Specifications Maximum conductor size: 19 mm diameter Output connection: 4 mm safety connector Output zero: Manual adjust via thumbwheel Cable length: 1.5 meters Operating temperature range: 0°C to +50°C Storage temperature range (with battery removed): -20°C to +85°C Operating humidity: 15% to 85% (non-condensing) Weight: 250 g EMC Standards: EN 61326: 1998 +A1, A2, and A3 Safety standards BS EN 61010-1:2001 BS EN 61010-2-032:2002 BS EN 61010-031:2002 300 V rms, Category III, Pollution Degree 2 Use of the probe on uninsulated conductors is limited to 300 V AC rms or DC and frequencies below 1 kHz The i30 current clamp is based on Hall Effect technology for use in measurement of both DC and AC current. The i30 may be used in conjunction with multimeters, recorders and other suitable recording instruments for accurate non-intrusive current measurement.
Datasheet
Description
The I30 is a 300 V, 30 A clamp meter from Fluke. Additional Features: Electrical Specifications Specified current range: 30 mA to 30 A DC, 30 mA to 20 A AC rms Usable current range: 5 mA to 30 A DC, 30 mA to 20 A AC rms Crest Factor: 1.4 in Output sensitivity: 100 mV/A Accuracy (at +25°C): ±1% of reading ±2 mA Resolution: ±1 mA Load impedance: > 10 k Ohms and ≤ 100pF Conductor position sensitivity: ±1% relative to center reading Frequency range: DC to 20 kHz (-0.5 dB) di/dt following: 20 A/µs Response time: Better than 1 µs Temperature coefficient: ±0.01% of reading/°C Operating humidity: 15 to 85 % (non condensing)C Altitude: 2000 m Power supply: 9 V Alkaline, MN1604/PP3, 30 hours, low battery indicator Working voltage: 300 V AC rms or DC General Specifications Maximum conductor size: 19 mm diameter Output connection: 4 mm safety connector Output zero: Manual adjust via thumbwheel Cable length: 1.5 meters Operating temperature range: 0°C to +50°C Storage temperature range (with battery removed): -20°C to +85°C Operating humidity: 15% to 85% (non-condensing) Weight: 250 g EMC Standards: EN 61326: 1998 +A1, A2, and A3 Safety standards BS EN 61010-1:2001 BS EN 61010-2-032:2002 BS EN 61010-031:2002 300 V rms, Category III, Pollution Degree 2 Use of the probe on uninsulated conductors is limited to 300 V AC rms or DC and frequencies below 1 kHz The i30 current clamp is based on Hall Effect technology for use in measurement of both DC and AC current. The i30 may be used in conjunction with multimeters, recorders and other suitable recording instruments for accurate non-intrusive current measurement.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clamp Meter - I30 - ValueTronics International, Inc.
Elgin, IL, USA
Clamp Meter
I30
Clamp Meter I30
The I30 is a 300 V, 30 A clamp meter from Fluke. Additional Features: Electrical Specifications Specified current range: 30 mA to 30 A DC, 30 mA to 20 A AC rms Usable current range: 5 mA to 30 A DC, 30 mA to 20 A AC rms Crest Factor: 1.4 in Output sensitivity: 100 mV/A Accuracy (at +25°C): ±1% of reading ±2 mA Resolution: ±1 mA Load impedance: > 10 k Ohms and ≤ 100pF Conductor position sensitivity: ±1% relative to center reading Frequency range: DC to 20 kHz (-0.5 dB) di/dt following: 20 A/µs Response time: Better than 1 µs Temperature coefficient: ±0.01% of reading/°C Operating humidity: 15 to 85 % (non condensing)C Altitude: 2000 m Power supply: 9 V Alkaline, MN1604/PP3, 30 hours, low battery indicator Working voltage: 300 V AC rms or DC General Specifications Maximum conductor size: 19 mm diameter Output connection: 4 mm safety connector Output zero: Manual adjust via thumbwheel Cable length: 1.5 meters Operating temperature range: 0°C to +50°C Storage temperature range (with battery removed): -20°C to +85°C Operating humidity: 15% to 85% (non-condensing) Weight: 250 g EMC Standards: EN 61326: 1998 +A1, A2, and A3 Safety standards BS EN 61010-1:2001 BS EN 61010-2-032:2002 BS EN 61010-031:2002 300 V rms, Category III, Pollution Degree 2 Use of the probe on uninsulated conductors is limited to 300 V AC rms or DC and frequencies below 1 kHz The i30 current clamp is based on Hall Effect technology for use in measurement of both DC and AC current. The i30 may be used in conjunction with multimeters, recorders and other suitable recording instruments for accurate non-intrusive current measurement.

The I30 is a 300 V, 30 A clamp meter from Fluke.

Additional Features:

Electrical Specifications

  • Specified current range: 30 mA to 30 A DC, 30 mA to 20 A AC rms
  • Usable current range: 5 mA to 30 A DC, 30 mA to 20 A AC rms
  • Crest Factor: 1.4 in
  • Output sensitivity: 100 mV/A
  • Accuracy (at +25°C): ±1% of reading ±2 mA
  • Resolution: ±1 mA
  • Load impedance: > 10 k Ohms and ≤ 100pF
  • Conductor position sensitivity: ±1% relative to center reading
  • Frequency range: DC to 20 kHz (-0.5 dB)
  • di/dt following: 20 A/µs
  • Response time: Better than 1 µs
  • Temperature coefficient: ±0.01% of reading/°C
  • Operating humidity: 15 to 85 % (non condensing)C
  • Altitude: 2000 m
  • Power supply: 9 V Alkaline, MN1604/PP3, 30 hours, low battery indicator
  • Working voltage: 300 V AC rms or DC

General Specifications

  • Maximum conductor size: 19 mm diameter
  • Output connection: 4 mm safety connector
  • Output zero: Manual adjust via thumbwheel
  • Cable length: 1.5 meters
  • Operating temperature range: 0°C to +50°C
  • Storage temperature range (with battery removed): -20°C to +85°C
  • Operating humidity: 15% to 85% (non-condensing)
  • Weight: 250 g
  • EMC Standards: EN 61326: 1998 +A1, A2, and A3

Safety standards

  • BS EN 61010-1:2001
  • BS EN 61010-2-032:2002
  • BS EN 61010-031:2002
  • 300 V rms, Category III, Pollution Degree 2
  • Use of the probe on uninsulated conductors is limited to 300 V AC rms or DC and frequencies below 1 kHz

The i30 current clamp is based on Hall Effect technology for use in measurement of both DC and AC current. The i30 may be used in conjunction with multimeters, recorders and other suitable recording instruments for accurate non-intrusive current measurement.

Supplier's Site Datasheet
Clamp Meter - I30 - ValueTronics International, Inc.
Elgin, IL, USA
Clamp Meter
I30
Clamp Meter I30
The I30 is a 300 V, 30 A clamp meter from Fluke. A clamp-on ammeter, or clamp meter, is an electrical tester that measures current and voltage. It combines digital multimeters with a current sensor using a hinged clamp jaw and an electrical meter. Additional Features: Electrical Specifications Specified current range: 30 mA to 30 A DC, 30 mA to 20 A AC rms Usable current range: 5 mA to 30 A DC, 30 mA to 20 A AC rms Crest Factor: 1.4 in Output sensitivity: 100 mV/A Accuracy (at +25°C): ±1% of reading ±2 mA Resolution: ±1 mA Load impedance: > 10 k Ohms and ≤ 100pF Conductor position sensitivity: ±1% relative to center reading Frequency range: DC to 20 kHz (-0.5 dB) di/dt following: 20 A/µs Response time: Better than 1 µs Temperature coefficient: ±0.01% of reading/°C Operating humidity: 15 to 85 % (non condensing)C Altitude: 2000 m Power supply: 9 V Alkaline, MN1604/PP3, 30 hours, low battery indicator Working voltage: 300 V AC rms or DC General Specifications Maximum conductor size: 19 mm diameter Output connection: 4 mm safety connector Output zero: Manual adjust via thumbwheel Cable length: 1.5 meters Operating temperature range: 0°C to +50°C Storage temperature range (with battery removed): -20°C to +85°C Operating humidity: 15% to 85% (non-condensing) Weight: 250 g EMC Standards: EN 61326: 1998 +A1, A2, and A3 Safety standards: BS EN 61010-1:2001 BS EN 61010-2-032:2002 BS EN 61010-031:2002 300 V rms, Category III, Pollution Degree 2 Use of the probe on uninsulated conductors is limited to 300 V AC rms or DC and frequencies below 1 kHz The i30 current clamp is based on Hall Effect technology for use in measurement of both DC and AC current. The i30 may be used in conjunction with multimeters, recorders and other suitable recording instruments for accurate non-intrusive current measurement.

The I30 is a 300 V, 30 A clamp meter from Fluke. A clamp-on ammeter, or clamp meter, is an electrical tester that measures current and voltage. It combines digital multimeters with a current sensor using a hinged clamp jaw and an electrical meter.

Additional Features:

Electrical Specifications

  • Specified current range: 30 mA to 30 A DC, 30 mA to 20 A AC rms
  • Usable current range: 5 mA to 30 A DC, 30 mA to 20 A AC rms
  • Crest Factor: 1.4 in
  • Output sensitivity: 100 mV/A
  • Accuracy (at +25°C): ±1% of reading ±2 mA
  • Resolution: ±1 mA
  • Load impedance: > 10 k Ohms and ≤ 100pF
  • Conductor position sensitivity: ±1% relative to center reading
  • Frequency range: DC to 20 kHz (-0.5 dB)
  • di/dt following: 20 A/µs
  • Response time: Better than 1 µs
  • Temperature coefficient: ±0.01% of reading/°C
  • Operating humidity: 15 to 85 % (non condensing)C
  • Altitude: 2000 m
  • Power supply: 9 V Alkaline, MN1604/PP3, 30 hours, low battery indicator
  • Working voltage: 300 V AC rms or DC

General Specifications

  • Maximum conductor size: 19 mm diameter
  • Output connection: 4 mm safety connector
  • Output zero: Manual adjust via thumbwheel
  • Cable length: 1.5 meters
  • Operating temperature range: 0°C to +50°C
  • Storage temperature range (with battery removed): -20°C to +85°C
  • Operating humidity: 15% to 85% (non-condensing)
  • Weight: 250 g
  • EMC Standards: EN 61326: 1998 +A1, A2, and A3

Safety standards:

  • BS EN 61010-1:2001
  • BS EN 61010-2-032:2002
  • BS EN 61010-031:2002
  • 300 V rms, Category III, Pollution Degree 2
  • Use of the probe on uninsulated conductors is limited to 300 V AC rms or DC and frequencies below 1 kHz

The i30 current clamp is based on Hall Effect technology for use in measurement of both DC and AC current. The i30 may be used in conjunction with multimeters, recorders and other suitable recording instruments for accurate non-intrusive current measurement.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Clamp Meters
Product Number I30
Product Name Clamp Meter
Unlock Full Specs
to access all available technical data

Similar Products

Clamp Meters - 1233381 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Type AC; DC; AC / DC
Standards and Certifications RoHS
Resistance 40000 kohms
View Details
Current Clamp - PCE-360 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type AC
Special Measurement Types True RMS Current Measurement
Options & Features Battery powered; Data storage/ logging
View Details
STEMlab 125-14 X-Channel System -  - Red Pitaya, d.o.o.
Specs
Measurement Type AC; DC; AC / DC
Phase Single Phase
Special Measurement Types Max/Min or Peak spike measurement; Temp - RTD (optional feature); Temp - T/C (optional feature); True RMS Current Measurement
View Details