Fluke Clamp Meter I1010-KIT

Description
The I1010-KIT is a 600 V clamp meter from Fluke. Features: Battery-powered Hall-effect probe measures 1A to 600 A 1mV/Amp output guarantees easy reading on your meter Take accurate current readings without breaking the circuit Maximum conductor ø 32 mm CAT III 600 V safety rating Also available with softcase for DMM and clamp (i410 kit) One year warranty Accessories: Carry case Specifications: Measurement type - Hall sensor Nominal current range - 600 A, AC,1000 A, DC Continuous current range - 1 A - 600 A, AC, 1 A - 1000 A, DC Maximum non-destructive current - 1000 A Lowest measurable current - 0.5 A Basic accuracy - 2% + 0.5 A (% reading + floorspec) Useable frequency - DC - 10 kHz Output level(s) - 1 mV/A Zero error adjustment - Yes The Fluke I1010-KIT is a clamp meter with a special value kit for electrical professional who is looking to add on DC and AC current measurement capabilities to their DMM. Includes a roomy carry case to hold and protect your meter and current clamp, plus extra storage for your test leads, probes and manuals.
Datasheet
Description
The I1010-KIT is a 600 V clamp meter from Fluke. Features: Battery-powered Hall-effect probe measures 1A to 600 A 1mV/Amp output guarantees easy reading on your meter Take accurate current readings without breaking the circuit Maximum conductor ø 32 mm CAT III 600 V safety rating Also available with softcase for DMM and clamp (i410 kit) One year warranty Accessories: Carry case Specifications: Measurement type - Hall sensor Nominal current range - 600 A, AC,1000 A, DC Continuous current range - 1 A - 600 A, AC, 1 A - 1000 A, DC Maximum non-destructive current - 1000 A Lowest measurable current - 0.5 A Basic accuracy - 2% + 0.5 A (% reading + floorspec) Useable frequency - DC - 10 kHz Output level(s) - 1 mV/A Zero error adjustment - Yes The Fluke I1010-KIT is a clamp meter with a special value kit for electrical professional who is looking to add on DC and AC current measurement capabilities to their DMM. Includes a roomy carry case to hold and protect your meter and current clamp, plus extra storage for your test leads, probes and manuals.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clamp Meter I1010-KIT
The I1010-KIT is a 600 V clamp meter from Fluke. Features: Battery-powered Hall-effect probe measures 1A to 600 A 1mV/Amp output guarantees easy reading on your meter Take accurate current readings without breaking the circuit Maximum conductor ø 32 mm CAT III 600 V safety rating Also available with softcase for DMM and clamp (i410 kit) One year warranty Accessories: Carry case Specifications: Measurement type - Hall sensor Nominal current range - 600 A, AC,1000 A, DC Continuous current range - 1 A - 600 A, AC, 1 A - 1000 A, DC Maximum non-destructive current - 1000 A Lowest measurable current - 0.5 A Basic accuracy - 2% + 0.5 A (% reading + floorspec) Useable frequency - DC - 10 kHz Output level(s) - 1 mV/A Zero error adjustment - Yes The Fluke I1010-KIT is a clamp meter with a special value kit for electrical professional who is looking to add on DC and AC current measurement capabilities to their DMM. Includes a roomy carry case to hold and protect your meter and current clamp, plus extra storage for your test leads, probes and manuals.

The I1010-KIT is a 600 V clamp meter from Fluke.

Features:

  • Battery-powered Hall-effect probe measures 1A to 600 A
  • 1mV/Amp output guarantees easy reading on your meter
  • Take accurate current readings without breaking the circuit
  • Maximum conductor Ø 32 mm
  • CAT III 600 V safety rating
  • Also available with softcase for DMM and clamp (i410 kit)
  • One year warranty

Accessories:

  • Carry case

Specifications:

  • Measurement type - Hall sensor
  • Nominal current range - 600 A, AC,1000 A, DC
  • Continuous current range - 1 A - 600 A, AC, 1 A - 1000 A, DC
  • Maximum non-destructive current - 1000 A
  • Lowest measurable current - 0.5 A
  • Basic accuracy - 2% + 0.5 A (% reading + floorspec)
  • Useable frequency - DC - 10 kHz
  • Output level(s) - 1 mV/A
  • Zero error adjustment - Yes

The Fluke I1010-KIT is a clamp meter with a special value kit for electrical professional who is looking to add on DC and AC current measurement capabilities to their DMM. Includes a roomy carry case to hold and protect your meter and current clamp, plus extra storage for your test leads, probes and manuals.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Clamp Meters
Product Number I1010-KIT
Product Name Clamp Meter
Unlock Full Specs
to access all available technical data

Similar Products

UT256 60A TRMS Fork Clamp Meter - UT256 - Uni-Trend US
Specs
Measurement Type AC; DC
Standards and Certifications RoHS
View Details
Clamp Meter - PCE-DC 41 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type AC / DC
Special Measurement Types Continuity Check
Options & Features Battery powered
View Details
Clamp Meters - 1241994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Type AC; DC
Standards and Certifications RoHS
Resistance 2 kohms
View Details