Fluke Process Clamp Meter; 4-20 mA, PLC and Analog I/O; 0.2% Acc.; mA Simulate 0-24 mA FLUKE-772

Description
Overview The 772 and 773 expand upon the capabilities of the popular 771 mA Clamp Meter. Measure 4-20 mA signals without breaking the loop with these new, compact clamp meters for PLC and control systems analog I/O. The detachable clamp with extension cable allows you to take measurements in tight locations, and the built-in spot light illuminates hard to see wires in dark enclosures. Features Measure mA Signals for PLC and Control System Analog I/O Measure 4 to 20 mA Output Signals from Transmitters without Breaking the Loop Simultaneously Measure mA In-Circuit, 24 V Loop for Powering and Testing Transmitters (773 Only) Detachable Clamp with Extension Cable for Measurements in Tight Locations Source, Simulate and Measure mA Signals in Circuit (Break the Loop) (772 and 773) Measure 10 to 50 mA Signals in Older Control Systems Using the 99.9 mA Range Hold Function Captures and Displays Changing Measurements Resolution and Sensitivity to 0.01 mA Best in Class 0.2% Accuracy Dual Backlit Display with Both mA Measurement and Percent of 4 to 20 mA Span Automatic Battery Savings Features, Can be Disabled if Desired Power, 15 Minutes Automatic Power Down Backlight and Spotlight, 2 Minutes, Automatic Off Includes: TL75 Test Leads, AC 72 Detachable Clip, TL 940 Mini Hook Test Leads and Hanging Tool with Velcro Strap. (772 and 773) All Include a Soft Carrying Case.
Description
Overview The 772 and 773 expand upon the capabilities of the popular 771 mA Clamp Meter. Measure 4-20 mA signals without breaking the loop with these new, compact clamp meters for PLC and control systems analog I/O. The detachable clamp with extension cable allows you to take measurements in tight locations, and the built-in spot light illuminates hard to see wires in dark enclosures. Features Measure mA Signals for PLC and Control System Analog I/O Measure 4 to 20 mA Output Signals from Transmitters without Breaking the Loop Simultaneously Measure mA In-Circuit, 24 V Loop for Powering and Testing Transmitters (773 Only) Detachable Clamp with Extension Cable for Measurements in Tight Locations Source, Simulate and Measure mA Signals in Circuit (Break the Loop) (772 and 773) Measure 10 to 50 mA Signals in Older Control Systems Using the 99.9 mA Range Hold Function Captures and Displays Changing Measurements Resolution and Sensitivity to 0.01 mA Best in Class 0.2% Accuracy Dual Backlit Display with Both mA Measurement and Percent of 4 to 20 mA Span Automatic Battery Savings Features, Can be Disabled if Desired Power, 15 Minutes Automatic Power Down Backlight and Spotlight, 2 Minutes, Automatic Off Includes: TL75 Test Leads, AC 72 Detachable Clip, TL 940 Mini Hook Test Leads and Hanging Tool with Velcro Strap. (772 and 773) All Include a Soft Carrying Case.

Suppliers

Company
Product
Description
Supplier Links
Process Clamp Meter; 4-20 mA, PLC and Analog I/O; 0.2% Acc.; mA Simulate 0-24 mA - 70145922 - Allied Electronics, Inc.
Fort Worth, TX, USA
Process Clamp Meter; 4-20 mA, PLC and Analog I/O; 0.2% Acc.; mA Simulate 0-24 mA
70145922
Process Clamp Meter; 4-20 mA, PLC and Analog I/O; 0.2% Acc.; mA Simulate 0-24 mA 70145922
Overview The 772 and 773 expand upon the capabilities of the popular 771 mA Clamp Meter. Measure 4-20 mA signals without breaking the loop with these new, compact clamp meters for PLC and control systems analog I/O. The detachable clamp with extension cable allows you to take measurements in tight locations, and the built-in spot light illuminates hard to see wires in dark enclosures. Features Measure mA Signals for PLC and Control System Analog I/O Measure 4 to 20 mA Output Signals from Transmitters without Breaking the Loop Simultaneously Measure mA In-Circuit, 24 V Loop for Powering and Testing Transmitters (773 Only) Detachable Clamp with Extension Cable for Measurements in Tight Locations Source, Simulate and Measure mA Signals in Circuit (Break the Loop) (772 and 773) Measure 10 to 50 mA Signals in Older Control Systems Using the 99.9 mA Range Hold Function Captures and Displays Changing Measurements Resolution and Sensitivity to 0.01 mA Best in Class 0.2% Accuracy Dual Backlit Display with Both mA Measurement and Percent of 4 to 20 mA Span Automatic Battery Savings Features, Can be Disabled if Desired Power, 15 Minutes Automatic Power Down Backlight and Spotlight, 2 Minutes, Automatic Off Includes: TL75 Test Leads, AC 72 Detachable Clip, TL 940 Mini Hook Test Leads and Hanging Tool with Velcro Strap. (772 and 773) All Include a Soft Carrying Case.

Overview
The 772 and 773 expand upon the capabilities of the popular 771 mA Clamp Meter. Measure 4-20 mA signals without breaking the loop with these new, compact clamp meters for PLC and control systems analog I/O. The detachable clamp with extension cable allows you to take measurements in tight locations, and the built-in spot light illuminates hard to see wires in dark enclosures.
Features

  • Measure mA Signals for PLC and Control System Analog I/O
  • Measure 4 to 20 mA Output Signals from Transmitters without Breaking the Loop
  • Simultaneously Measure mA In-Circuit, 24 V Loop for Powering and Testing Transmitters (773 Only)
  • Detachable Clamp with Extension Cable for Measurements in Tight Locations
  • Source, Simulate and Measure mA Signals in Circuit (Break the Loop) (772 and 773)
  • Measure 10 to 50 mA Signals in Older Control Systems Using the 99.9 mA Range
  • Hold Function Captures and Displays Changing Measurements
  • Resolution and Sensitivity to 0.01 mA
  • Best in Class 0.2% Accuracy
  • Dual Backlit Display with Both mA Measurement and Percent of 4 to 20 mA Span
  • Automatic Battery Savings Features, Can be Disabled if Desired
  • Power, 15 Minutes Automatic Power Down
  • Backlight and Spotlight, 2 Minutes, Automatic Off
  • Includes: TL75 Test Leads, AC 72 Detachable Clip, TL 940 Mini Hook Test Leads
    and Hanging Tool with Velcro Strap. (772 and 773) All Include a Soft Carrying Case.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Clamp Meters
Product Number 70145922
Product Name Process Clamp Meter; 4-20 mA, PLC and Analog I/O; 0.2% Acc.; mA Simulate 0-24 mA
Operating Temp -10 to 50 C (14 to 122 F)
Unlock Full Specs
to access all available technical data

Similar Products

UT219E Industrial Clamp Meter - UT219E - Uni-Trend US
Specs
Measurement Type AC; DC
Standards and Certifications RoHS
View Details
Clamp Meters - 1233469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Type AC; DC
Special Measurement Types Continuity Check; Diode test
Standards and Certifications RoHS
View Details
Clamp Meter - PCE-830-3 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type AC
Options & Features Battery powered; Data storage/ logging
Standards and Certifications CAT III Safety Protection
View Details
Clamp Meter - CL2200 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Measurement Type AC / DC
DC Voltage 1000 volts
AC Voltage 750 volts
View Details