Fluke Meter, Clamp; 0 to 400 A (AC); 0 to 400VAC/VDC; 0 to 400 Ohms; 0.1; 25 mm FLUKE-321

Description
0 to 400 VAC⁄VDC, 0.1 Ohms Resolution, Clamp Meter The Fluke 321 and 322 are designed to verify the presence of load current, AC voltage and continuity of circuits, switches, fuses and contacts. These small and rugged clamp meters are ideally suited for current measurements up to 400 A in tight cable compartments. The Fluke 322 also offers DC voltage measurements and has a higher resolution for loads below 40 A. Features: New smaller size fits easily into tight places Precise measurements with 1.8% basic accuracy Resolution up to 0.01A and 0.1 V Measures AC current to 400 A Measures AC volts to 600 V Resistance measurement to 400 ? Continuity for quick checking of shorts Automatic low battery indicator Display hold function Two year warranty Precise Low Current Measurements with Better Than 2% Basic Accuracy Safety Rating: IEC 1010-2-031, 600 V CAT III Controls Positioned for One-Hand Operation Auto Shut-Off Display Hold Includes (2) AAA Batteries, Test Leads, Instruction Card, Safety Information and Soft Carrying Case Two-Year Warranty
Description
0 to 400 VAC⁄VDC, 0.1 Ohms Resolution, Clamp Meter The Fluke 321 and 322 are designed to verify the presence of load current, AC voltage and continuity of circuits, switches, fuses and contacts. These small and rugged clamp meters are ideally suited for current measurements up to 400 A in tight cable compartments. The Fluke 322 also offers DC voltage measurements and has a higher resolution for loads below 40 A. Features: New smaller size fits easily into tight places Precise measurements with 1.8% basic accuracy Resolution up to 0.01A and 0.1 V Measures AC current to 400 A Measures AC volts to 600 V Resistance measurement to 400 ? Continuity for quick checking of shorts Automatic low battery indicator Display hold function Two year warranty Precise Low Current Measurements with Better Than 2% Basic Accuracy Safety Rating: IEC 1010-2-031, 600 V CAT III Controls Positioned for One-Hand Operation Auto Shut-Off Display Hold Includes (2) AAA Batteries, Test Leads, Instruction Card, Safety Information and Soft Carrying Case Two-Year Warranty

Suppliers

Company
Product
Description
Supplier Links
Meter, Clamp; 0 to 400 A (AC); 0 to 400VAC/VDC; 0 to 400 Ohms; 0.1; 25 mm - 70145752 - Allied Electronics, Inc.
Fort Worth, TX, USA
Meter, Clamp; 0 to 400 A (AC); 0 to 400VAC/VDC; 0 to 400 Ohms; 0.1; 25 mm
70145752
Meter, Clamp; 0 to 400 A (AC); 0 to 400VAC/VDC; 0 to 400 Ohms; 0.1; 25 mm 70145752
0 to 400 VAC⁄VDC, 0.1 Ohms Resolution, Clamp Meter The Fluke 321 and 322 are designed to verify the presence of load current, AC voltage and continuity of circuits, switches, fuses and contacts. These small and rugged clamp meters are ideally suited for current measurements up to 400 A in tight cable compartments. The Fluke 322 also offers DC voltage measurements and has a higher resolution for loads below 40 A. Features: New smaller size fits easily into tight places Precise measurements with 1.8% basic accuracy Resolution up to 0.01A and 0.1 V Measures AC current to 400 A Measures AC volts to 600 V Resistance measurement to 400 ? Continuity for quick checking of shorts Automatic low battery indicator Display hold function Two year warranty Precise Low Current Measurements with Better Than 2% Basic Accuracy Safety Rating: IEC 1010-2-031, 600 V CAT III Controls Positioned for One-Hand Operation Auto Shut-Off Display Hold Includes (2) AAA Batteries, Test Leads, Instruction Card, Safety Information and Soft Carrying Case Two-Year Warranty

0 to 400 VAC⁄VDC, 0.1 Ohms Resolution, Clamp Meter
The Fluke 321 and 322 are designed to verify the presence of load current, AC voltage and continuity of circuits, switches, fuses and contacts. These small and rugged clamp meters are ideally suited for current measurements up to 400 A in tight cable compartments. The Fluke 322 also offers DC voltage measurements and has a higher resolution for loads below 40 A.
Features:

  • New smaller size fits easily into tight places
  • Precise measurements with 1.8% basic accuracy
  • Resolution up to 0.01A and 0.1 V
  • Measures AC current to 400 A
  • Measures AC volts to 600 V
  • Resistance measurement to 400 ?
  • Continuity for quick checking of shorts
  • Automatic low battery indicator
  • Display hold function
  • Two year warranty
  • Precise Low Current Measurements with Better Than 2% Basic Accuracy
  • Safety Rating: IEC 1010-2-031, 600 V CAT III
  • Controls Positioned for One-Hand Operation
  • Auto Shut-Off
  • Display Hold
  • Includes (2) AAA Batteries, Test Leads, Instruction Card, Safety Information and Soft Carrying Case
  • Two-Year Warranty
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Clamp Meters
Product Number 70145752
Product Name Meter, Clamp; 0 to 400 A (AC); 0 to 400VAC/VDC; 0 to 400 Ohms; 0.1; 25 mm
Measurement Type AC; DC; AC / DC
DC Voltage 0.0 to 400 volts
AC Voltage 0.0 to 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clamp Meter - PCE-830-3 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type AC
Options & Features Battery powered; Data storage/ logging
Standards and Certifications CAT III Safety Protection
View Details
UT256A 200A True RMS Fork Meter - Professional Grade - UT256A - Uni-Trend US
Specs
Standards and Certifications RoHS
View Details
Clamp Meters - 477800 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details