Specialty Product Technologies Solenoid EB710

Description
The EB710 Series Industrial Solenoids are designed for use in Class B insulation sysems with ambient temperatures ranging from -10°C to 30°C with occassional excursions to 40°C. They are avilable in stacking widths of 1/4, 1, 1-1/4 and 2 inches and feature universal mounting brackets. They can be equipped with special coils to enable them to function under a wide range of severe industrial environments.
Datasheet
Description
The EB710 Series Industrial Solenoids are designed for use in Class B insulation sysems with ambient temperatures ranging from -10°C to 30°C with occassional excursions to 40°C. They are avilable in stacking widths of 1/4, 1, 1-1/4 and 2 inches and feature universal mounting brackets. They can be equipped with special coils to enable them to function under a wide range of severe industrial environments.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Elizabethtown, NC, USA
Solenoid
EB710
Solenoid EB710
The EB710 Series Industrial Solenoids are designed for use in Class B insulation sysems with ambient temperatures ranging from -10°C to 30°C with occassional excursions to 40°C. They are avilable in stacking widths of 1/4, 1, 1-1/4 and 2 inches and feature universal mounting brackets. They can be equipped with special coils to enable them to function under a wide range of severe industrial environments.

The EB710 Series Industrial Solenoids are designed for use in Class B insulation sysems with ambient temperatures ranging from -10°C to 30°C with occassional excursions to 40°C. They are avilable in stacking widths of 1/4, 1, 1-1/4 and 2 inches and feature universal mounting brackets. They can be equipped with special coils to enable them to function under a wide range of severe industrial environments.

Supplier's Site Datasheet

Technical Specifications

  Specialty Product Technologies
Product Category Linear Solenoids
Product Number EB710
Product Name Solenoid
Maximum Stroke 25.4 mm (1 inch)
AC Rated for AC Operation; 115VAC; 230 VAC; 460 V
Frequency 60 Hz
Construction Laminate
Unlock Full Specs
to access all available technical data

Similar Products

Flapper Solenoid -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
View Details
Tubular Solenoid - 133-L - GEEPLUS Inc.
Specs
Maximum Stroke 3 mm (0.1181 inch)
Life Cycles 2.00E6 to 1.00E7 cycles
DC Rated for DC Operation; 3VDC; 6VDC; 12VDC; 24VDC; 1.7- 137 VDC
View Details
Linear Solenoids - 1770146 - RS Components, Ltd.
RS Components, Ltd.
Specs
DC 24 v
Construction Tubular; Push/Pull
Action Pull
View Details
Open Frame Solenoids - F1585L Series - Transmotec
Specs
Life Cycles 2.00E6 cycles
DC Rated for DC Operation; 6VDC; 12VDC; 24VDC; 48 Volts
Continuous Duty Rated for Continuous Duty
View Details