GEEPLUS Inc. Three Position Solenoid C3PT Series

Description
The 3-position solenoid allows a mechanism to be moved accurately to 3 stable points. For selection mechanism, this permits higher functionality to be achieved withing a restricted space. The most common (standard) configuration is center-neutral type which is described. In the de-energized condition the armature is moved to the center position by springs. If Coil 1 is energized, the armature moves out to the maximum extension, if Coil 2 is energized, the armature moves in the the minimum extension. Because all 3 positions are controlled by mechanical stops, they are highly repeatable. The solenoid comprises of two separate coil assemblies mounted end-to-end which move the armature to either end-position when energized, and a spring operated centering mechanism. The centering mechanism provides a positive center position from which the armature will not move until deflection force exceeds the spring preload, this it will not shift with small changes in load. Control of the solenoid requires only two switches to regulate power applied to either coil. To achieve similar function with a conventional solenoid, two solenoids would be required, plus a complex spring and linkage mechanism. To use a motor to achieve similar function, gearing and position sensing would be required, plus a more complex drive circuit. The 3-position solenoid can be produced n open-frame construction, or in tubular construction. Three different spring options are offered for most types. Option A is standard and will work with any duty cycle. Options B and C have stronger springs and will generally only work at intermittent duty cycle.
Request a Quote Datasheet
Description
The 3-position solenoid allows a mechanism to be moved accurately to 3 stable points. For selection mechanism, this permits higher functionality to be achieved withing a restricted space. The most common (standard) configuration is center-neutral type which is described. In the de-energized condition the armature is moved to the center position by springs. If Coil 1 is energized, the armature moves out to the maximum extension, if Coil 2 is energized, the armature moves in the the minimum extension. Because all 3 positions are controlled by mechanical stops, they are highly repeatable. The solenoid comprises of two separate coil assemblies mounted end-to-end which move the armature to either end-position when energized, and a spring operated centering mechanism. The centering mechanism provides a positive center position from which the armature will not move until deflection force exceeds the spring preload, this it will not shift with small changes in load. Control of the solenoid requires only two switches to regulate power applied to either coil. To achieve similar function with a conventional solenoid, two solenoids would be required, plus a complex spring and linkage mechanism. To use a motor to achieve similar function, gearing and position sensing would be required, plus a more complex drive circuit. The 3-position solenoid can be produced n open-frame construction, or in tubular construction. Three different spring options are offered for most types. Option A is standard and will work with any duty cycle. Options B and C have stronger springs and will generally only work at intermittent duty cycle.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Three Position Solenoid - C3PT Series - GEEPLUS Inc.
Greer, SC, United States
Three Position Solenoid
C3PT Series
Three Position Solenoid C3PT Series
The 3-position solenoid allows a mechanism to be moved accurately to 3 stable points. For selection mechanism, this permits higher functionality to be achieved withing a restricted space. The most common (standard) configuration is center-neutral type which is described. In the de-energized condition the armature is moved to the center position by springs. If Coil 1 is energized, the armature moves out to the maximum extension, if Coil 2 is energized, the armature moves in the the minimum extension. Because all 3 positions are controlled by mechanical stops, they are highly repeatable. The solenoid comprises of two separate coil assemblies mounted end-to-end which move the armature to either end-position when energized, and a spring operated centering mechanism. The centering mechanism provides a positive center position from which the armature will not move until deflection force exceeds the spring preload, this it will not shift with small changes in load. Control of the solenoid requires only two switches to regulate power applied to either coil. To achieve similar function with a conventional solenoid, two solenoids would be required, plus a complex spring and linkage mechanism. To use a motor to achieve similar function, gearing and position sensing would be required, plus a more complex drive circuit. The 3-position solenoid can be produced n open-frame construction, or in tubular construction. Three different spring options are offered for most types. Option A is standard and will work with any duty cycle. Options B and C have stronger springs and will generally only work at intermittent duty cycle.

The 3-position solenoid allows a mechanism to be moved accurately to 3 stable points. For selection mechanism, this permits higher functionality to be achieved withing a restricted space. The most common (standard) configuration is center-neutral type which is described.

In the de-energized condition the armature is moved to the center position by springs. If Coil 1 is energized, the armature moves out to the maximum extension, if Coil 2 is energized, the armature moves in the the minimum extension. Because all 3 positions are controlled by mechanical stops, they are highly repeatable.

The solenoid comprises of two separate coil assemblies mounted end-to-end which move the armature to either end-position when energized, and a spring operated centering mechanism. The centering mechanism provides a positive center position from which the armature will not move until deflection force exceeds the spring preload, this it will not shift with small changes in load.

Control of the solenoid requires only two switches to regulate power applied to either coil. To achieve similar function with a conventional solenoid, two solenoids would be required, plus a complex spring and linkage mechanism. To use a motor to achieve similar function, gearing and position sensing would be required, plus a more complex drive circuit.

The 3-position solenoid can be produced n open-frame construction, or in tubular construction. Three different spring options are offered for most types. Option A is standard and will work with any duty cycle. Options B and C have stronger springs and will generally only work at intermittent duty cycle.

Supplier's Site Datasheet

Technical Specifications

  GEEPLUS Inc.
Product Category Linear Solenoids
Product Number C3PT Series
Product Name Three Position Solenoid
Life Cycles 200000 cycles
DC Rated for DC Operation; 3VDC (optional feature); 6VDC (optional feature); 12VDC (optional feature); 24VDC (optional feature)
Continuous Duty Rated for Continuous Duty
Power Rating 5.2 to 60 DC watts or AC VA
Ampere-Turns 368 to 2087 Ampere-Turns
Unlock Full Specs
to access all available technical data

Similar Products

Single Coil Latching Solenoid - Model SH1LC/F-O524 - GEEPLUS Inc.
Specs
Life Cycles 5.00E6 cycles
DC Rated for DC Operation; 6VDC (optional feature); 12VDC (optional feature); 24VDC (optional feature)
Continuous Duty Rated for Continuous Duty
View Details
Small Push-Pull Solenoid - Size 192C - GEEPLUS Inc.
Specs
Maximum Stroke 4 mm (0.1575 inch)
Life Cycles 5.00E6 cycles
DC Rated for DC Operation; 3VDC; 6VDC; 12VDC
View Details
Tubular Solenoid - 170-H - GEEPLUS Inc.
Specs
Maximum Stroke 12 mm (0.4724 inch)
Life Cycles 2.00E6 to 1.00E7 cycles
DC Rated for DC Operation; 3.4- 293 VDC
View Details
Small Push-Pull Solenoid - Size 190C - GEEPLUS Inc.
Specs
Maximum Stroke 4 mm (0.1575 inch)
Life Cycles 5.00E6 cycles
DC Rated for DC Operation; 3VDC; 6VDC; 12VDC
View Details