Hach Fluoride Analyzer CA610

Description
The CA610 Fluoride Analyzer uses advanced ion-selective electrode (ISE) technology for continuous monitoring of fluoride concentration in drinking water effluent. Accuracy is ensured with precise control of temperature, ionic strength, and pH. Interferences that can bias measurements are virtually eliminated with this electrode. The electrode of the CA610 analyzer is made with a molded fluoride crystal tip. The working life of the electrode is approximately one year. The specially designed tip of the electrode should be replaced every six months. Electrodes are equipped with BNC connectors so that they can be independently checked with laboratory electrochemical meters. The ISE system of the CA610 analyzer includes a reference pH electrode and a working electrode. Three reagents are used: Total Ionic Strength Adjustment Buffer (TISAB) solution and two fluoride standards. The Ionic strength adjustment lets the electrode respond to concentration instead of activity. The pH control ensures fluoride is present in its ionic state. The Weak complexes formed by certain metals (for example, aluminum) are broken up by TISAB and chelates potential interferents for accurate fluoride measurement. Two calibration standards are fully enclosed in the CA610 analyzer's case. The instrument performs a 2-point calibration at 0.5 and 5.0 mg/L fluoride at user-selected time intervals. Automatic calibration intervals can be set for 1 day to 1 month. Readings and calculations of the most recent calibration is stored in the instrument.
Description
The CA610 Fluoride Analyzer uses advanced ion-selective electrode (ISE) technology for continuous monitoring of fluoride concentration in drinking water effluent. Accuracy is ensured with precise control of temperature, ionic strength, and pH. Interferences that can bias measurements are virtually eliminated with this electrode. The electrode of the CA610 analyzer is made with a molded fluoride crystal tip. The working life of the electrode is approximately one year. The specially designed tip of the electrode should be replaced every six months. Electrodes are equipped with BNC connectors so that they can be independently checked with laboratory electrochemical meters. The ISE system of the CA610 analyzer includes a reference pH electrode and a working electrode. Three reagents are used: Total Ionic Strength Adjustment Buffer (TISAB) solution and two fluoride standards. The Ionic strength adjustment lets the electrode respond to concentration instead of activity. The pH control ensures fluoride is present in its ionic state. The Weak complexes formed by certain metals (for example, aluminum) are broken up by TISAB and chelates potential interferents for accurate fluoride measurement. Two calibration standards are fully enclosed in the CA610 analyzer's case. The instrument performs a 2-point calibration at 0.5 and 5.0 mg/L fluoride at user-selected time intervals. Automatic calibration intervals can be set for 1 day to 1 month. Readings and calculations of the most recent calibration is stored in the instrument.

Suppliers

Company
Product
Description
Supplier Links
Dusseldorf, Germany
Fluoride Analyzer
CA610
Fluoride Analyzer CA610
The CA610 Fluoride Analyzer uses advanced ion-selective electrode (ISE) technology for continuous monitoring of fluoride concentration in drinking water effluent. Accuracy is ensured with precise control of temperature, ionic strength, and pH. Interferences that can bias measurements are virtually eliminated with this electrode. The electrode of the CA610 analyzer is made with a molded fluoride crystal tip. The working life of the electrode is approximately one year. The specially designed tip of the electrode should be replaced every six months. Electrodes are equipped with BNC connectors so that they can be independently checked with laboratory electrochemical meters. The ISE system of the CA610 analyzer includes a reference pH electrode and a working electrode. Three reagents are used: Total Ionic Strength Adjustment Buffer (TISAB) solution and two fluoride standards. The Ionic strength adjustment lets the electrode respond to concentration instead of activity. The pH control ensures fluoride is present in its ionic state. The Weak complexes formed by certain metals (for example, aluminum) are broken up by TISAB and chelates potential interferents for accurate fluoride measurement. Two calibration standards are fully enclosed in the CA610 analyzer's case. The instrument performs a 2-point calibration at 0.5 and 5.0 mg/L fluoride at user-selected time intervals. Automatic calibration intervals can be set for 1 day to 1 month. Readings and calculations of the most recent calibration is stored in the instrument.

The CA610 Fluoride Analyzer uses advanced ion-selective electrode (ISE) technology for continuous monitoring of fluoride concentration in drinking water effluent. Accuracy is ensured with precise control of temperature, ionic strength, and pH. Interferences that can bias measurements are virtually eliminated with this electrode. The electrode of the CA610 analyzer is made with a molded fluoride crystal tip. The working life of the electrode is approximately one year. The specially designed tip of the electrode should be replaced every six months. Electrodes are equipped with BNC connectors so that they can be independently checked with laboratory electrochemical meters. The ISE system of the CA610 analyzer includes a reference pH electrode and a working electrode. Three reagents are used: Total Ionic Strength Adjustment Buffer (TISAB) solution and two fluoride standards. The Ionic strength adjustment lets the electrode respond to concentration instead of activity. The pH control ensures fluoride is present in its ionic state. The Weak complexes formed by certain metals (for example, aluminum) are broken up by TISAB and chelates potential interferents for accurate fluoride measurement. Two calibration standards are fully enclosed in the CA610 analyzer's case. The instrument performs a 2-point calibration at 0.5 and 5.0 mg/L fluoride at user-selected time intervals. Automatic calibration intervals can be set for 1 day to 1 month. Readings and calculations of the most recent calibration is stored in the instrument.

Supplier's Site

Technical Specifications

  Hach
Product Category Ion Selective Electrodes
Product Number CA610
Product Name Fluoride Analyzer
Electrode Type Fluoride
Unlock Full Specs
to access all available technical data

Similar Products

Palladium micro electrode 100 µm - PD.100 - Metrohm USA, Inc.
Specs
Maximum Diameter / Width 0.1969 inch (5 mm)
Maximum Length 2.03 inch (51.5 mm)
View Details
REAL AMMONIUM SENSOR - AMM1000 - Real Tech, Inc.
Specs
Electrode Type Ammonium
ISE Concentration Range 0.1000 ppm
pH Range 4 to 10 pH
View Details
Specs
Electrode Type Nitrate
Sample Type Aqueous
View Details
Swansensor Sodium, Screw Plug - A-87.720.010 - SWAN Analytical USA, INC.
Specs
Electrode Type Sodium
Mounting Options Plug PG 13.5
Maximum Diameter / Width 0.4724 inch (12 mm)
View Details