Portescap BA16 Sleeve Bearing Mini Motor Gearhead BA16-0-607.7

Description
BA16 Sleeve Bearing Mini Motor Gearhead BA16 (Sleeve Bearing) Our BA16 gearhead is a hybrid technology of parallel geartrain and planetary arrangement which results in higher power density and optimized efficiency available in smaller package. Also due to its inherent design, it can be widely used in applications requiring low noise. Product Highlights For additional ratios, please download the specification pdf from the resources tab below High-precision performance at a competitive price point Reduction ratio of 22:1 to 3280.5:1 Reduction gearhead with spur gears and planetary output Rated torque 0.2 Nm Compact design Customization as per application needs Sleeve and ball bearings options available
Request a Quote Datasheet
Description
BA16 Sleeve Bearing Mini Motor Gearhead BA16 (Sleeve Bearing) Our BA16 gearhead is a hybrid technology of parallel geartrain and planetary arrangement which results in higher power density and optimized efficiency available in smaller package. Also due to its inherent design, it can be widely used in applications requiring low noise. Product Highlights For additional ratios, please download the specification pdf from the resources tab below High-precision performance at a competitive price point Reduction ratio of 22:1 to 3280.5:1 Reduction gearhead with spur gears and planetary output Rated torque 0.2 Nm Compact design Customization as per application needs Sleeve and ball bearings options available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BA16 Sleeve Bearing Mini Motor Gearhead - BA16-0-607.7 - Portescap
West Chester, PA, United States
BA16 Sleeve Bearing Mini Motor Gearhead
BA16-0-607.7
BA16 Sleeve Bearing Mini Motor Gearhead BA16-0-607.7
BA16 Sleeve Bearing Mini Motor Gearhead BA16 (Sleeve Bearing) Our BA16 gearhead is a hybrid technology of parallel geartrain and planetary arrangement which results in higher power density and optimized efficiency available in smaller package. Also due to its inherent design, it can be widely used in applications requiring low noise. Product Highlights For additional ratios, please download the specification pdf from the resources tab below High-precision performance at a competitive price point Reduction ratio of 22:1 to 3280.5:1 Reduction gearhead with spur gears and planetary output Rated torque 0.2 Nm Compact design Customization as per application needs Sleeve and ball bearings options available

BA16 Sleeve Bearing Mini Motor Gearhead

BA16 (Sleeve Bearing)

Our BA16 gearhead is a hybrid technology of parallel geartrain and planetary arrangement which results in higher power density and optimized efficiency available in smaller package. Also due to its inherent design, it can be widely used in applications requiring low noise.

Product Highlights

  • For additional ratios, please download the specification pdf from the resources tab below
  • High-precision performance at a competitive price point
  • Reduction ratio of 22:1 to 3280.5:1
  • Reduction gearhead with spur gears and planetary output
  • Rated torque 0.2 Nm
  • Compact design
  • Customization as per application needs
  • Sleeve and ball bearings options available
Supplier's Site Datasheet

Technical Specifications

  Portescap
Product Category Gearboxes and Gearheads
Product Number BA16-0-607.7
Product Name BA16 Sleeve Bearing Mini Motor Gearhead
Gearing Spur; Planetary
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 608 (X : 1)
Rated Output Torque 3.54 In-lbs (4.08 kg-cm)
Maximum Input Speed 8000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

BA16 Ball Bearing Mini Motor Gearhead - BA16-2R-0-3280.5 - Portescap
Specs
Gearing Spur; Planetary
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 3280 (X : 1)
View Details
R32 Ball Bearing Mini Motor Gearhead - R32-2R-0-24 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 185 F (-30 to 85 C)
Gear Ratio 24 (X : 1)
View Details
R40 Ball Bearing Mini Motor Gearhead - R40-2R-0-193 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 185 F (-30 to 85 C)
Gear Ratio 193 (X : 1)
View Details
BA16 Sleeve Bearing Mini Motor Gearhead - BA16-0-22.5 - Portescap
Specs
Gearing Spur; Planetary
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 22.5 (X : 1)
View Details