Portescap K24 Ball Bearing Mini Motor Gearhead K24-0-2048

Description
K24 Ball Bearing Mini Motor Gearhead K24 (Ball Bearing) The combination of our K24 spur gearheads with our brush DC coreless motors provides a single, factory-integrated solution for demanding, high-efficiency applications. Due to its spur compound geartrain arrangement, it provides the output in the same axis as of the motor. The K24 gearheads inherent design results in overall better efficiency and lower noise which are the requirements for wide ranging applications like medical pumps, security and access and luxury goods. Product Highlights For additional ratios, please download the specification pdf from the resources tab below High-precision performance at a competitive price point Reduction ratio of 5:1 to 2048:1 Better power to weight ratio Sleeve and ball bearings options available Compact design Rated torque 0.17 Nm Customization as per application needs
Request a Quote
Description
K24 Ball Bearing Mini Motor Gearhead K24 (Ball Bearing) The combination of our K24 spur gearheads with our brush DC coreless motors provides a single, factory-integrated solution for demanding, high-efficiency applications. Due to its spur compound geartrain arrangement, it provides the output in the same axis as of the motor. The K24 gearheads inherent design results in overall better efficiency and lower noise which are the requirements for wide ranging applications like medical pumps, security and access and luxury goods. Product Highlights For additional ratios, please download the specification pdf from the resources tab below High-precision performance at a competitive price point Reduction ratio of 5:1 to 2048:1 Better power to weight ratio Sleeve and ball bearings options available Compact design Rated torque 0.17 Nm Customization as per application needs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The K24-0-2048 is a 24 mm diameter spur gearhead with a 2048:1 reduction ratio and a rated output torque of 0.17 Nm, designed for integration with brush DC coreless motors. It features a ball bearing output shaft, with a maximum static torque of 0.7 Nm, a maximum radial force of 20 N at 8 mm from the mounting face, and a maximum axial force of 10 N. The gearhead has an average backlash of 2.5° at 0.3 Nm load, a maximum recommended input speed of 5,000 rpm, and operates from -30 to +65 °C. Its length is 21 mm, and it weighs 0.705 oz. The direction of rotation is identical to the input. Efficiency is 0.65 at this ratio.

Datasheet Summary
Powered by GS/AI

The K24-0-2048 is a 24 mm diameter spur gearhead with a 2048:1 reduction ratio and a rated output torque of 0.17 Nm, designed for integration with brush DC coreless motors. It features a ball bearing output shaft, with a maximum static torque of 0.7 Nm, a maximum radial force of 20 N at 8 mm from the mounting face, and a maximum axial force of 10 N. The gearhead has an average backlash of 2.5° at 0.3 Nm load, a maximum recommended input speed of 5,000 rpm, and operates from -30 to +65 °C. Its length is 21 mm, and it weighs 0.705 oz. The direction of rotation is identical to the input. Efficiency is 0.65 at this ratio.

Suppliers

Company
Product
Description
Supplier Links
K24 Ball Bearing Mini Motor Gearhead - K24-0-2048 - Portescap
West Chester, PA, United States
K24 Ball Bearing Mini Motor Gearhead
K24-0-2048
K24 Ball Bearing Mini Motor Gearhead K24-0-2048
K24 Ball Bearing Mini Motor Gearhead K24 (Ball Bearing) The combination of our K24 spur gearheads with our brush DC coreless motors provides a single, factory-integrated solution for demanding, high-efficiency applications. Due to its spur compound geartrain arrangement, it provides the output in the same axis as of the motor. The K24 gearheads inherent design results in overall better efficiency and lower noise which are the requirements for wide ranging applications like medical pumps, security and access and luxury goods. Product Highlights For additional ratios, please download the specification pdf from the resources tab below High-precision performance at a competitive price point Reduction ratio of 5:1 to 2048:1 Better power to weight ratio Sleeve and ball bearings options available Compact design Rated torque 0.17 Nm Customization as per application needs

K24 Ball Bearing Mini Motor Gearhead

K24 (Ball Bearing)

The combination of our K24 spur gearheads with our brush DC coreless motors provides a single, factory-integrated solution for demanding, high-efficiency applications. Due to its spur compound geartrain arrangement, it provides the output in the same axis as of the motor. The K24 gearheads inherent design results in overall better efficiency and lower noise which are the requirements for wide ranging applications like medical pumps, security and access and luxury goods.

Product Highlights

  • For additional ratios, please download the specification pdf from the resources tab below
  • High-precision performance at a competitive price point
  • Reduction ratio of 5:1 to 2048:1
  • Better power to weight ratio
  • Sleeve and ball bearings options available
  • Compact design
  • Rated torque 0.17 Nm
  • Customization as per application needs
Supplier's Site Datasheet

Technical Specifications

  Portescap
Product Category Gearboxes and Gearheads
Product Number K24-0-2048
Product Name K24 Ball Bearing Mini Motor Gearhead
Gearing Spur
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 2048 (X : 1)
Rated Output Torque 6.19 In-lbs (7.14 kg-cm)
Maximum Input Speed 5000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

B16 Sleeve Bearing Mini Motor Gearhead - B16-0-45 - Portescap
Specs
Gearing Spur
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 45 (X : 1)
View Details
R13 Ball Bearing Mini Motor Gearhead - R13-2R-0-484 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 185 F (-30 to 85 C)
Gear Ratio 484 (X : 1)
View Details
K27 Ball Bearing Mini Motor Gearhead - K27-2R-0-99.1 - Portescap
Specs
Gearing Spur
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 99.1 (X : 1)
View Details
R22 Sleeve Bearing Mini Motor Gearhead - R22-0-376 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 376 (X : 1)
View Details