Portescap B16 Sleeve Bearing Mini Motor Gearhead B16-0-141

Description
B16 Sleeve Bearing Mini Motor Gearhead B16 (Sleeve Bearing) A combination of our B16 spur gearheads with our brush DC coreless motors provides a single, factory-integrated solution for demanding, high-efficiency applications. Due to its spur compound geartrain arrangement, it provides the output in the same axis as of the motor. The B16 gearhead's inherent design results in overall better efficiency and lower noise which are the requirements for wide ranging applications like medical pumps, security and access and luxury goods. Product Highlights For additional ratios, please download the specification pdf from the resources tab below High-precision performance at a competitive price point Reduction ratio of 5:1 to 2187:1 Better power to weight ratio Sleeve and ball bearings options available Compact design Rated torque 0.12 Nm Customization as per application needs
Request a Quote
Description
B16 Sleeve Bearing Mini Motor Gearhead B16 (Sleeve Bearing) A combination of our B16 spur gearheads with our brush DC coreless motors provides a single, factory-integrated solution for demanding, high-efficiency applications. Due to its spur compound geartrain arrangement, it provides the output in the same axis as of the motor. The B16 gearhead's inherent design results in overall better efficiency and lower noise which are the requirements for wide ranging applications like medical pumps, security and access and luxury goods. Product Highlights For additional ratios, please download the specification pdf from the resources tab below High-precision performance at a competitive price point Reduction ratio of 5:1 to 2187:1 Better power to weight ratio Sleeve and ball bearings options available Compact design Rated torque 0.12 Nm Customization as per application needs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The B16 sleeve bearing mini motor gearhead is a 16 mm diameter spur gearhead with a 141:1 reduction ratio, five gear stages, and 0.59 efficiency. It has a maximum static torque of 0.3 Nm, a maximum radial force of 10 N at 8 mm from the mounting face, and a maximum axial force of 10 N. Maximum input speed is 8000 rpm. Average backlash is 3° at 0.3 Nm load, with radial shaft play ≤ 20 μm and axial shaft play between 50-150 μm. Operating temperature range is -30 °C to +65 °C. The gearhead uses sleeve bearings, has an output shaft length of 18 mm, and weighs 10 g. It is compatible with multiple motor models including 16DCP, 16DCT, and 17DCT.

Datasheet Summary
Powered by GS/AI

The B16 sleeve bearing mini motor gearhead is a 16 mm diameter spur gearhead with a 141:1 reduction ratio, five gear stages, and 0.59 efficiency. It has a maximum static torque of 0.3 Nm, a maximum radial force of 10 N at 8 mm from the mounting face, and a maximum axial force of 10 N. Maximum input speed is 8000 rpm. Average backlash is 3° at 0.3 Nm load, with radial shaft play ≤ 20 μm and axial shaft play between 50-150 μm. Operating temperature range is -30 °C to +65 °C. The gearhead uses sleeve bearings, has an output shaft length of 18 mm, and weighs 10 g. It is compatible with multiple motor models including 16DCP, 16DCT, and 17DCT.

Suppliers

Company
Product
Description
Supplier Links
B16 Sleeve Bearing Mini Motor Gearhead - B16-0-141 - Portescap
West Chester, PA, United States
B16 Sleeve Bearing Mini Motor Gearhead
B16-0-141
B16 Sleeve Bearing Mini Motor Gearhead B16-0-141
B16 Sleeve Bearing Mini Motor Gearhead B16 (Sleeve Bearing) A combination of our B16 spur gearheads with our brush DC coreless motors provides a single, factory-integrated solution for demanding, high-efficiency applications. Due to its spur compound geartrain arrangement, it provides the output in the same axis as of the motor. The B16 gearhead's inherent design results in overall better efficiency and lower noise which are the requirements for wide ranging applications like medical pumps, security and access and luxury goods. Product Highlights For additional ratios, please download the specification pdf from the resources tab below High-precision performance at a competitive price point Reduction ratio of 5:1 to 2187:1 Better power to weight ratio Sleeve and ball bearings options available Compact design Rated torque 0.12 Nm Customization as per application needs

B16 Sleeve Bearing Mini Motor Gearhead

B16 (Sleeve Bearing)

A combination of our B16 spur gearheads with our brush DC coreless motors provides a single, factory-integrated solution for demanding, high-efficiency applications. Due to its spur compound geartrain arrangement, it provides the output in the same axis as of the motor. The B16 gearhead's inherent design results in overall better efficiency and lower noise which are the requirements for wide ranging applications like medical pumps, security and access and luxury goods.

Product Highlights

  • For additional ratios, please download the specification pdf from the resources tab below
  • High-precision performance at a competitive price point
  • Reduction ratio of 5:1 to 2187:1
  • Better power to weight ratio
  • Sleeve and ball bearings options available
  • Compact design
  • Rated torque 0.12 Nm
  • Customization as per application needs
Supplier's Site Datasheet

Technical Specifications

  Portescap
Product Category Gearboxes and Gearheads
Product Number B16-0-141
Product Name B16 Sleeve Bearing Mini Motor Gearhead
Gearing Spur
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 141 (X : 1)
Rated Output Torque 2.65 In-lbs (3.06 kg-cm)
Maximum Input Speed 8000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

BA16 Ball Bearing Mini Motor Gearhead - BA16-2R-0-3280.5 - Portescap
Specs
Gearing Spur; Planetary
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 3280 (X : 1)
View Details
R22 Sleeve Bearing Mini Motor Gearhead - R22-0-376 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 376 (X : 1)
View Details
R22 Sleeve Bearing Mini Motor Gearhead - R22-0-132 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 132 (X : 1)
View Details
R16 Ball Bearing Mini Motor Gearhead - R16-2R-0-30.2 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 185 F (-30 to 85 C)
Gear Ratio 30.25 (X : 1)
View Details