Hach Chlorine Dioxide Analyzer 9187 sc

Description
Are you looking for real-time monitoring of chlorine dioxide to inform your process decisions? The 9187 sc Chlorine Dioxide (ClO2) Sensor is an online, single-channel industrial sensor that measures ClO2 in drinking water treatment plants, distribution networks, and other applications that require monitoring ClO2 at ppb and ppm levels. Do you need a reagent less solution for your online chlorine dioxide analysis? The all-inclusive 9187 sc chlorine dioxide system comes pre-assembled on a panel. Just mount the panel in the desired location, insert the sensors, and connect the controller to get started. The membrane system of the sensor means there are no reagents used for measurement. Maintenance is minimal and two years of typical maintenance items are included with the system.
Datasheet
Description
Are you looking for real-time monitoring of chlorine dioxide to inform your process decisions? The 9187 sc Chlorine Dioxide (ClO2) Sensor is an online, single-channel industrial sensor that measures ClO2 in drinking water treatment plants, distribution networks, and other applications that require monitoring ClO2 at ppb and ppm levels. Do you need a reagent less solution for your online chlorine dioxide analysis? The all-inclusive 9187 sc chlorine dioxide system comes pre-assembled on a panel. Just mount the panel in the desired location, insert the sensors, and connect the controller to get started. The membrane system of the sensor means there are no reagents used for measurement. Maintenance is minimal and two years of typical maintenance items are included with the system.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dusseldorf, Germany
Chlorine Dioxide Analyzer
9187 sc
Chlorine Dioxide Analyzer 9187 sc
Are you looking for real-time monitoring of chlorine dioxide to inform your process decisions? The 9187 sc Chlorine Dioxide (ClO2) Sensor is an online, single-channel industrial sensor that measures ClO2 in drinking water treatment plants, distribution networks, and other applications that require monitoring ClO2 at ppb and ppm levels. Do you need a reagent less solution for your online chlorine dioxide analysis? The all-inclusive 9187 sc chlorine dioxide system comes pre-assembled on a panel. Just mount the panel in the desired location, insert the sensors, and connect the controller to get started. The membrane system of the sensor means there are no reagents used for measurement. Maintenance is minimal and two years of typical maintenance items are included with the system.

Are you looking for real-time monitoring of chlorine dioxide to inform your process decisions? The 9187 sc Chlorine Dioxide (ClO2) Sensor is an online, single-channel industrial sensor that measures ClO2 in drinking water treatment plants, distribution networks, and other applications that require monitoring ClO2 at ppb and ppm levels. Do you need a reagent less solution for your online chlorine dioxide analysis? The all-inclusive 9187 sc chlorine dioxide system comes pre-assembled on a panel. Just mount the panel in the desired location, insert the sensors, and connect the controller to get started. The membrane system of the sensor means there are no reagents used for measurement. Maintenance is minimal and two years of typical maintenance items are included with the system.

Supplier's Site Datasheet

Technical Specifications

  Hach
Product Category Ion Selective Electrodes
Product Number 9187 sc
Product Name Chlorine Dioxide Analyzer
Electrode Type Chlorine Dioxide
Unlock Full Specs
to access all available technical data

Similar Products

Gold micro electrode 40 µm - AU.40 - Metrohm USA, Inc.
Specs
Maximum Diameter / Width 0.1969 inch (5 mm)
Maximum Length 2.03 inch (51.5 mm)
View Details
Fluoride Ion Selective Electrode (ISE) - Intellical™ ISEF121 - Hach
Specs
Electrode Type Fluoride
Configuration Combination
Mounting Options In-Line (Insertion)
View Details
REAL AMMONIUM SENSOR - AMM1000 - Real Tech, Inc.
Specs
Electrode Type Ammonium
ISE Concentration Range 0.1000 ppm
pH Range 4 to 10 pH
View Details
Swansensor Ammonium/Temp - A-87.840.100 - SWAN Analytical USA, INC.
Specs
Electrode Type Ammonium
Mounting Options Plug PG 13.5
Maximum Diameter / Width 0.4724 inch (12 mm)
View Details