OTT Hydromet Kipp & Zonen NR Lite2 Net Radiometer 0344920

Description
NR Lite2 is designed for routine measurement of net radiation which is the balance between incoming and outgoing radiation under outdoor conditions. The design of the NR Lite2 is unique. The double-sided detector has black conical absorbers with an anti-stick weather resistant protective coating. The NR Lite2 has a virtually maintenance free design. The output voltage is proportional to the net radiation. It can be directly connected to voltmeter or data logger with an mV input. Benefits Virtually maintenance free The design of the NR Lite2 is unique. The double-sided detector has black conical absorbers with an anti-stick weather resistant protective coating. In contrast to other sensor designs, NR Lite2 requires no fragile plastic domes. Easy to use The output voltage is directly proportional to the Net-radiation Easy mounting The built in bubble level and 80 cm rod makes it easy to mount and level the NR Lite2
Description
NR Lite2 is designed for routine measurement of net radiation which is the balance between incoming and outgoing radiation under outdoor conditions. The design of the NR Lite2 is unique. The double-sided detector has black conical absorbers with an anti-stick weather resistant protective coating. The NR Lite2 has a virtually maintenance free design. The output voltage is proportional to the net radiation. It can be directly connected to voltmeter or data logger with an mV input. Benefits Virtually maintenance free The design of the NR Lite2 is unique. The double-sided detector has black conical absorbers with an anti-stick weather resistant protective coating. In contrast to other sensor designs, NR Lite2 requires no fragile plastic domes. Easy to use The output voltage is directly proportional to the Net-radiation Easy mounting The built in bubble level and 80 cm rod makes it easy to mount and level the NR Lite2

Suppliers

Company
Product
Description
Supplier Links
Kipp & Zonen NR Lite2 Net Radiometer - 0344920 - OTT Hydromet
Loveland, CO, United States
Kipp & Zonen NR Lite2 Net Radiometer
0344920
Kipp & Zonen NR Lite2 Net Radiometer 0344920
NR Lite2 is designed for routine measurement of net radiation which is the balance between incoming and outgoing radiation under outdoor conditions. The design of the NR Lite2 is unique. The double-sided detector has black conical absorbers with an anti-stick weather resistant protective coating. The NR Lite2 has a virtually maintenance free design. The output voltage is proportional to the net radiation. It can be directly connected to voltmeter or data logger with an mV input. Benefits Virtually maintenance free The design of the NR Lite2 is unique. The double-sided detector has black conical absorbers with an anti-stick weather resistant protective coating. In contrast to other sensor designs, NR Lite2 requires no fragile plastic domes. Easy to use The output voltage is directly proportional to the Net-radiation Easy mounting The built in bubble level and 80 cm rod makes it easy to mount and level the NR Lite2

NR Lite2 is designed for routine measurement of net radiation which is the balance between incoming and outgoing radiation under outdoor conditions. The design of the NR Lite2 is unique. The double-sided detector has black conical absorbers with an anti-stick weather resistant protective coating. The NR Lite2 has a virtually maintenance free design. The output voltage is proportional to the net radiation. It can be directly connected to voltmeter or data logger with an mV input.

Benefits

Virtually maintenance free

The design of the NR Lite2 is unique. The double-sided detector has black conical absorbers with an anti-stick weather resistant protective coating. In contrast to other sensor designs, NR Lite2 requires no fragile plastic domes.


Easy to use

The output voltage is directly proportional to the Net-radiation


Easy mounting

The built in bubble level and 80 cm rod makes it easy to mount and level the NR Lite2

Supplier's Site

Technical Specifications

  OTT Hydromet
Product Category Weather Instruments
Product Number 0344920
Product Name Kipp & Zonen NR Lite2 Net Radiometer
Device Classification Sensor Only
Unlock Full Specs
to access all available technical data

Similar Products

 - 1367874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Senses Wind Speed; Senses Wind Direction; Measures Rain/Snow Fall; Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity
Features Battery Powered
Velocity Range Measured 125 mile/hr (202 km/hr)
View Details
Condition Monitoring Climate Meter - PCE-T 1200 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Classification Sensor System
Weather Component Sensed Measures Temperature
Instrument Display Options Digital Display
View Details
Amprobe SOLAR-100 Solar Power Meter -  - Amprobe Test Tools
Specs
Device Classification Sensor System
Weather Component Sensed Measures solar Radiation
Instrument Display Options Digital Display
View Details
Visible Global Radiometer - PMA2140 - Solar Light Company, Inc.
Solar Light Company, Inc.
Specs
Device Classification Sensor Only
Weather Component Sensed Measures solar Radiation
Output Options Frequency or Modulated Frequency Output
View Details