OTT Hydromet Lufft WS503 Smart Weather Sensor 8375.U11

Description
The WS503-UMB is a compact all-in-one weather sensor with measurement of temperature, relative humidity, air pressure, wind direction, wind speed and radiation (Class C, K&Z CMP3). It is part of the WS product family of professional intelligent measuring sensors with a digital interface and an integrated design with ventilated radiation protection for various environmental applications. One external temperature or rain sensor is connectable. Markets: Solar Monitoring Weather Monitoring Benefits All-in-one housing concept & easy installation All-in-one housing concept of a compact weather sensor combining several measurement parameters in one housing with only a single cable connection. Maintenance-free operation Maintenance free operation as there are no moving parts that can wear out. Flexible interfaces and telegrams SDI-12 and RS485 with supported protocols UMB-Binary, UMB-ASCII, Modbus-RTU, Modbus-ASCII, and XDR.
Description
The WS503-UMB is a compact all-in-one weather sensor with measurement of temperature, relative humidity, air pressure, wind direction, wind speed and radiation (Class C, K&Z CMP3). It is part of the WS product family of professional intelligent measuring sensors with a digital interface and an integrated design with ventilated radiation protection for various environmental applications. One external temperature or rain sensor is connectable. Markets: Solar Monitoring Weather Monitoring Benefits All-in-one housing concept & easy installation All-in-one housing concept of a compact weather sensor combining several measurement parameters in one housing with only a single cable connection. Maintenance-free operation Maintenance free operation as there are no moving parts that can wear out. Flexible interfaces and telegrams SDI-12 and RS485 with supported protocols UMB-Binary, UMB-ASCII, Modbus-RTU, Modbus-ASCII, and XDR.

Suppliers

Company
Product
Description
Supplier Links
Lufft WS503 Smart Weather Sensor - 8375.U11 - OTT Hydromet
Loveland, CO, United States
Lufft WS503 Smart Weather Sensor
8375.U11
Lufft WS503 Smart Weather Sensor 8375.U11
The WS503-UMB is a compact all-in-one weather sensor with measurement of temperature, relative humidity, air pressure, wind direction, wind speed and radiation (Class C, K&Z CMP3). It is part of the WS product family of professional intelligent measuring sensors with a digital interface and an integrated design with ventilated radiation protection for various environmental applications. One external temperature or rain sensor is connectable. Markets: Solar Monitoring Weather Monitoring Benefits All-in-one housing concept & easy installation All-in-one housing concept of a compact weather sensor combining several measurement parameters in one housing with only a single cable connection. Maintenance-free operation Maintenance free operation as there are no moving parts that can wear out. Flexible interfaces and telegrams SDI-12 and RS485 with supported protocols UMB-Binary, UMB-ASCII, Modbus-RTU, Modbus-ASCII, and XDR.

The WS503-UMB is a compact all-in-one weather sensor with measurement of temperature, relative humidity, air pressure, wind direction, wind speed and radiation (Class C, K&Z CMP3). It is part of the WS product family of professional intelligent measuring sensors with a digital interface and an integrated design with ventilated radiation protection for various environmental applications. One external temperature or rain sensor is connectable.

Markets:

  • Solar Monitoring
  • Weather Monitoring

Benefits

All-in-one housing concept & easy installation

All-in-one housing concept of a compact weather sensor combining several measurement parameters in one housing with only a single cable connection.


Maintenance-free operation

Maintenance free operation as there are no moving parts that can wear out.


Flexible interfaces and telegrams

SDI-12 and RS485 with supported protocols UMB-Binary, UMB-ASCII, Modbus-RTU, Modbus-ASCII, and XDR.

Supplier's Site

Technical Specifications

  OTT Hydromet
Product Category Weather Instruments
Product Number 8375.U11
Product Name Lufft WS503 Smart Weather Sensor
Device Classification Sensor Only
Unlock Full Specs
to access all available technical data

Similar Products

 - 8610699 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Senses Wind Speed; Measures Rain/Snow Fall; Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity
Velocity Range Measured 179 mile/hr (288 km/hr)
Measurement Increment 0.0100 inch (0.2540 mm)
View Details
Climate Meter - PCE-HT110 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Classification Sensor System
Weather Component Sensed Measures Temperature; Measures % Relative Humidity
Features Battery Powered
View Details
Specs
Device Classification Sensor Only
Weather Component Sensed Measures %Water or %Moisture Content
Humidity Range Measured 0.0 to 70 (%)
View Details
200WX WeatherStation® Instrument - 200WX - Airmar Technology Corporation
Airmar Technology Corporation
Specs
Device Classification Sensor System
Weather Component Sensed Senses Wind Speed; Senses Wind Direction; Measures Temperature; Measures Barometric Pressure
Output Options Frequency or Modulated Frequency Output
View Details