Portescap Motors - AC, DC 7011906784

Description
Brushed DC Motor Standard 10000 RPM 4W 9VDC
Request a Quote Datasheet
Description
Brushed DC Motor Standard 10000 RPM 4W 9VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 403-7011906784-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
403-7011906784-ND
Motors - AC, DC 403-7011906784-ND
Brushed DC Motor Standard 10000 RPM 4W 9VDC

Brushed DC Motor Standard 10000 RPM 4W 9VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 403-7011906784-ND
Product Name Motors - AC, DC
Commutation Brush
Standard DC Voltage 9V
DC Voltage Range 9.0 VDC
Output Power 0.0054 HP
Unlock Full Specs
to access all available technical data

Similar Products

Coreless motors - A22C-01 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Commutation Brush
DC Construction Coreless / Slotless
Standard DC Voltage 12V
View Details
DC-Micromotors Series 1331 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 12.0 VDC
Torque Constant 1.63 in-oz/amp (11.5 mN-m/amp)
Rotor Inertia 9.49E-6 oz-in-sec² (6.70E-5 kg-cm²)
View Details
Brushless Motor - YHD-BL5520 - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
Commutation Brushless
DC Construction Coreless / Slotless
Standard DC Voltage 12V
View Details
PMDC Right Angle Gearmotor - MobilePower™ MPS32 - ElectroCraft
Specs
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Torque Constant 8.96 in-oz/amp (63.3 mN-m/amp)
View Details