ElectroCraft's MPS32 geared motor is part of our extensive range of purpose designed, fully customizable mobility motors.
This two pole motor has excellent performance and efficiency and is coupled with a high-efficiency single-stage gearbox, to deliver power smoothly, reliably and quietly. With high starting torque for curb-climbing and rough terrain use, the MPS32 is the ideal choice for a wide variety of mobility applications.
Features:
| ElectroCraft | |
|---|---|
| Product Category | Gearmotors |
| Product Number | MobilePower MPS32 |
| Product Name | PMDC Right Angle Gearmotor |
| Motor Type | DC Motor |
| Standard DC Voltage | 24V |
| DC Voltage Range | 24.0 VDC |
| Torque Constant | 8.96 in-oz/amp (63.3 mN-m/amp) |
| Output Power | 1.41 HP |