Portescap Motors - AC, DC 7011905117

Description
Brushed DC Motor Standard 10000 RPM 4.6W 24VDC
Request a Quote Datasheet
Description
Brushed DC Motor Standard 10000 RPM 4.6W 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 403-7011905117-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
403-7011905117-ND
Motors - AC, DC 403-7011905117-ND
Brushed DC Motor Standard 10000 RPM 4.6W 24VDC

Brushed DC Motor Standard 10000 RPM 4.6W 24VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 403-7011905117-ND
Product Name Motors - AC, DC
Commutation Brush
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Output Power 0.0062 HP
Unlock Full Specs
to access all available technical data

Similar Products

PMDC Right Angle Gearmotor - MobilePower™ MPP26 - ElectroCraft
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 48V
View Details
Brushed DC Geared Motor -  - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brush
Standard DC Voltage 24V
Output Power 0.1179 to 0.3069 HP
View Details
DC-Micromotors Series 1516 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 6.0 VDC
Torque Constant 0.5834 in-oz/amp (4.12 mN-m/amp)
Rotor Inertia 5.66E-6 oz-in-sec² (4.00E-5 kg-cm²)
View Details
109 To 1 Gear Ratio, Reversible 12V D.C. Gearmotor with Plastic Housing & Steel Shaft - A 3Z16-0160C - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Continuous Current 0.0025 amps
View Details