Portescap Motors - AC, DC 7011905106

Description
Brushed DC Motor Standard 10000 RPM 1.3W 12VDC
Request a Quote Datasheet
Description
Brushed DC Motor Standard 10000 RPM 1.3W 12VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 403-7011905106-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
403-7011905106-ND
Motors - AC, DC 403-7011905106-ND
Brushed DC Motor Standard 10000 RPM 1.3W 12VDC

Brushed DC Motor Standard 10000 RPM 1.3W 12VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 403-7011905106-ND
Product Name Motors - AC, DC
Commutation Brush
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Output Power 0.0017 HP
Unlock Full Specs
to access all available technical data

Similar Products

DC-Micromotors Series 1024 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 12.0 VDC
Torque Constant 1.25 in-oz/amp (8.86 mN-m/amp)
Rotor Inertia 1.56E-6 oz-in-sec² (1.10E-5 kg-cm²)
View Details
DC Micro Motor - BD55PG9 - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Units Metric
Shaft Orientation In-line
Motor Shape Cylindrical Body
View Details
Rotor Manufacturing for Custom Motors -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
DC Construction Permanent Magnet
View Details
 - PT.1727 DC motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Commutation Brush
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details