The 20M020D2B is a 20 mm diameter can stack stepper motor designed for precise open-loop positioning, with a bipolar winding configuration. It operates at 12 VDC with a rated current of 0.10 A per phase, a resistance of 115.2 Ω per phase, and an inductance of 52.8 mH per phase. It delivers a minimum holding torque of 11.0 mNm (1.56 oz-in) and has a step angle of 18.0 degrees, resulting in 20 steps per revolution. The motor has a rotor inertia of 0.41 gcm², a detent torque of 3.53 mNm, and operates within an ambient temperature range of -20 to +70 °C. It uses a sintered bronze sleeve bearing and has a weight of 23.5 g. The leadwires are AWG 28, UL 1429 rated. This part is RoHS compliant.
20M020D Can Stack Stepper Mini Motor
20M020D
The 20M020D provides up to 1.55 oz-in (10.95 mNm) of holding torque in a 20 mm frame size. The neodymium magnets provide high power density for applications that need moderate torque in a small package. It is available in 5 or 12 volt windings, and in unipolar or bipolar designs.
Product Highlights
Applications
Portescap 20M020D2B Stepper Motor
| Portescap | RS Components, Ltd. | |
|---|---|---|
| Product Category | Stepper Motors (rotary) | Stepper Motors (rotary) |
| Product Number | 20M020D2B | 8929299 |
| Product Name | 20M020D Can Stack Stepper Mini Motor | Stepper Motors |
| Standard DC Voltage | 12V | |
| DC Voltage Range | 12.0 VDC | |
| Current per Phase | 0.1000 amps | |
| Holding Torque | 2 In-oz (1 N-cm) | 2 In-oz (1 N-cm) |
| Step Angle | 18.00 degrees | 18.00 degrees |