Portescap 57STLN45 - Non-Captive Linear Hybrid Stepper Motor 57STLN45D30Y0150X

Description
57STLN45 - Non-Captive Linear Hybrid Stepper Motor 57STLN45 The 57STLN45 is a 2-phases linear hybrid stepper motor. The non-captive version is ideal for applications requiring precise linear movement, customizable travel distances, and the flexibility to adjust the actuator's function based on the fixed element, be it the motor or the leadscrew. It provides high-performance, precision, and customization, making it an excellent choice for applications ranging from automation to robotics, where specific movement patterns and distances are critical. Product Highlights Linear Stepper actuator (Nema 23) Non-Captive version (rotating shaft) Up to 3 micron/step Holding linear force 900N Bipolar (4 lead wires) Applications Electric Grippers Instrumentation Lab Automation Positioning Robotic Applications Valve Actuation XYZ Axes
Request a Quote
Description
57STLN45 - Non-Captive Linear Hybrid Stepper Motor 57STLN45 The 57STLN45 is a 2-phases linear hybrid stepper motor. The non-captive version is ideal for applications requiring precise linear movement, customizable travel distances, and the flexibility to adjust the actuator's function based on the fixed element, be it the motor or the leadscrew. It provides high-performance, precision, and customization, making it an excellent choice for applications ranging from automation to robotics, where specific movement patterns and distances are critical. Product Highlights Linear Stepper actuator (Nema 23) Non-Captive version (rotating shaft) Up to 3 micron/step Holding linear force 900N Bipolar (4 lead wires) Applications Electric Grippers Instrumentation Lab Automation Positioning Robotic Applications Valve Actuation XYZ Axes
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 57STLN45D30 is a 57 mm non-captive linear hybrid stepper motor with a 1.8° step angle and 200 steps per revolution, designed for precise linear motion applications. It has a ball bearing system, 4 AWG22 leadwires, and operates at a rated current of 3 A per phase (2-phase on) with 0.95 Ω resistance and 3 mH inductance per phase. It delivers a maximum holding force of 900 N at rated current and a minimum holding force of 6.0 N (unenergized) for the Y0 stroke variant. The motor supports a typical stroke length of 90 mm, with linear travel accuracy of ±1 step and an ambient temperature range of -20 to +50 °C. The maximum coil temperature is 130 °C (Class B), with 100 Mohms insulation resistance and 500 VAC dielectric strength. Weight is 511 g.

Datasheet Summary
Powered by GS/AI

The 57STLN45D30 is a 57 mm non-captive linear hybrid stepper motor with a 1.8° step angle and 200 steps per revolution, designed for precise linear motion applications. It has a ball bearing system, 4 AWG22 leadwires, and operates at a rated current of 3 A per phase (2-phase on) with 0.95 Ω resistance and 3 mH inductance per phase. It delivers a maximum holding force of 900 N at rated current and a minimum holding force of 6.0 N (unenergized) for the Y0 stroke variant. The motor supports a typical stroke length of 90 mm, with linear travel accuracy of ±1 step and an ambient temperature range of -20 to +50 °C. The maximum coil temperature is 130 °C (Class B), with 100 Mohms insulation resistance and 500 VAC dielectric strength. Weight is 511 g.

Suppliers

Company
Product
Description
Supplier Links
West Chester, PA, United States
57STLN45 - Non-Captive Linear Hybrid Stepper Motor
57STLN45D30Y0150X
57STLN45 - Non-Captive Linear Hybrid Stepper Motor 57STLN45D30Y0150X
57STLN45 - Non-Captive Linear Hybrid Stepper Motor 57STLN45 The 57STLN45 is a 2-phases linear hybrid stepper motor. The non-captive version is ideal for applications requiring precise linear movement, customizable travel distances, and the flexibility to adjust the actuator's function based on the fixed element, be it the motor or the leadscrew. It provides high-performance, precision, and customization, making it an excellent choice for applications ranging from automation to robotics, where specific movement patterns and distances are critical. Product Highlights Linear Stepper actuator (Nema 23) Non-Captive version (rotating shaft) Up to 3 micron/step Holding linear force 900N Bipolar (4 lead wires) Applications Electric Grippers Instrumentation Lab Automation Positioning Robotic Applications Valve Actuation XYZ Axes

57STLN45 - Non-Captive Linear Hybrid Stepper Motor

57STLN45

The 57STLN45 is a 2-phases linear hybrid stepper motor. The non-captive version is ideal for applications requiring precise linear movement, customizable travel distances, and the flexibility to adjust the actuator's function based on the fixed element, be it the motor or the leadscrew. It provides high-performance, precision, and customization, making it an excellent choice for applications ranging from automation to robotics, where specific movement patterns and distances are critical.

Product Highlights

  • Linear Stepper actuator (Nema 23)
  • Non-Captive version (rotating shaft)
  • Up to 3 micron/step
  • Holding linear force 900N
  • Bipolar (4 lead wires)

Applications

  • Electric Grippers
  • Instrumentation
  • Lab Automation
  • Positioning
  • Robotic Applications
  • Valve Actuation
  • XYZ Axes
Supplier's Site Datasheet

Technical Specifications

  Portescap
Product Category Stepper Motors (rotary)
Product Number 57STLN45D30Y0150X
Product Name 57STLN45 - Non-Captive Linear Hybrid Stepper Motor
Step Angle 1.80 degrees
Unlock Full Specs
to access all available technical data

Similar Products

26M024B Can Stack Stepper Mini Motor - 26M024B2B - Portescap
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Current per Phase 0.1100 amps
View Details
26M048B Can Stack Stepper Mini Motor - 26M048B2U - Portescap
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Current per Phase 0.1100 amps
View Details
2 suppliers
Specs
Holding Torque 78 In-oz (55 N-cm)
Step Angle 1.80 degrees
Rotor Inertia 0.0012 oz-in-sec² (0.0085 kg-cm²)
View Details
Stepper Motors - 403-1029-ND - DigiKey
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Holding Torque 9 In-oz (7 N-cm)
View Details