Portescap 57STH56 High Precision Hybrid Stepper Motor 57STH56M10X01

Description
57STH56 High Precision Hybrid Stepper Motor 57STH56M The 57STH56-High Precision is a 2 phases 0.9° hybrid stepper motor. This high resolution stepper motor has half the step angle of standard stepper motors. The high precision type increases motor resolution from 200 steps/revolution to 400 steps/revolution. Smaller step angles can be achieved by half-step driving or microstep driving. If the pulse speed is within resonance region, vibration may increase. The stopping accuracy improves as the torque increases while minimizing the negative effect of the frictional load. Resonance regions can be avoided by switching to a 0.9° high-resolution type stepper motor. Product Highlights Stepper motor (Nema 23) Bipolar (4 lead wires) Step angle 0.9° (400 pulse/rev) Holding torque >1Nm Applications Factory Automation Equipment Lab Automation Pharmaceutical Dispensing Surveillance Systems Textile Yarn Guide Valve Actuation XYZ Axes
Request a Quote
Description
57STH56 High Precision Hybrid Stepper Motor 57STH56M The 57STH56-High Precision is a 2 phases 0.9° hybrid stepper motor. This high resolution stepper motor has half the step angle of standard stepper motors. The high precision type increases motor resolution from 200 steps/revolution to 400 steps/revolution. Smaller step angles can be achieved by half-step driving or microstep driving. If the pulse speed is within resonance region, vibration may increase. The stopping accuracy improves as the torque increases while minimizing the negative effect of the frictional load. Resonance regions can be avoided by switching to a 0.9° high-resolution type stepper motor. Product Highlights Stepper motor (Nema 23) Bipolar (4 lead wires) Step angle 0.9° (400 pulse/rev) Holding torque >1Nm Applications Factory Automation Equipment Lab Automation Pharmaceutical Dispensing Surveillance Systems Textile Yarn Guide Valve Actuation XYZ Axes
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 57STH56M10X01 is a high-precision hybrid stepper motor with a 0.9° step angle and 1 Nm holding torque, designed for applications requiring fine motion control. It features a 57 mm frame, ball bearings, and a 400-step-per-revolution resolution. Electrical specifications include a phase resistance of 5.5 ohms, phase inductance of 30 mH, and a rated current of 1.00 A per phase with two phases on. The motor operates within a -20°C to +50°C ambient range and withstands a maximum coil temperature of 130°C (Class B). It supports a maximum radial force of 75 N at 20 mm from the flange and a maximum axial force of 15 N. Weight is 700 g, with AWG22 UL1007 leads. Insulation resistance is 100 Mohms at 500 VDC, and dielectric strength is 500 VDC for one minute.

Datasheet Summary
Powered by GS/AI

The 57STH56M10X01 is a high-precision hybrid stepper motor with a 0.9° step angle and 1 Nm holding torque, designed for applications requiring fine motion control. It features a 57 mm frame, ball bearings, and a 400-step-per-revolution resolution. Electrical specifications include a phase resistance of 5.5 ohms, phase inductance of 30 mH, and a rated current of 1.00 A per phase with two phases on. The motor operates within a -20°C to +50°C ambient range and withstands a maximum coil temperature of 130°C (Class B). It supports a maximum radial force of 75 N at 20 mm from the flange and a maximum axial force of 15 N. Weight is 700 g, with AWG22 UL1007 leads. Insulation resistance is 100 Mohms at 500 VDC, and dielectric strength is 500 VDC for one minute.

Suppliers

Company
Product
Description
Supplier Links
West Chester, PA, United States
57STH56 High Precision Hybrid Stepper Motor
57STH56M10X01
57STH56 High Precision Hybrid Stepper Motor 57STH56M10X01
57STH56 High Precision Hybrid Stepper Motor 57STH56M The 57STH56-High Precision is a 2 phases 0.9° hybrid stepper motor. This high resolution stepper motor has half the step angle of standard stepper motors. The high precision type increases motor resolution from 200 steps/revolution to 400 steps/revolution. Smaller step angles can be achieved by half-step driving or microstep driving. If the pulse speed is within resonance region, vibration may increase. The stopping accuracy improves as the torque increases while minimizing the negative effect of the frictional load. Resonance regions can be avoided by switching to a 0.9° high-resolution type stepper motor. Product Highlights Stepper motor (Nema 23) Bipolar (4 lead wires) Step angle 0.9° (400 pulse/rev) Holding torque >1Nm Applications Factory Automation Equipment Lab Automation Pharmaceutical Dispensing Surveillance Systems Textile Yarn Guide Valve Actuation XYZ Axes

57STH56 High Precision Hybrid Stepper Motor

57STH56M

The 57STH56-High Precision is a 2 phases 0.9° hybrid stepper motor. This high resolution stepper motor has half the step angle of standard stepper motors. The high precision type increases motor resolution from 200 steps/revolution to 400 steps/revolution. Smaller step angles can be achieved by half-step driving or microstep driving. If the pulse speed is within resonance region, vibration may increase. The stopping accuracy improves as the torque increases while minimizing the negative effect of the frictional load. Resonance regions can be avoided by switching to a 0.9° high-resolution type stepper motor.

Product Highlights

  • Stepper motor (Nema 23)
  • Bipolar (4 lead wires)
  • Step angle 0.9° (400 pulse/rev)
  • Holding torque >1Nm

Applications

  • Factory Automation Equipment
  • Lab Automation
  • Pharmaceutical Dispensing
  • Surveillance Systems
  • Textile Yarn Guide
  • Valve Actuation
  • XYZ Axes
Supplier's Site Datasheet

Technical Specifications

  Portescap
Product Category Stepper Motors (rotary)
Product Number 57STH56M10X01
Product Name 57STH56 High Precision Hybrid Stepper Motor
Holding Torque 142 In-oz (100 N-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Holding Torque 170 In-oz (120 N-cm)
Step Angle 0.90 degrees
Rotor Inertia 0.0048 oz-in-sec² (0.0340 kg-cm²)
View Details
26M048B Can Stack Stepper Mini Motor - 26M048B2B - Portescap
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Current per Phase 0.1100 amps
View Details
2 suppliers
Specs
Holding Torque 241 In-oz (170 N-cm)
Step Angle 1.80 degrees
Rotor Inertia 0.0057 oz-in-sec² (0.0400 kg-cm²)
View Details
Specs
Holding Torque 1699 In-oz (1200 N-cm)
Step Angle 1.80 degrees
Rotor Inertia 0.0637 oz-in-sec² (0.4500 kg-cm²)
View Details