Portescap 57STLB45 - Ball screw Linear Hybrid Stepper Motor 57STLB45D3010150X

Description
57STLB45 - Ball screw Linear Hybrid Stepper Motor 57STLB45 The 57STLB45 is a 2 phases linear actuator which combines the technologies of hybrid stepper motors with integrated ball screws and nuts for compact and efficient solutions. The ball screw assemblies function with a nut that contains a ball that rolls between their matching helical grooves. Ball screws can apply or withstand high thrust loads with minimum internal friction (>90% efficiency). Ball Screw Linear Actuators are suitable for higher Duty Cycle and Faster thrust loads. Product Highlights Linear Stepper actuator (Nema 23) Ball screw version (Nut provided) up to 10 micron/step Holding linear force 900N Bipolar (4 lead wires) Applications Clinical Diagnostics Electronic Assembly Factory Automation Equipment Instrumentation Lab Automation Positioning Sample Prep Workstation XYZ Axes
Request a Quote
Description
57STLB45 - Ball screw Linear Hybrid Stepper Motor 57STLB45 The 57STLB45 is a 2 phases linear actuator which combines the technologies of hybrid stepper motors with integrated ball screws and nuts for compact and efficient solutions. The ball screw assemblies function with a nut that contains a ball that rolls between their matching helical grooves. Ball screws can apply or withstand high thrust loads with minimum internal friction (>90% efficiency). Ball Screw Linear Actuators are suitable for higher Duty Cycle and Faster thrust loads. Product Highlights Linear Stepper actuator (Nema 23) Ball screw version (Nut provided) up to 10 micron/step Holding linear force 900N Bipolar (4 lead wires) Applications Clinical Diagnostics Electronic Assembly Factory Automation Equipment Instrumentation Lab Automation Positioning Sample Prep Workstation XYZ Axes
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 57STLB45D30 is a 57 mm diameter hybrid stepper motor with an integrated ball screw, designed for linear motion applications. It has a 1.8° step angle, 200 steps per revolution, and a 105 mm stroke length. The motor delivers a holding force of 900 N at rated current with a linear travel accuracy of ±1 step. Electrical characteristics include a phase resistance of 0.95 Ω, phase inductance of 3 mH, and a rated current of 3 A per phase (2-phase ON). It operates within an ambient temperature range of -20 to +50 °C and features a maximum coil temperature of 130 °C (Class B insulation). The motor uses ball bearings, has four AWG22 leadwires, weighs 511 g, and meets a dielectric withstanding voltage of 500 VAC for one minute.

Datasheet Summary
Powered by GS/AI

The 57STLB45D30 is a 57 mm diameter hybrid stepper motor with an integrated ball screw, designed for linear motion applications. It has a 1.8° step angle, 200 steps per revolution, and a 105 mm stroke length. The motor delivers a holding force of 900 N at rated current with a linear travel accuracy of ±1 step. Electrical characteristics include a phase resistance of 0.95 Ω, phase inductance of 3 mH, and a rated current of 3 A per phase (2-phase ON). It operates within an ambient temperature range of -20 to +50 °C and features a maximum coil temperature of 130 °C (Class B insulation). The motor uses ball bearings, has four AWG22 leadwires, weighs 511 g, and meets a dielectric withstanding voltage of 500 VAC for one minute.

Suppliers

Company
Product
Description
Supplier Links
West Chester, PA, United States
57STLB45 - Ball screw Linear Hybrid Stepper Motor
57STLB45D3010150X
57STLB45 - Ball screw Linear Hybrid Stepper Motor 57STLB45D3010150X
57STLB45 - Ball screw Linear Hybrid Stepper Motor 57STLB45 The 57STLB45 is a 2 phases linear actuator which combines the technologies of hybrid stepper motors with integrated ball screws and nuts for compact and efficient solutions. The ball screw assemblies function with a nut that contains a ball that rolls between their matching helical grooves. Ball screws can apply or withstand high thrust loads with minimum internal friction (>90% efficiency). Ball Screw Linear Actuators are suitable for higher Duty Cycle and Faster thrust loads. Product Highlights Linear Stepper actuator (Nema 23) Ball screw version (Nut provided) up to 10 micron/step Holding linear force 900N Bipolar (4 lead wires) Applications Clinical Diagnostics Electronic Assembly Factory Automation Equipment Instrumentation Lab Automation Positioning Sample Prep Workstation XYZ Axes

57STLB45 - Ball screw Linear Hybrid Stepper Motor

57STLB45

The 57STLB45 is a 2 phases linear actuator which combines the technologies of hybrid stepper motors with integrated ball screws and nuts for compact and efficient solutions. The ball screw assemblies function with a nut that contains a ball that rolls between their matching helical grooves. Ball screws can apply or withstand high thrust loads with minimum internal friction (>90% efficiency). Ball Screw Linear Actuators are suitable for higher Duty Cycle and Faster thrust loads.

Product Highlights

  • Linear Stepper actuator (Nema 23)
  • Ball screw version (Nut provided)
  • up to 10 micron/step
  • Holding linear force 900N
  • Bipolar (4 lead wires)

Applications

  • Clinical Diagnostics
  • Electronic Assembly
  • Factory Automation Equipment
  • Instrumentation
  • Lab Automation
  • Positioning
  • Sample Prep Workstation
  • XYZ Axes
Supplier's Site Datasheet

Technical Specifications

  Portescap
Product Category Stepper Motors (rotary)
Product Number 57STLB45D3010150X
Product Name 57STLB45 - Ball screw Linear Hybrid Stepper Motor
Step Angle 1.80 degrees
Unlock Full Specs
to access all available technical data

Similar Products

Stepper Motors - 8929164 - RS Components, Ltd.
Specs
Holding Torque 8 In-oz (6 N-cm)
Step Angle 3.60 degrees
Units Metric
View Details
20M020D Can Stack Stepper Mini Motor - 20M020D2B - Portescap
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Current per Phase 0.1000 amps
View Details
2 suppliers
Specs
Step Angle 1.80 degrees
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
Specs
Holding Torque 28 In-oz (20 N-cm)
Step Angle 1.80 degrees
Rotor Inertia 2.83E-4 oz-in-sec² (0.0020 kg-cm²)
View Details