Portescap 60STH100 Standard Hybrid Stepper Motor 60STH100D50X01

Description
60STH100 Standard Hybrid Stepper Motor 60STH100D The 60STH100 is a 2 phases 1.8° (200 steps/rev) hybrid stepper motor. With it's extra 3mm width, this motor bring the additional power required when a device with standard Nema 23 needs extra power or is limited in length. Product Highlights Mini Stepper motor (Nema 24) Bipolar (4 lead wires) Step angle 1.8° (200 pulse/rev) Holding torque >3.4Nm Applications Factory Automation Equipment Lab Automation Pharmaceutical Dispensing Surveillance Systems Textile Yarn Guide Valve Actuation XYZ Axes
Request a Quote
Description
60STH100 Standard Hybrid Stepper Motor 60STH100D The 60STH100 is a 2 phases 1.8° (200 steps/rev) hybrid stepper motor. With it's extra 3mm width, this motor bring the additional power required when a device with standard Nema 23 needs extra power or is limited in length. Product Highlights Mini Stepper motor (Nema 24) Bipolar (4 lead wires) Step angle 1.8° (200 pulse/rev) Holding torque >3.4Nm Applications Factory Automation Equipment Lab Automation Pharmaceutical Dispensing Surveillance Systems Textile Yarn Guide Valve Actuation XYZ Axes
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 60STH100D50X01 is a 60 mm hybrid stepper motor with a 1.8° step angle and a minimum holding torque of 3.4 Nm. It has a resistance of 0.4 Ohms per phase, an inductance of 1.7 mH per phase, and a rated current of 5.00 A per phase in two-phase excitation. The motor uses ball bearings, has a rotor inertia of 1200 g·cm², and operates within an ambient temperature range of -20 to +50 °C with a maximum coil temperature of 130 °C. The axial force rating is 15 N and the radial force rating is 75 N at 20 mm from the flange. It weighs 1650 g and uses AWG22 UL1007 leadwires. The motor meets a dielectric withstanding voltage of 500 VAC for one minute and has an insulation resistance of 100 Mohms at 500 VDC.

Datasheet Summary
Powered by GS/AI

The 60STH100D50X01 is a 60 mm hybrid stepper motor with a 1.8° step angle and a minimum holding torque of 3.4 Nm. It has a resistance of 0.4 Ohms per phase, an inductance of 1.7 mH per phase, and a rated current of 5.00 A per phase in two-phase excitation. The motor uses ball bearings, has a rotor inertia of 1200 g·cm², and operates within an ambient temperature range of -20 to +50 °C with a maximum coil temperature of 130 °C. The axial force rating is 15 N and the radial force rating is 75 N at 20 mm from the flange. It weighs 1650 g and uses AWG22 UL1007 leadwires. The motor meets a dielectric withstanding voltage of 500 VAC for one minute and has an insulation resistance of 100 Mohms at 500 VDC.

Suppliers

Company
Product
Description
Supplier Links
West Chester, PA, United States
60STH100 Standard Hybrid Stepper Motor
60STH100D50X01
60STH100 Standard Hybrid Stepper Motor 60STH100D50X01
60STH100 Standard Hybrid Stepper Motor 60STH100D The 60STH100 is a 2 phases 1.8° (200 steps/rev) hybrid stepper motor. With it's extra 3mm width, this motor bring the additional power required when a device with standard Nema 23 needs extra power or is limited in length. Product Highlights Mini Stepper motor (Nema 24) Bipolar (4 lead wires) Step angle 1.8° (200 pulse/rev) Holding torque >3.4Nm Applications Factory Automation Equipment Lab Automation Pharmaceutical Dispensing Surveillance Systems Textile Yarn Guide Valve Actuation XYZ Axes

60STH100 Standard Hybrid Stepper Motor

60STH100D

The 60STH100 is a 2 phases 1.8° (200 steps/rev) hybrid stepper motor. With it's extra 3mm width, this motor bring the additional power required when a device with standard Nema 23 needs extra power or is limited in length.

Product Highlights

  • Mini Stepper motor (Nema 24)
  • Bipolar (4 lead wires)
  • Step angle 1.8° (200 pulse/rev)
  • Holding torque >3.4Nm

Applications

  • Factory Automation Equipment
  • Lab Automation
  • Pharmaceutical Dispensing
  • Surveillance Systems
  • Textile Yarn Guide
  • Valve Actuation
  • XYZ Axes
Supplier's Site Datasheet

Technical Specifications

  Portescap
Product Category Stepper Motors (rotary)
Product Number 60STH100D50X01
Product Name 60STH100 Standard Hybrid Stepper Motor
Holding Torque 481 In-oz (340 N-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Step Angle 1.80 degrees
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
Stepper Motors - 403-1039-ND - DigiKey
Specs
DC Voltage Range 6.8 VDC
Holding Torque 180 In-oz (127 N-cm)
Step Angle 1.80 degrees
View Details
Specs
Holding Torque 0 In-oz (0 N-cm)
Step Angle 9.00 degrees
Continuous Torque 0.0 In-lbs (0.0153 kg-cm)
View Details
Specs
Step Angle 1.80 degrees
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details