Portescap Stepper Motors 55M048D2U

Description
Unipolar Stepper Motor Permanent Magnet Frame Size 48 Step 400mA 12VDC
Request a Quote Datasheet
Description
Unipolar Stepper Motor Permanent Magnet Frame Size 48 Step 400mA 12VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepper Motors - 403-1017-ND - DigiKey
Thief River Falls, MN, United States
Stepper Motors
403-1017-ND
Stepper Motors 403-1017-ND
Unipolar Stepper Motor Permanent Magnet Frame Size 48 Step 400mA 12VDC

Unipolar Stepper Motor Permanent Magnet Frame Size 48 Step 400mA 12VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Stepper Motors (rotary)
Product Number 403-1017-ND
Product Name Stepper Motors
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Holding Torque 23 In-oz (16 N-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Stepper Motors Series AM2224 Two phase, 24 steps per revolution -  - FAULHABER MICROMO
Specs
Current per Phase 1 amps
Holding Torque 5 In-oz (4 N-cm)
Step Angle 15.00 degrees
View Details
 - PST.35HB3004-001 Stepper motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Step Angle 1.80 degrees
Continuous Current 0.4000 amps
Rotor Inertia 5.81E-4 oz-in-sec² (0.0041 kg-cm²)
View Details
Micro Stepper Motor - 1011P0209 - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Stepper Construction Permanent Magnet
DC Voltage Range 5.0 VDC
Step Angle 18.00 degrees
View Details
Stepper Motor - 86HSD Series (1.8 degree) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Stepper Construction Hybrid
DC Voltage Range 6.0 VDC
Number of Leads 4 to 8 #
View Details