Portescap 42STH40 High Precision Hybrid Stepper Motor 42STH40M10X01

Description
42STH40 High Precision Hybrid Stepper Motor 42STH40M The 42STH40-High Precision is a 2 phases 0.9° hybrid stepper motor. This high resolution stepper motor has half the step angle of standard stepper motors. The high precision type increases motor resolution from 200 steps/revolution to 400 steps/revolution. Smaller step angles can be achieved by half-step driving or microstep driving. If the pulse speed is within resonance region, vibration may increase. The stopping accuracy improves as the torque increases while minimizing the negative effect of the frictional load. Resonance regions can be avoided by switching to a 0.9° high-resolution type stepper motor. Product Highlights Stepper motor (Nema 17) Bipolar (4 lead wires) Step angle 0.9° (400 pulse/rev) Holding torque 410mNm Applications Factory Automation Equipment Lab Automation Pharmaceutical Dispensing Surveillance Systems Textile Yarn Guide Valve Actuation XYZ Axes
Request a Quote
Description
42STH40 High Precision Hybrid Stepper Motor 42STH40M The 42STH40-High Precision is a 2 phases 0.9° hybrid stepper motor. This high resolution stepper motor has half the step angle of standard stepper motors. The high precision type increases motor resolution from 200 steps/revolution to 400 steps/revolution. Smaller step angles can be achieved by half-step driving or microstep driving. If the pulse speed is within resonance region, vibration may increase. The stopping accuracy improves as the torque increases while minimizing the negative effect of the frictional load. Resonance regions can be avoided by switching to a 0.9° high-resolution type stepper motor. Product Highlights Stepper motor (Nema 17) Bipolar (4 lead wires) Step angle 0.9° (400 pulse/rev) Holding torque 410mNm Applications Factory Automation Equipment Lab Automation Pharmaceutical Dispensing Surveillance Systems Textile Yarn Guide Valve Actuation XYZ Axes
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 42STH40M10X01 is a 42 mm hybrid stepper motor with a 0.9° step angle and 400 steps per revolution, designed for high-precision positioning. It features a ball bearing, a rated current of 1.00 A per phase (2-phase ON), and a minimum holding torque of 400 mNm. The motor has a rotor inertia of 58 g·cm², a maximum coil temperature of 130 °C (Class B), and a weight of 300 g. It supports a maximum radial force of 28 N at 20 mm from the flange and a maximum axial force of 10 N. The insulation resistance is 100 Mohms at 500 VDC, and it withstands 500 VDC for one minute. Operating temperature ranges from -20 °C to +50 °C. Leadwires are AWG24 UL1007.

Datasheet Summary
Powered by GS/AI

The 42STH40M10X01 is a 42 mm hybrid stepper motor with a 0.9° step angle and 400 steps per revolution, designed for high-precision positioning. It features a ball bearing, a rated current of 1.00 A per phase (2-phase ON), and a minimum holding torque of 400 mNm. The motor has a rotor inertia of 58 g·cm², a maximum coil temperature of 130 °C (Class B), and a weight of 300 g. It supports a maximum radial force of 28 N at 20 mm from the flange and a maximum axial force of 10 N. The insulation resistance is 100 Mohms at 500 VDC, and it withstands 500 VDC for one minute. Operating temperature ranges from -20 °C to +50 °C. Leadwires are AWG24 UL1007.

Suppliers

Company
Product
Description
Supplier Links
West Chester, PA, United States
42STH40 High Precision Hybrid Stepper Motor
42STH40M10X01
42STH40 High Precision Hybrid Stepper Motor 42STH40M10X01
42STH40 High Precision Hybrid Stepper Motor 42STH40M The 42STH40-High Precision is a 2 phases 0.9° hybrid stepper motor. This high resolution stepper motor has half the step angle of standard stepper motors. The high precision type increases motor resolution from 200 steps/revolution to 400 steps/revolution. Smaller step angles can be achieved by half-step driving or microstep driving. If the pulse speed is within resonance region, vibration may increase. The stopping accuracy improves as the torque increases while minimizing the negative effect of the frictional load. Resonance regions can be avoided by switching to a 0.9° high-resolution type stepper motor. Product Highlights Stepper motor (Nema 17) Bipolar (4 lead wires) Step angle 0.9° (400 pulse/rev) Holding torque 410mNm Applications Factory Automation Equipment Lab Automation Pharmaceutical Dispensing Surveillance Systems Textile Yarn Guide Valve Actuation XYZ Axes

42STH40 High Precision Hybrid Stepper Motor

42STH40M

The 42STH40-High Precision is a 2 phases 0.9° hybrid stepper motor. This high resolution stepper motor has half the step angle of standard stepper motors. The high precision type increases motor resolution from 200 steps/revolution to 400 steps/revolution. Smaller step angles can be achieved by half-step driving or microstep driving. If the pulse speed is within resonance region, vibration may increase. The stopping accuracy improves as the torque increases while minimizing the negative effect of the frictional load. Resonance regions can be avoided by switching to a 0.9° high-resolution type stepper motor.

Product Highlights

  • Stepper motor (Nema 17)
  • Bipolar (4 lead wires)
  • Step angle 0.9° (400 pulse/rev)
  • Holding torque 410mNm

Applications

  • Factory Automation Equipment
  • Lab Automation
  • Pharmaceutical Dispensing
  • Surveillance Systems
  • Textile Yarn Guide
  • Valve Actuation
  • XYZ Axes
Supplier's Site Datasheet

Technical Specifications

  Portescap
Product Category Stepper Motors (rotary)
Product Number 42STH40M10X01
Product Name 42STH40 High Precision Hybrid Stepper Motor
Holding Torque 57 In-oz (40 N-cm)
Unlock Full Specs
to access all available technical data

Similar Products

15M020D Can Stack Stepper Mini Motor - 15M020D1B - Portescap
Specs
DC Voltage Range 5.0 VDC
Current per Phase 0.1300 amps
Holding Torque 1 In-oz (0 N-cm)
View Details
Specs
Holding Torque 82 In-oz (58 N-cm)
Step Angle 1.80 degrees
Rotor Inertia 0.0012 oz-in-sec² (0.0085 kg-cm²)
View Details
26M024B Can Stack Stepper Mini Motor - 26M024B2U - Portescap
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Current per Phase 0.1100 amps
View Details
2 suppliers
Specs
Step Angle 1.80 degrees
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details