Portescap 26M048D Can Stack Stepper Mini Motor 26M048D1U

Description
26M048D Can Stack Stepper Mini Motor 26M048D The 26M048D is a 7.5 degree step angle can stack with high strength magnets that can provide up to 2.05 oz-in (14.5 mNm) of holding torque in a 26 mm frame size. The 48 steps per revolution allows for more refined positioning resolution. It is available in 5 or 12 volt windings, and in unipolar or bipolar designs. Product Highlights Excellent open loop control - no encoder necessary Digitally controlled - easy to use with a micro processor Cost effective - compact design, lower integration cost Maintenance free - no brushes to replace Unipolar and bipolar winding options Applications Antenna Positioning Clinical Diagnostics Electronic Assembly Pharmaceutical Dispensing Printers and Copiers Robotic Applications Switching Systems Valve Actuation
Request a Quote
Description
26M048D Can Stack Stepper Mini Motor 26M048D The 26M048D is a 7.5 degree step angle can stack with high strength magnets that can provide up to 2.05 oz-in (14.5 mNm) of holding torque in a 26 mm frame size. The 48 steps per revolution allows for more refined positioning resolution. It is available in 5 or 12 volt windings, and in unipolar or bipolar designs. Product Highlights Excellent open loop control - no encoder necessary Digitally controlled - easy to use with a micro processor Cost effective - compact design, lower integration cost Maintenance free - no brushes to replace Unipolar and bipolar winding options Applications Antenna Positioning Clinical Diagnostics Electronic Assembly Pharmaceutical Dispensing Printers and Copiers Robotic Applications Switching Systems Valve Actuation
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 26M048D1U is a 26 mm diameter can stack stepper motor designed for unipolar voltage drive operation at 5 VDC, offering a holding torque of 11.5 mNm and a step angle of 7.5 degrees with 48 steps per revolution. It features a sintered bronze sleeve bearing, operates in ambient temperatures from -20°C to +70°C, and has a maximum coil temperature of 130°C. The motor has a resistance of 19.6 ohms per phase and an inductance of 4.9 mH per phase, with a rated current of 0.26 A per phase. It meets RoHS compliance and uses AWG #28 UL 1429 leadwires. The motor weighs 34 g and has a detachable shaft with a diameter of 3.30 mm.

Datasheet Summary
Powered by GS/AI

The 26M048D1U is a 26 mm diameter can stack stepper motor designed for unipolar voltage drive operation at 5 VDC, offering a holding torque of 11.5 mNm and a step angle of 7.5 degrees with 48 steps per revolution. It features a sintered bronze sleeve bearing, operates in ambient temperatures from -20°C to +70°C, and has a maximum coil temperature of 130°C. The motor has a resistance of 19.6 ohms per phase and an inductance of 4.9 mH per phase, with a rated current of 0.26 A per phase. It meets RoHS compliance and uses AWG #28 UL 1429 leadwires. The motor weighs 34 g and has a detachable shaft with a diameter of 3.30 mm.

Suppliers

Company
Product
Description
Supplier Links
26M048D Can Stack Stepper Mini Motor - 26M048D1U - Portescap
West Chester, PA, United States
26M048D Can Stack Stepper Mini Motor
26M048D1U
26M048D Can Stack Stepper Mini Motor 26M048D1U
26M048D Can Stack Stepper Mini Motor 26M048D The 26M048D is a 7.5 degree step angle can stack with high strength magnets that can provide up to 2.05 oz-in (14.5 mNm) of holding torque in a 26 mm frame size. The 48 steps per revolution allows for more refined positioning resolution. It is available in 5 or 12 volt windings, and in unipolar or bipolar designs. Product Highlights Excellent open loop control - no encoder necessary Digitally controlled - easy to use with a micro processor Cost effective - compact design, lower integration cost Maintenance free - no brushes to replace Unipolar and bipolar winding options Applications Antenna Positioning Clinical Diagnostics Electronic Assembly Pharmaceutical Dispensing Printers and Copiers Robotic Applications Switching Systems Valve Actuation

26M048D Can Stack Stepper Mini Motor

26M048D

The 26M048D is a 7.5 degree step angle can stack with high strength magnets that can provide up to 2.05 oz-in (14.5 mNm) of holding torque in a 26 mm frame size. The 48 steps per revolution allows for more refined positioning resolution. It is available in 5 or 12 volt windings, and in unipolar or bipolar designs.

Product Highlights

  • Excellent open loop control - no encoder necessary
  • Digitally controlled - easy to use with a micro processor
  • Cost effective - compact design, lower integration cost
  • Maintenance free - no brushes to replace
  • Unipolar and bipolar winding options

Applications

  • Antenna Positioning
  • Clinical Diagnostics
  • Electronic Assembly
  • Pharmaceutical Dispensing
  • Printers and Copiers
  • Robotic Applications
  • Switching Systems
  • Valve Actuation
Supplier's Site Datasheet
Stepper Motors - 403-1019-ND - DigiKey
Thief River Falls, MN, United States
Stepper Motors
403-1019-ND
Stepper Motors 403-1019-ND
Unipolar Stepper Motor Permanent Magnet Frame Size 48 Step 260mA 5VDC

Unipolar Stepper Motor Permanent Magnet Frame Size 48 Step 260mA 5VDC

Buy Now Datasheet

Technical Specifications

  Portescap DigiKey
Product Category Stepper Motors (rotary) Stepper Motors (rotary)
Product Number 26M048D1U 403-1019-ND
Product Name 26M048D Can Stack Stepper Mini Motor Stepper Motors
DC Voltage Range 5.0 VDC 5.0 VDC
Current per Phase 0.2600 amps
Holding Torque 2 In-oz (1 N-cm) 2 In-oz (1 N-cm)
Step Angle 7.50 degrees 7.50 degrees
Unlock Full Specs
to access all available technical data

Similar Products

42M048D Can Stack Stepper Mini Motor - 42M048D2U - Portescap
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Current per Phase 0.2300 amps
View Details
Specs
Step Angle 1.80 degrees
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
Specs
Holding Torque 5 In-oz (4 N-cm)
Step Angle 1.80 degrees
Rotor Inertia 4.96E-5 oz-in-sec² (3.50E-4 kg-cm²)
View Details
Specs
Holding Torque 18 In-oz (13 N-cm)
Step Angle 1.80 degrees
Rotor Inertia 1.98E-4 oz-in-sec² (0.0014 kg-cm²)
View Details