Fluke Clamp Meter 375FC

Description
The 375FC is a 1 kV, 600 A clamp meter from Fluke. Features: High performance clamp meter that measures very low voltage and high resistance Transmits measurements to your smartphone via Fluke Connect® so you can view them at a safer distance Measures AC and DC current to 600 A, and AC and DC voltage to 1000 V Measures AC current to 2500 A AC with optional iFlex flexible current probe Specifications: AC Current via Jaw Range - 600.0 A Resolution - 0.1 A Accuracy - 2% ±5 digits (10 Hz to 100 Hz), 2.5% ±5 digits (100-500 Hz) Crest Factor (50 Hz/60 Hz) - 3 @ 500 A, 2.5 @ 600 A, Add 2% for C.F. >2 The Fluke 375 FC, part of the Fluke Connect family of wireless test tools, delivers high performance features and ease of use. It features a VFD low-pass filter for accurate motor drive measurements and wireless communications to transmit results to a smartphone via Fluke Connect. The 375 FC offers most of the features of the Fluke 376 FC including compatibility with the iFlex flexible current probe but, unlike the 376 FC, it does not include the iFlex® probe in the package. You can measure AC and DC current to 600 A and voltage up to 1000 V with the fixed jaw clamp. Or connect an optional iFlex® flexible current probe to expand your measurement range to 2500 A AC. The large diameter and flexible design of the iFlex probe make it easier to measure around large conductors in tight spaces or to access individual wires.
Datasheet
Description
The 375FC is a 1 kV, 600 A clamp meter from Fluke. Features: High performance clamp meter that measures very low voltage and high resistance Transmits measurements to your smartphone via Fluke Connect® so you can view them at a safer distance Measures AC and DC current to 600 A, and AC and DC voltage to 1000 V Measures AC current to 2500 A AC with optional iFlex flexible current probe Specifications: AC Current via Jaw Range - 600.0 A Resolution - 0.1 A Accuracy - 2% ±5 digits (10 Hz to 100 Hz), 2.5% ±5 digits (100-500 Hz) Crest Factor (50 Hz/60 Hz) - 3 @ 500 A, 2.5 @ 600 A, Add 2% for C.F. >2 The Fluke 375 FC, part of the Fluke Connect family of wireless test tools, delivers high performance features and ease of use. It features a VFD low-pass filter for accurate motor drive measurements and wireless communications to transmit results to a smartphone via Fluke Connect. The 375 FC offers most of the features of the Fluke 376 FC including compatibility with the iFlex flexible current probe but, unlike the 376 FC, it does not include the iFlex® probe in the package. You can measure AC and DC current to 600 A and voltage up to 1000 V with the fixed jaw clamp. Or connect an optional iFlex® flexible current probe to expand your measurement range to 2500 A AC. The large diameter and flexible design of the iFlex probe make it easier to measure around large conductors in tight spaces or to access individual wires.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clamp Meter 375FC
The 375FC is a 1 kV, 600 A clamp meter from Fluke. Features: High performance clamp meter that measures very low voltage and high resistance Transmits measurements to your smartphone via Fluke Connect® so you can view them at a safer distance Measures AC and DC current to 600 A, and AC and DC voltage to 1000 V Measures AC current to 2500 A AC with optional iFlex flexible current probe Specifications: AC Current via Jaw Range - 600.0 A Resolution - 0.1 A Accuracy - 2% ±5 digits (10 Hz to 100 Hz), 2.5% ±5 digits (100-500 Hz) Crest Factor (50 Hz/60 Hz) - 3 @ 500 A, 2.5 @ 600 A, Add 2% for C.F. >2 The Fluke 375 FC, part of the Fluke Connect family of wireless test tools, delivers high performance features and ease of use. It features a VFD low-pass filter for accurate motor drive measurements and wireless communications to transmit results to a smartphone via Fluke Connect. The 375 FC offers most of the features of the Fluke 376 FC including compatibility with the iFlex flexible current probe but, unlike the 376 FC, it does not include the iFlex® probe in the package. You can measure AC and DC current to 600 A and voltage up to 1000 V with the fixed jaw clamp. Or connect an optional iFlex® flexible current probe to expand your measurement range to 2500 A AC. The large diameter and flexible design of the iFlex probe make it easier to measure around large conductors in tight spaces or to access individual wires.

The 375FC is a 1 kV, 600 A clamp meter from Fluke.

Features:

  • High performance clamp meter that measures very low voltage and high resistance
  • Transmits measurements to your smartphone via Fluke Connect® so you can view them at a safer distance
  • Measures AC and DC current to 600 A, and AC and DC voltage to 1000 V
  • Measures AC current to 2500 A AC with optional iFlex flexible current probe

Specifications:

  • AC Current via Jaw
  • Range - 600.0 A
  • Resolution - 0.1 A
  • Accuracy - 2% ±5 digits (10 Hz to 100 Hz), 2.5% ±5 digits (100-500 Hz)
  • Crest Factor (50 Hz/60 Hz) - 3 @ 500 A, 2.5 @ 600 A, Add 2% for C.F. >2

The Fluke 375 FC, part of the Fluke Connect family of wireless test tools, delivers high performance features and ease of use. It features a VFD low-pass filter for accurate motor drive measurements and wireless communications to transmit results to a smartphone via Fluke Connect. The 375 FC offers most of the features of the Fluke 376 FC including compatibility with the iFlex flexible current probe but, unlike the 376 FC, it does not include the iFlex® probe in the package. You can measure AC and DC current to 600 A and voltage up to 1000 V with the fixed jaw clamp. Or connect an optional iFlex® flexible current probe to expand your measurement range to 2500 A AC. The large diameter and flexible design of the iFlex probe make it easier to measure around large conductors in tight spaces or to access individual wires.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Clamp Meters
Product Number 375FC
Product Name Clamp Meter
Unlock Full Specs
to access all available technical data

Similar Products

UT256A 200A True RMS Fork Meter - Professional Grade - UT256A - Uni-Trend US
Specs
Standards and Certifications RoHS
View Details
Clamp Meters - 1233232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Type AC; DC
Standards and Certifications RoHS
Resistance 2 kohms
View Details
Clamp Meter - PCE-PA 8000 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type AC
Options & Features Battery powered
AC Voltage 10 to 600 volts
View Details