Portescap 35STH23 High precision Hybrid Stepper Motor 35STH23M10X01

Description
35STH23 High precision Hybrid Stepper Motor 35STH23M The 35STH23-High Precision is a 2 phases 0.9° hybrid stepper motor. This high resolution stepper motor has half the step angle of standard stepper motors. The high precision type increases motor resolution from 200 steps/revolution to 400 steps/revolution. Smaller step angles can be achieved by half-step driving or microstep driving. If the pulse speed is within resonance region, vibration may increase. The stopping accuracy improves as the torque increases while minimizing the negative effect of the frictional load. Resonance regions can be avoided by switching to a 0.9° high-resolution type stepper motor. Product Highlights Stepper motor (Nema 14) Bipolar (4 lead wires) Step angle 0.9° (400 pulse/rev) Holding torque 70mNm Applications Dosing and Dispensing Systems Electric Grippers Lab Automation Surveillance Systems Valve Actuation XYZ Axes
Request a Quote
Description
35STH23 High precision Hybrid Stepper Motor 35STH23M The 35STH23-High Precision is a 2 phases 0.9° hybrid stepper motor. This high resolution stepper motor has half the step angle of standard stepper motors. The high precision type increases motor resolution from 200 steps/revolution to 400 steps/revolution. Smaller step angles can be achieved by half-step driving or microstep driving. If the pulse speed is within resonance region, vibration may increase. The stopping accuracy improves as the torque increases while minimizing the negative effect of the frictional load. Resonance regions can be avoided by switching to a 0.9° high-resolution type stepper motor. Product Highlights Stepper motor (Nema 14) Bipolar (4 lead wires) Step angle 0.9° (400 pulse/rev) Holding torque 70mNm Applications Dosing and Dispensing Systems Electric Grippers Lab Automation Surveillance Systems Valve Actuation XYZ Axes
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 35STH23M10X01 is a 35 mm high-precision hybrid stepper motor with a 0.9° step angle and 400 steps per revolution. It provides a minimum holding torque of 70 mNm at a rated current of 1.00 A per phase (2-phase on). Resistance is 1.8 Ohms per phase, and inductance is 1.4 mH per phase. The motor uses ball bearings, operates from -20°C to +50°C, and withstands a maximum coil temperature of 130°C (Class B). It weighs 120 g, supports a max radial force of 28 N at 20 mm from the flange, and a max axial force of 10 N. Insulation resistance is 100 Mohms at 500 VDC, with a dielectric strength of 500 VAC for one minute. Leadwires are AWG26 UL1061.

Datasheet Summary
Powered by GS/AI

The 35STH23M10X01 is a 35 mm high-precision hybrid stepper motor with a 0.9° step angle and 400 steps per revolution. It provides a minimum holding torque of 70 mNm at a rated current of 1.00 A per phase (2-phase on). Resistance is 1.8 Ohms per phase, and inductance is 1.4 mH per phase. The motor uses ball bearings, operates from -20°C to +50°C, and withstands a maximum coil temperature of 130°C (Class B). It weighs 120 g, supports a max radial force of 28 N at 20 mm from the flange, and a max axial force of 10 N. Insulation resistance is 100 Mohms at 500 VDC, with a dielectric strength of 500 VAC for one minute. Leadwires are AWG26 UL1061.

Suppliers

Company
Product
Description
Supplier Links
West Chester, PA, United States
35STH23 High precision Hybrid Stepper Motor
35STH23M10X01
35STH23 High precision Hybrid Stepper Motor 35STH23M10X01
35STH23 High precision Hybrid Stepper Motor 35STH23M The 35STH23-High Precision is a 2 phases 0.9° hybrid stepper motor. This high resolution stepper motor has half the step angle of standard stepper motors. The high precision type increases motor resolution from 200 steps/revolution to 400 steps/revolution. Smaller step angles can be achieved by half-step driving or microstep driving. If the pulse speed is within resonance region, vibration may increase. The stopping accuracy improves as the torque increases while minimizing the negative effect of the frictional load. Resonance regions can be avoided by switching to a 0.9° high-resolution type stepper motor. Product Highlights Stepper motor (Nema 14) Bipolar (4 lead wires) Step angle 0.9° (400 pulse/rev) Holding torque 70mNm Applications Dosing and Dispensing Systems Electric Grippers Lab Automation Surveillance Systems Valve Actuation XYZ Axes

35STH23 High precision Hybrid Stepper Motor

35STH23M

The 35STH23-High Precision is a 2 phases 0.9° hybrid stepper motor. This high resolution stepper motor has half the step angle of standard stepper motors. The high precision type increases motor resolution from 200 steps/revolution to 400 steps/revolution. Smaller step angles can be achieved by half-step driving or microstep driving. If the pulse speed is within resonance region, vibration may increase. The stopping accuracy improves as the torque increases while minimizing the negative effect of the frictional load. Resonance regions can be avoided by switching to a 0.9° high-resolution type stepper motor.

Product Highlights

  • Stepper motor (Nema 14)
  • Bipolar (4 lead wires)
  • Step angle 0.9° (400 pulse/rev)
  • Holding torque 70mNm

Applications

  • Dosing and Dispensing Systems
  • Electric Grippers
  • Lab Automation
  • Surveillance Systems
  • Valve Actuation
  • XYZ Axes
Supplier's Site Datasheet

Technical Specifications

  Portescap
Product Category Stepper Motors (rotary)
Product Number 35STH23M10X01
Product Name 35STH23 High precision Hybrid Stepper Motor
Holding Torque 10 In-oz (7 N-cm)
Unlock Full Specs
to access all available technical data

Similar Products

42M048C Can Stack Stepper Mini Motor - 42M048C2B - Portescap
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Current per Phase 0.2300 amps
View Details
Specs
Step Angle 1.80 degrees
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
35L048D Can Stack Stepper Mini Motor - 35L048D2U - Portescap
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Current per Phase 0.1900 amps
View Details
P532 Disc Magnet High Speed Step Motor - P532 258 004 10 (series) - Portescap
Specs
Holding Torque 29 In-oz (20 N-cm)
Step Angle 3.60 degrees
Continuous Torque 1.8 In-lbs (2.09 kg-cm)
View Details