The 28STLN33D10 is a 28 mm non-captive linear hybrid stepper motor with a 1.8° step angle and 200 steps per revolution, designed for precise linear motion control. It features a ball bearing support, 4-wire bipolar configuration, and a stroke length of 80 mm. The motor delivers a maximum holding force of 120 N at rated current and operates with a rated phase current of 1 A (2-phase ON). Electrical characteristics include 2.1 Ω resistance and 1.55 mH inductance per phase, with a maximum coil temperature of 130 °C. The ambient temperature range is -20 to +50 °C, and the insulation resistance is 100 Mohms at 500 VDC. The unit weighs 120 g and uses 4x AWG26 leadwires.
28STLN33 - Non-Captive Linear Hybrid Stepper Motor
28STLN33
The 28STLN33 is a 2-phases linear hybrid stepper motor. The non-captive version is ideal for applications requiring precise linear movement, customizable travel distances, and the flexibility to adjust the actuator's function based on the fixed element, be it the motor or the leadscrew. It provides high-performance, precision, and customization, making it an excellent choice for applications ranging from automation to robotics, where specific movement patterns and distances are critical.
Product Highlights
Applications
| Portescap | |
|---|---|
| Product Category | Stepper Motors (rotary) |
| Product Number | 28STLN33D10K0100X |
| Product Name | 28STLN33 - Non-Captive Linear Hybrid Stepper Motor |
| Step Angle | 1.80 degrees |