The 35DBM-L is a 35 mm diameter bipolar stepper linear actuator with a 63.5 mm stroke length and ball bearings. It operates at 12 VDC with a phase resistance of 58.0 Ω and a rated current of 0.29 A per phase, delivering up to 112 N of holding force at rated current. The actuator has 48 steps per revolution, operates between -20 °C and +70 °C, and has a maximum coil temperature of 130 °C. It is RoHS compliant and weighs 85 g.
35DBM-L Linear Actuator Stepper Motor
35DBM-L
The 35DBM-L is a high-power non-captive miniature linear actuator that provides up to 112 N of linear force in a 35 mm frame size.
Product Highlights
Applications
| Portescap | |
|---|---|
| Product Category | Linear Actuators |
| Product Number | 35DBM20D2B-L |
| Product Name | 35DBM-L Linear Actuator Stepper Motor |
| Device Type | Rod Type |