Portescap Electric Actuators/Cylinders 35DBM10B2U-L

Description
STEPPER MOTOR PM LINEAR ACT 12V
Request a Quote
Description
STEPPER MOTOR PM LINEAR ACT 12V
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 35DBM10B2U-L is a unipolar DC linear stepper motor actuator with a 12 VDC operating voltage, 2.5 in (63.5 mm) travel, and a maximum holding force of 75 oz (20.9 N) with two phases energized. It moves 0.001 in (0.0254 mm) per step and consumes 5 W of power. The actuator employs radial ball bearings, weighs 3 oz (85.2 g), and operates between -20°C and 70°C with a storage range of -40°C to 85°C. Insulation resistance is 20 MΩ. Coil resistance per phase is 58 Ω and inductance is 30 mH (reference). Shaft axial backlash is a maximum of 0.15 mm (0.006 in). Use at fully retracted or extended positions is not recommended.

Datasheet Summary
Powered by GS/AI

The 35DBM10B2U-L is a unipolar DC linear stepper motor actuator with a 12 VDC operating voltage, 2.5 in (63.5 mm) travel, and a maximum holding force of 75 oz (20.9 N) with two phases energized. It moves 0.001 in (0.0254 mm) per step and consumes 5 W of power. The actuator employs radial ball bearings, weighs 3 oz (85.2 g), and operates between -20°C and 70°C with a storage range of -40°C to 85°C. Insulation resistance is 20 MΩ. Coil resistance per phase is 58 Ω and inductance is 30 mH (reference). Shaft axial backlash is a maximum of 0.15 mm (0.006 in). Use at fully retracted or extended positions is not recommended.

Suppliers

Company
Product
Description
Supplier Links
Electric Actuators/Cylinders - 403-1034-ND - DigiKey
Thief River Falls, MN, United States
Electric Actuators/Cylinders
403-1034-ND
Electric Actuators/Cylinders 403-1034-ND
STEPPER MOTOR PM LINEAR ACT 12V

STEPPER MOTOR PM LINEAR ACT 12V

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Linear Actuators
Product Number 403-1034-ND
Product Name Electric Actuators/Cylinders
Stroke or X-Axis Travel 2.5 inch (63.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

STEPPER LINEAR ACTUATOR - 20 Series Size 8 (28mm)-LA - 3X Motion Technologies Co., Ltd
Specs
Actuation Type Electrical
Motor Type DC
Motor Voltage 2.5 to 7.5 volts
View Details
Linear Actuators Series 32L ... ML Gearhead with integrated Lead Screw metric thread -  - FAULHABER MICROMO
Specs
Rated Force 239 lbs (108 kg)
Drive Type Lead Screw/ACME Screw
View Details
Electric Linear Actuators - 1786827 - RS Components, Ltd.
Specs
Actuation Type Electrical
Stroke or X-Axis Travel 11.81 inch (300 mm)
Rated Speed 0.3543 in/sec (0.5400 m/min)
View Details