The 35DBM-K series is a captive miniature linear actuator with a 35 mm diameter frame, providing up to 112 N of holding force at rated current. It features a ball bearing design, a 17 mm stroke length, and 48 steps per revolution. The 35DBM20D2B-Kvariant operates at 12 VDC with a phase resistance of 58.0 Ω and a rated current of 0.29 A per phase. It has an operating temperature range of -20 to +70 °C, a maximum coil temperature of 130 °C, and meets RoHS compliance. The actuator uses AWG 26 UL 1429 leadwires and has a dielectric strength of 650 VAC for 2 seconds. Weight is 85 g.
35DBM-K Linear Actuator Stepper Motor
35DBM-K
The 35DBM-K is a high-power captive miniature linear actuator that provides up to 112 N of linear force in a 35 mm frame size. -
Product Highlights
Applications
| Portescap | |
|---|---|
| Product Category | Linear Actuators |
| Product Number | 35DBM20D2B-K |
| Product Name | 35DBM-K Linear Actuator Stepper Motor |
| Device Type | Rod Type |