The 20DBM-L is a square-profile, 20 mm diameter, non-captive linear stepper actuator with a 50 mm stroke and ball bearings for repeatable positioning. The 20DBM10D2B-L variant operates at 5 VDC, has a phase resistance of 17.5 Ω, a phase inductance of 7.0 mH, and a rated current of 0.41 A per phase, delivering 35 N of holding force at rated current. It moves 0.0254 mm per step, has 48 steps per revolution, and is rated for operation between -20 °C and +70 °C. The maximum coil temperature is 130 °C. It features a 4-wire bipolar connection and meets RoHS compliance. Weight is 35 g.
20DBM-L Linear Actuator Stepper Motor
20DBM-L
The 20DBM-L high resolution non captive stepper linear actuators are tailored for demanding applications that need smaller move increments and finer positioning. With 7.5 deg step angle, these high power linear actuators can deliver a high linear force up to 50N. Larger ball bearings with proprietary pending pre-load design support higher load capacity & repeatability.
Product Highlights
Applications
| Portescap | |
|---|---|
| Product Category | Linear Actuators |
| Product Number | 20DBM10D2B-L |
| Product Name | 20DBM-L Linear Actuator Stepper Motor |
| Device Type | Rod Type |