Fluke Clamp Meter 336

Description
The 336 is a 600 V, 600 A clamp meter from Fluke. Features: Auto shut-off maximizes battery life so the meter works when you need it Small body and jaws fit perfectly in your hand and into tight places Large, backlit display (on most models) is easy to see Inrush current function (on most models) for measuring starting current for motors, lighting, etc. Improved low current measurement accuracy from new microprocessor technology Meter controls are positioned so current measurements can be done with one hand (index finger on clamp opening lever and thumb on rotary switch) Handy display hold keeps measurements on the display Backed by Fluke technical phone support, repair, parts and calibration service Three-year warranty Accessories: Coated instruction card Safety information sheet Soft carrying case Fluke TL75 test leads Two AA Alkaline batteries Specifications: 600.0 A 600.0 V ≤ 30 ? 600.0 V 6000 ? The Fluke 336 is a 600 V, 600 A clamp meter.
Datasheet
Description
The 336 is a 600 V, 600 A clamp meter from Fluke. Features: Auto shut-off maximizes battery life so the meter works when you need it Small body and jaws fit perfectly in your hand and into tight places Large, backlit display (on most models) is easy to see Inrush current function (on most models) for measuring starting current for motors, lighting, etc. Improved low current measurement accuracy from new microprocessor technology Meter controls are positioned so current measurements can be done with one hand (index finger on clamp opening lever and thumb on rotary switch) Handy display hold keeps measurements on the display Backed by Fluke technical phone support, repair, parts and calibration service Three-year warranty Accessories: Coated instruction card Safety information sheet Soft carrying case Fluke TL75 test leads Two AA Alkaline batteries Specifications: 600.0 A 600.0 V ≤ 30 ? 600.0 V 6000 ? The Fluke 336 is a 600 V, 600 A clamp meter.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clamp Meter - 336 - ValueTronics International, Inc.
Elgin, IL, USA
Clamp Meter
336
Clamp Meter 336
The 336 is a 600 V, 600 A clamp meter from Fluke. Features: Auto shut-off maximizes battery life so the meter works when you need it Small body and jaws fit perfectly in your hand and into tight places Large, backlit display (on most models) is easy to see Inrush current function (on most models) for measuring starting current for motors, lighting, etc. Improved low current measurement accuracy from new microprocessor technology Meter controls are positioned so current measurements can be done with one hand (index finger on clamp opening lever and thumb on rotary switch) Handy display hold keeps measurements on the display Backed by Fluke technical phone support, repair, parts and calibration service Three-year warranty Accessories: Coated instruction card Safety information sheet Soft carrying case Fluke TL75 test leads Two AA Alkaline batteries Specifications: 600.0 A 600.0 V ≤ 30 ? 600.0 V 6000 ? The Fluke 336 is a 600 V, 600 A clamp meter.

The 336 is a 600 V, 600 A clamp meter from Fluke.

Features:

  • Auto shut-off maximizes battery life so the meter works when you need it
  • Small body and jaws fit perfectly in your hand and into tight places
  • Large, backlit display (on most models) is easy to see
  • Inrush current function (on most models) for measuring starting current for motors, lighting, etc.
  • Improved low current measurement accuracy from new microprocessor technology
  • Meter controls are positioned so current measurements can be done with one hand (index finger on clamp opening lever and thumb on rotary switch)
  • Handy display hold keeps measurements on the display
  • Backed by Fluke technical phone support, repair, parts and calibration service
  • Three-year warranty

Accessories:

  • Coated instruction card
  • Safety information sheet
  • Soft carrying case
  • Fluke TL75 test leads
  • Two AA Alkaline batteries

Specifications:

  • 600.0 A
  • 600.0 V
  • ≤ 30 ?
  • 600.0 V
  • 6000 ?

The Fluke 336 is a 600 V, 600 A clamp meter.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Clamp Meters
Product Number 336
Product Name Clamp Meter
Unlock Full Specs
to access all available technical data

Similar Products

Clamp Meters - 1233230 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Type AC
Special Measurement Types Continuity Check; Diode test
Standards and Certifications RoHS
View Details
Clamp on Tester - PCE-CM 3 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
View Details
UT219E Industrial Clamp Meter - UT219E - Uni-Trend US
Specs
Measurement Type AC; DC
Standards and Certifications RoHS
View Details