Fluke Clamp Meter 33

Description
The 33 is a Clamp Meter from Fluke. A clamp-on ammeter, or clamp meter, is an electrical tester that measures current and voltage. It combines digital multimeters with a current sensor using a hinged clamp jaw and an electrical meter. Additional Features: True-RMS AC current measurement Frequency Min/Max records maximum, minimum and average RMS current or frequency values for over 24 hours Auto/Manual Ranging Crest measurement of the peak of the current waveform. Used to determine Crest Factor which can indicate the presence of harmonics. Smoothing T displays a 3 second running average of current or frequency. Tapered jaws can handle 2 parallel 500 MCM cables, or a single cable, up to 38 mm (1.5") in diameter Combination Digital/Analog display; Fast analog bar graph shows surge currents Audible beep confirms key presses and, indicates new highs or lows in Min/Max mode Power-up self-test - verifies proper functioning and estimates battery life Clip-on holster Sleep Mode to preserve battery life CAT III 600V The Fluke 33 gives accurate True-RMS current measurements from 0.3 to 700A max. In addition,captures peak values,up to 1000A, for Crest Factor calculation.The Fluke 33 measures frequency, so you can use them to determine the output frequency of adjustable speed drives, to set the governor of an engine generator or to detect third harmonic currents (180 Hz) in the neutral of a 3-phase system.The Fluke 33 is built extra strong to withstand job site abuse.
Description
The 33 is a Clamp Meter from Fluke. A clamp-on ammeter, or clamp meter, is an electrical tester that measures current and voltage. It combines digital multimeters with a current sensor using a hinged clamp jaw and an electrical meter. Additional Features: True-RMS AC current measurement Frequency Min/Max records maximum, minimum and average RMS current or frequency values for over 24 hours Auto/Manual Ranging Crest measurement of the peak of the current waveform. Used to determine Crest Factor which can indicate the presence of harmonics. Smoothing T displays a 3 second running average of current or frequency. Tapered jaws can handle 2 parallel 500 MCM cables, or a single cable, up to 38 mm (1.5") in diameter Combination Digital/Analog display; Fast analog bar graph shows surge currents Audible beep confirms key presses and, indicates new highs or lows in Min/Max mode Power-up self-test - verifies proper functioning and estimates battery life Clip-on holster Sleep Mode to preserve battery life CAT III 600V The Fluke 33 gives accurate True-RMS current measurements from 0.3 to 700A max. In addition,captures peak values,up to 1000A, for Crest Factor calculation.The Fluke 33 measures frequency, so you can use them to determine the output frequency of adjustable speed drives, to set the governor of an engine generator or to detect third harmonic currents (180 Hz) in the neutral of a 3-phase system.The Fluke 33 is built extra strong to withstand job site abuse.

Suppliers

Company
Product
Description
Supplier Links
Clamp Meter - 33 - ValueTronics International, Inc.
Elgin, IL, USA
Clamp Meter
33
Clamp Meter 33
The 33 is a Clamp Meter from Fluke. A clamp-on ammeter, or clamp meter, is an electrical tester that measures current and voltage. It combines digital multimeters with a current sensor using a hinged clamp jaw and an electrical meter. Additional Features: True-RMS AC current measurement Frequency Min/Max records maximum, minimum and average RMS current or frequency values for over 24 hours Auto/Manual Ranging Crest measurement of the peak of the current waveform. Used to determine Crest Factor which can indicate the presence of harmonics. Smoothing T displays a 3 second running average of current or frequency. Tapered jaws can handle 2 parallel 500 MCM cables, or a single cable, up to 38 mm (1.5") in diameter Combination Digital/Analog display; Fast analog bar graph shows surge currents Audible beep confirms key presses and, indicates new highs or lows in Min/Max mode Power-up self-test - verifies proper functioning and estimates battery life Clip-on holster Sleep Mode to preserve battery life CAT III 600V The Fluke 33 gives accurate True-RMS current measurements from 0.3 to 700A max. In addition,captures peak values,up to 1000A, for Crest Factor calculation.The Fluke 33 measures frequency, so you can use them to determine the output frequency of adjustable speed drives, to set the governor of an engine generator or to detect third harmonic currents (180 Hz) in the neutral of a 3-phase system.The Fluke 33 is built extra strong to withstand job site abuse.

The 33 is a Clamp Meter from Fluke. A clamp-on ammeter, or clamp meter, is an electrical tester that measures current and voltage. It combines digital multimeters with a current sensor using a hinged clamp jaw and an electrical meter.

Additional Features:

  • True-RMS AC current measurement
  • Frequency
  • Min/Max records maximum, minimum and average RMS current or frequency values for over 24 hours
  • Auto/Manual Ranging
  • Crest measurement of the peak of the current waveform. Used to determine Crest Factor which can indicate the presence of harmonics.
  • Smoothing T displays a 3 second running average of current or frequency.
  • Tapered jaws can handle 2 parallel 500 MCM cables, or a single cable, up to 38 mm (1.5") in diameter
  • Combination Digital/Analog display; Fast analog bar graph shows surge currents
  • Audible beep confirms key presses and, indicates new highs or lows in Min/Max mode
  • Power-up self-test - verifies proper functioning and estimates battery life
  • Clip-on holster
  • Sleep Mode to preserve battery life
  • CAT III 600V

The Fluke 33 gives accurate True-RMS current measurements from 0.3 to 700A max. In addition,captures peak values,up to 1000A, for Crest Factor calculation.The Fluke 33 measures frequency, so you can use them to determine the output frequency of adjustable speed drives, to set the governor of an engine generator or to detect third harmonic currents (180 Hz) in the neutral of a 3-phase system.The Fluke 33 is built extra strong to withstand job site abuse.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Clamp Meters
Product Number 33
Product Name Clamp Meter
Unlock Full Specs
to access all available technical data

Similar Products

Clamp Meters - 1233483 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Type DC; AC / DC
Standards and Certifications RoHS
View Details
Clamp Meter - PCE-PCM 1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type AC
Options & Features Battery powered
AC Voltage 100 to 750 volts
View Details
Clamp Meters - 9119617 - RS Components, Ltd.
Specs
Measurement Type AC; DC
View Details