Portescap Motors - AC, DC 3011224000

Description
Brushless (BLDC) DC Motor Standard 20000 RPM 86W 24VDC
Request a Quote Datasheet
Description
Brushless (BLDC) DC Motor Standard 20000 RPM 86W 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 403-3011224000-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
403-3011224000-ND
Motors - AC, DC 403-3011224000-ND
Brushless (BLDC) DC Motor Standard 20000 RPM 86W 24VDC

Brushless (BLDC) DC Motor Standard 20000 RPM 86W 24VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 403-3011224000-ND
Product Name Motors - AC, DC
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Output Power 0.1153 HP
Continuous Torque 0.6 In-lbs (0.6832 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Precision DC Coreless Motor - 2225N5M - Constar Motion Co., Ltd
Specs
DC Construction Coreless / Slotless
DC Voltage Range 7.2 VDC
Output Power 0.0082 HP
View Details
Torque Motor - TMM Series - ETEL S.A.
Specs
Commutation Brushless
Continuous Torque 79.6 to 10354.0 In-lbs (91.73 to 11939 kg-cm)
Features Torque Motor
View Details
DC Motors - 2313018 - RS Components, Ltd.
Specs
Output Power 0.0036 HP
Continuous Torque 0.5 In-lbs (0.6122 kg-cm)
Units Metric
View Details
BLx60-40 40V 4000 RPM - 6040404 - parvalux by maxon
Specs
Commutation Brushless
Torque Constant 12.04 in-oz/amp (85 mN-m/amp)
Output Power 0.1970 HP
View Details