Portescap 28DT12 Brush DC Coreless Motor 28DT12-219E.1

Description
28DT12 Brush DC Coreless Motor 28DT12 The 28DT12 brush DC motor is a cost efficient solution for applications requiring acceleration (start/stop) with a long brush life time. Product Highlights Ironless construction Alnico magnet for high performance Graphite/copper commutation Long brush life Winding possibilities Low self heating Applications Conveyors Power Hand Tools Seat Actuation
Request a Quote
Description
28DT12 Brush DC Coreless Motor 28DT12 The 28DT12 brush DC motor is a cost efficient solution for applications requiring acceleration (start/stop) with a long brush life time. Product Highlights Ironless construction Alnico magnet for high performance Graphite/copper commutation Long brush life Winding possibilities Low self heating Applications Conveyors Power Hand Tools Seat Actuation
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 28DT12 is a brush DC coreless motor with a 28 mm diameter and graphite-copper commutation, designed for applications requiring high acceleration and long brush life. It features a single shaft, operates at a nominal voltage of 28 V, and delivers a maximum continuous torque of 37 mNm with a maximum continuous speed of 9,000 rpm. The motor has a terminal resistance of 9.9 Ω, a back-EMF constant of 3.95 mV/rpm, and a torque constant of 37.70 mNm/A. Its rotor inertia is 18.00 g·cm², and it weighs 200 g. The operating temperature range is -30°C to 85°C, with a maximum rotor temperature of 100°C. Shaft load capacity is 8.0 N radial and 500 N axial. The motor has 13 commutation segments and a mechanical time constant of 12.6 ms.

Datasheet Summary
Powered by GS/AI

The 28DT12 is a brush DC coreless motor with a 28 mm diameter and graphite-copper commutation, designed for applications requiring high acceleration and long brush life. It features a single shaft, operates at a nominal voltage of 28 V, and delivers a maximum continuous torque of 37 mNm with a maximum continuous speed of 9,000 rpm. The motor has a terminal resistance of 9.9 Ω, a back-EMF constant of 3.95 mV/rpm, and a torque constant of 37.70 mNm/A. Its rotor inertia is 18.00 g·cm², and it weighs 200 g. The operating temperature range is -30°C to 85°C, with a maximum rotor temperature of 100°C. Shaft load capacity is 8.0 N radial and 500 N axial. The motor has 13 commutation segments and a mechanical time constant of 12.6 ms.

Suppliers

Company
Product
Description
Supplier Links
28DT12 Brush DC Coreless Motor - 28DT12-219E.1 - Portescap
West Chester, PA, United States
28DT12 Brush DC Coreless Motor
28DT12-219E.1
28DT12 Brush DC Coreless Motor 28DT12-219E.1
28DT12 Brush DC Coreless Motor 28DT12 The 28DT12 brush DC motor is a cost efficient solution for applications requiring acceleration (start/stop) with a long brush life time. Product Highlights Ironless construction Alnico magnet for high performance Graphite/copper commutation Long brush life Winding possibilities Low self heating Applications Conveyors Power Hand Tools Seat Actuation

28DT12 Brush DC Coreless Motor

28DT12

The 28DT12 brush DC motor is a cost efficient solution for applications requiring acceleration (start/stop) with a long brush life time.

Product Highlights

  • Ironless construction
  • Alnico magnet for high performance
  • Graphite/copper commutation
  • Long brush life
  • Winding possibilities
  • Low self heating

Applications

  • Conveyors
  • Power Hand Tools
  • Seat Actuation
Supplier's Site Datasheet

Technical Specifications

  Portescap
Product Category DC Motors
Product Number 28DT12-219E.1
Product Name 28DT12 Brush DC Coreless Motor
Commutation Brush
DC Construction Coreless / Slotless
DC Voltage Range 28.0 VDC
Torque Constant 5.34 in-oz/amp (37.7 mN-m/amp)
Output Power 0.0322 HP
Unlock Full Specs
to access all available technical data

Similar Products

Motors - AC, DC - 403-1113225014-ND - DigiKey
Specs
Commutation Brush
DC Voltage Range 18.0 VDC
Output Power 0.0051 HP
View Details
16ECP52 Ultra EC Slotless Brushless DC Motor - 16ECP52 8B 49 .01 - Portescap
Specs
Commutation Brushless
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
Motors - AC, DC - 403-7011905109-ND - DigiKey
Specs
Commutation Brush
Standard DC Voltage 9V
DC Voltage Range 9.0 VDC
View Details
DC Motors - 2313041 - RS Components, Ltd.
Specs
Output Power 0.2412 HP
Continuous Torque 0.4 In-lbs (0.4592 kg-cm)
Units Metric
View Details