Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
DC MOTORS
PORTESCAP
7011905109 -- MOTORS - AC, DC
Portescap
Motors - AC, DC
7011905109
Description
Brushed DC Motor Standard 10000 RPM 1.2W 9VDC
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
Brushed DC Motor Standard 10000 RPM 1.2W 9VDC
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
403-7011905109-ND
Motors - AC, DC
403-7011905109-ND
Brushed DC Motor Standard 10000 RPM 1.2W 9VDC
Brushed DC Motor Standard 10000 RPM 1.2W 9VDC
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
DC Motors
Product Number
403-7011905109-ND
Product Name
Motors - AC, DC
Commutation
Brush
Standard DC Voltage
9V
DC Voltage Range
9.0 VDC
Output Power
0.0016 HP
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
DC Motors
276762
Specs
Output Power
3.42E-4 HP
Continuous Current
0.0850 amps
Shaft Speed
13000 rpm
View Details
FAULHABER MICROMO
DC-Micromotors Series 2668 ... CR Graphite Commutation
Series 2668 ... CR Graphite Commutation
Specs
DC Voltage Range
24.0 VDC
Torque Constant
4.09 in-oz/amp (28.9 mN-m/amp)
Rotor Inertia
3.54E-4 oz-in-sec² (0.0025 kg-cm²)
View Details
Pelonis Technologies, Inc.
10234 Revolutions Per Minute (rpm) Speed (At Maximum Efficiency) Carbon Brushed Direct Current (DC) Micro Motor
PTRS-385SM-18108
Specs
Commutation
Brush
Standard DC Voltage
12V; 24V
DC Voltage Range
12.0 to 30.0 VDC
View Details
Yuyao Baida Electric CO., LTD.
DC Micro Motor
76mm-10
Specs
Units
Metric
Shaft Orientation
In-line
Motor Shape
Cylindrical Body
View Details