The 20DAM-L is a 20 mm diameter linear actuator stepper motor with a 50 mm stroke length and ball bearings. The 20DAM20D2U-L variant operates at 12 VDC, has a phase resistance of 115.2 ohms, an inductance of 20.3 mH, and a rated current of 0.14 A per phase, delivering a minimum holding force of 20.9 N at 20 mm stroke. It provides 24 steps per revolution, operates between -20 °C and +70 °C, and withstands a maximum coil temperature of 130 °C. The motor is RoHS compliant, features UL1429 AWG #28 leadwires, and has a weight of 25 g. Input power is 2.5 W for all configurations.
20DAM-L Linear Actuator Stepper Motor
20DAM-L
The smallest of our linear actuator line, the 20DAM-L is a non-captive high performance linear actuator that provides a long stroke length and up to 110 oz of linear force in a 20 mm frame size.
Product Highlights
Applications
| Portescap | |
|---|---|
| Product Category | Linear Actuators |
| Product Number | 20DAM20D2U-L |
| Product Name | 20DAM-L Linear Actuator Stepper Motor |
| Device Type | Rod Type |