Portescap 26DBM-K Linear Actuator Stepper Motor 26DBM10D2U-K

Description
26DBM-K Linear Actuator Stepper Motor 26DBM-K The 26DBM-K is a captive linear actuator that provides up to 128 oz of linear force in a 26 mm frame size. The 7.5 degree step angle and .0005 lead screw pitch option allows for greater positional resolution. Product Highlights High continuous linear force output for size Digitally controlled - easy to use with a micro processor Cost effective - compact design, lower integration cost Maintenance free - no brushes to replace Unipolar and bipolar winding options Captive and non-captive designs Long life - ball bearing design Applications Damper Actuation Flap Actuation Motors for Medical Pipettes Printers and Copiers Switching Systems
Request a Quote
Description
26DBM-K Linear Actuator Stepper Motor 26DBM-K The 26DBM-K is a captive linear actuator that provides up to 128 oz of linear force in a 26 mm frame size. The 7.5 degree step angle and .0005 lead screw pitch option allows for greater positional resolution. Product Highlights High continuous linear force output for size Digitally controlled - easy to use with a micro processor Cost effective - compact design, lower integration cost Maintenance free - no brushes to replace Unipolar and bipolar winding options Captive and non-captive designs Long life - ball bearing design Applications Damper Actuation Flap Actuation Motors for Medical Pipettes Printers and Copiers Switching Systems
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 26DBM-K is a 26 mm diameter captive linear actuator with a ball bearing and 48 steps per revolution, designed for precise positional control. It operates with unipolar winding (D2U variant) at 12 VDC, drawing 0.20 A per phase with a phase resistance of 84.0 ohms and an inductance of 26.5 mH. The actuator delivers a rated hold force of 34.2 N (123 oz) at full step and a stroke length of 13.2 mm. It supports operation from -20 to +70 °C with a maximum coil temperature of 130 °C, features 1429-rated #28 AWG leadwires, and complies with RoHS standards.

Datasheet Summary
Powered by GS/AI

The 26DBM-K is a 26 mm diameter captive linear actuator with a ball bearing and 48 steps per revolution, designed for precise positional control. It operates with unipolar winding (D2U variant) at 12 VDC, drawing 0.20 A per phase with a phase resistance of 84.0 ohms and an inductance of 26.5 mH. The actuator delivers a rated hold force of 34.2 N (123 oz) at full step and a stroke length of 13.2 mm. It supports operation from -20 to +70 °C with a maximum coil temperature of 130 °C, features 1429-rated #28 AWG leadwires, and complies with RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
26DBM-K Linear Actuator Stepper Motor - 26DBM10D2U-K - Portescap
West Chester, PA, United States
26DBM-K Linear Actuator Stepper Motor
26DBM10D2U-K
26DBM-K Linear Actuator Stepper Motor 26DBM10D2U-K
26DBM-K Linear Actuator Stepper Motor 26DBM-K The 26DBM-K is a captive linear actuator that provides up to 128 oz of linear force in a 26 mm frame size. The 7.5 degree step angle and .0005 lead screw pitch option allows for greater positional resolution. Product Highlights High continuous linear force output for size Digitally controlled - easy to use with a micro processor Cost effective - compact design, lower integration cost Maintenance free - no brushes to replace Unipolar and bipolar winding options Captive and non-captive designs Long life - ball bearing design Applications Damper Actuation Flap Actuation Motors for Medical Pipettes Printers and Copiers Switching Systems

26DBM-K Linear Actuator Stepper Motor

26DBM-K

The 26DBM-K is a captive linear actuator that provides up to 128 oz of linear force in a 26 mm frame size. The 7.5 degree step angle and .0005 lead screw pitch option allows for greater positional resolution.

Product Highlights

  • High continuous linear force output for size
  • Digitally controlled - easy to use with a micro processor
  • Cost effective - compact design, lower integration cost
  • Maintenance free - no brushes to replace
  • Unipolar and bipolar winding options
  • Captive and non-captive designs
  • Long life - ball bearing design

Applications

  • Damper Actuation
  • Flap Actuation
  • Motors for Medical Pipettes
  • Printers and Copiers
  • Switching Systems
Supplier's Site Datasheet
Electric Actuators/Cylinders - 403-1033-ND - DigiKey
Thief River Falls, MN, United States
Electric Actuators/Cylinders
403-1033-ND
Electric Actuators/Cylinders 403-1033-ND
STEPPER MOTOR PM LINEAR ACT 12V

STEPPER MOTOR PM LINEAR ACT 12V

Buy Now Datasheet

Technical Specifications

  Portescap DigiKey
Product Category Linear Actuators Linear Actuators
Product Number 26DBM10D2U-K 403-1033-ND
Product Name 26DBM-K Linear Actuator Stepper Motor Electric Actuators/Cylinders
Device Type Rod Type
Unlock Full Specs
to access all available technical data

Similar Products

26DAM-K Linear Actuator Stepper Motor - 26DAM10D2B-K - Portescap
Specs
Device Type Rod Type
Stroke or X-Axis Travel 0.5197 inch (13.2 mm)
Rated Force 4.5 lbs (2.04 kg)
View Details
42DBL-L Linear Actuator Stepper Motor - 42DBL10C1U-L - Portescap
Specs
Device Type Rod Type
Stroke or X-Axis Travel 3 inch (76.2 mm)
Rated Force 22.48 lbs (10.2 kg)
View Details
26DAM-L Linear Actuator Stepper Motor - 26DAM20D1B-L - Portescap
Specs
Device Type Rod Type
Stroke or X-Axis Travel 1.89 inch (48 mm)
Motor Type Stepper
View Details
42DBL-K Linear Actuator Stepper Motor - 42DBL40C2U-K - Portescap
Specs
Device Type Rod Type
Stroke or X-Axis Travel 0.9488 inch (24.1 mm)
Motor Type Stepper
View Details