Portescap 25GST2R82 Brush DC Coreless Motor 25GST2R82-228E.1

Description
25GST2R82 Brush DC Coreless Motor 25GST2R82 The 25GST2R82 (short version) offers high power density combined with graphite/copper commutation. This brush DC motor is able to achieve high acceleration and dynamics in a small package size. Product Highlights Ironless construction Neodymium magnet for high performance High power density package Long brush life Compact design Winding possibilities High acceleration Low self heating Applications Dosing and Dispensing Systems Lab Automation Medical Analyzers Power Hand Tools Seat Actuation
Request a Quote
Description
25GST2R82 Brush DC Coreless Motor 25GST2R82 The 25GST2R82 (short version) offers high power density combined with graphite/copper commutation. This brush DC motor is able to achieve high acceleration and dynamics in a small package size. Product Highlights Ironless construction Neodymium magnet for high performance High power density package Long brush life Compact design Winding possibilities High acceleration Low self heating Applications Dosing and Dispensing Systems Lab Automation Medical Analyzers Power Hand Tools Seat Actuation
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 25GST2R82-228E.1 is a brush DC coreless motor with a 25 mm diameter, graphite-copper commutation, and a maximum continuous torque of 30 mNm. It operates at a nominal voltage of 18 V, with a no-load speed of 11,125 rpm and a terminal resistance of 1.6 Ω. The motor delivers a maximum output power of 23.8 W and maintains a maximum efficiency of 81%. It features ball bearings with a radial load capacity of 12.0 N and an axial load capacity of 68 N. The rotor inertia is 10.00 g·cm², and the mechanical time constant is 6.9 ms. The operating temperature range is -30°C to 85°C, and the weight is 111 g. The motor rotates clockwise when viewed from the front face.

Datasheet Summary
Powered by GS/AI

The 25GST2R82-228E.1 is a brush DC coreless motor with a 25 mm diameter, graphite-copper commutation, and a maximum continuous torque of 30 mNm. It operates at a nominal voltage of 18 V, with a no-load speed of 11,125 rpm and a terminal resistance of 1.6 Ω. The motor delivers a maximum output power of 23.8 W and maintains a maximum efficiency of 81%. It features ball bearings with a radial load capacity of 12.0 N and an axial load capacity of 68 N. The rotor inertia is 10.00 g·cm², and the mechanical time constant is 6.9 ms. The operating temperature range is -30°C to 85°C, and the weight is 111 g. The motor rotates clockwise when viewed from the front face.

Suppliers

Company
Product
Description
Supplier Links
25GST2R82 Brush DC Coreless Motor - 25GST2R82-228E.1 - Portescap
West Chester, PA, United States
25GST2R82 Brush DC Coreless Motor
25GST2R82-228E.1
25GST2R82 Brush DC Coreless Motor 25GST2R82-228E.1
25GST2R82 Brush DC Coreless Motor 25GST2R82 The 25GST2R82 (short version) offers high power density combined with graphite/copper commutation. This brush DC motor is able to achieve high acceleration and dynamics in a small package size. Product Highlights Ironless construction Neodymium magnet for high performance High power density package Long brush life Compact design Winding possibilities High acceleration Low self heating Applications Dosing and Dispensing Systems Lab Automation Medical Analyzers Power Hand Tools Seat Actuation

25GST2R82 Brush DC Coreless Motor

25GST2R82

The 25GST2R82 (short version) offers high power density combined with graphite/copper commutation. This brush DC motor is able to achieve high acceleration and dynamics in a small package size.

Product Highlights

  • Ironless construction
  • Neodymium magnet for high performance
  • High power density package
  • Long brush life
  • Compact design
  • Winding possibilities
  • High acceleration
  • Low self heating

Applications

  • Dosing and Dispensing Systems
  • Lab Automation
  • Medical Analyzers
  • Power Hand Tools
  • Seat Actuation
Supplier's Site Datasheet

Technical Specifications

  Portescap
Product Category DC Motors
Product Number 25GST2R82-228E.1
Product Name 25GST2R82 Brush DC Coreless Motor
Commutation Brush
DC Construction Coreless / Slotless
DC Voltage Range 18.0 VDC
Torque Constant 2.17 in-oz/amp (15.3 mN-m/amp)
Output Power 0.0319 HP
Unlock Full Specs
to access all available technical data

Similar Products

30ECT64 Ultra EC Slotless Brushless DC Motor - 30ECT64 10B 14 - Portescap
Specs
Commutation Brushless
Standard DC Voltage 48V
DC Voltage Range 48.0 VDC
View Details
25GT2R82 Brush DC Coreless Motor - 25GT2R82-222E.1 - Portescap
Specs
Commutation Brush
DC Construction Coreless / Slotless
DC Voltage Range 15.0 VDC
View Details
17DCT Athlonix - Precious Metal Brush DC Motor - 17DCT 26P1/P2 107P - Portescap
Specs
Commutation Brush
DC Voltage Range 36.0 VDC
Torque Constant 4.94 in-oz/amp (34.89 mN-m/amp)
View Details
16DCP Athlonix - Precious Metal Brush DC Motor - 16DCP 26P1/P2 107P - Portescap
Specs
Commutation Brush
DC Voltage Range 18.0 VDC
Torque Constant 2.47 in-oz/amp (17.45 mN-m/amp)
View Details