The 30ECT64-10B-14 is a slotless brushless DC motor with a 30 mm diameter and 4 poles, designed for high continuous power output up to 187 W at 48 V. It operates with a maximum continuous torque of 133 mNm and a no-load speed of 22,425 rpm. The motor features an internal resistance of 0.25 ohms, a torque constant of 20.5 mNm/A, and a back EMF constant of 2.14 V/1000 rpm. It includes hall sensors and an embedded NTC temperature probe. The motor is rated for ambient temperatures from -30°C to +100°C, with a maximum winding temperature of 150°C. It weighs 263 g and has a rotor inertia of 28.00 g∙cm². The motor is equipped with PTFE cables: 3×AWG18 for power and 5×AWG26 for logic signals.
30ECT64 Ultra EC Slotless Brushless DC Motor
30ECT64 Ultra EC
The ECT line of high performance Ultra EC motors are design optimized to sustain extremely demanding repetitive working cycles. These four pole 30ECT64 brushless motors provide ultra high continuous and peak torques while maintaining smooth operation and long life. The 30ECT64 is able to be adapted for most applications in the power hand tool & industrial markets, enhancing life and reliability.
Product Highlights
Applications
| Portescap | |
|---|---|
| Product Category | Brushless Motors |
| Product Number | 30ECT64 10B 14 |
| Product Name | 30ECT64 Ultra EC Slotless Brushless DC Motor |
| Motor Type | DC Motor |
| Standard DC Voltage | 48V |
| DC Voltage Range | 48.0 VDC |
| Torque Constant | 2.9 in-oz/amp (20.48 mN-m/amp) |
| Continuous Current | 6.5 amps |