Portescap 24DCT Athlonix - Precious Metal Brush DC Motor 24DCT 32P2 212E 14

Description
24DCT Athlonix - Precious Metal Brush DC Motor 24DCT Athlonix - Precious Metal The new generation 24mm Athlonix motors feature a Neo magnet inside. The 24DCT miniature dc motor can deliver a torque up to 14.97mNm and optimal price-performance options. Product Highlights Ironless construction Neodymium magnet for high performance Precious metal commutation Long brush life Compact design Winding possibilities REE windings to reduce electro erosion Applications Automated Watch Winder Clinical Diagnostics Dental Hand Tools Dosing and Dispensing Systems Humanoid Robot Lab Automation Mesotherapy Guns Miniature Pumps Rotary Tattoo Machine Motors
Request a Quote Datasheet
Description
24DCT Athlonix - Precious Metal Brush DC Motor 24DCT Athlonix - Precious Metal The new generation 24mm Athlonix motors feature a Neo magnet inside. The 24DCT miniature dc motor can deliver a torque up to 14.97mNm and optimal price-performance options. Product Highlights Ironless construction Neodymium magnet for high performance Precious metal commutation Long brush life Compact design Winding possibilities REE windings to reduce electro erosion Applications Automated Watch Winder Clinical Diagnostics Dental Hand Tools Dosing and Dispensing Systems Humanoid Robot Lab Automation Mesotherapy Guns Miniature Pumps Rotary Tattoo Machine Motors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
24DCT Athlonix - Precious Metal Brush DC Motor - 24DCT 32P2 212E 14 - Portescap
West Chester, PA, United States
24DCT Athlonix - Precious Metal Brush DC Motor
24DCT 32P2 212E 14
24DCT Athlonix - Precious Metal Brush DC Motor 24DCT 32P2 212E 14
24DCT Athlonix - Precious Metal Brush DC Motor 24DCT Athlonix - Precious Metal The new generation 24mm Athlonix motors feature a Neo magnet inside. The 24DCT miniature dc motor can deliver a torque up to 14.97mNm and optimal price-performance options. Product Highlights Ironless construction Neodymium magnet for high performance Precious metal commutation Long brush life Compact design Winding possibilities REE windings to reduce electro erosion Applications Automated Watch Winder Clinical Diagnostics Dental Hand Tools Dosing and Dispensing Systems Humanoid Robot Lab Automation Mesotherapy Guns Miniature Pumps Rotary Tattoo Machine Motors

24DCT Athlonix - Precious Metal Brush DC Motor

24DCT Athlonix - Precious Metal

The new generation 24mm Athlonix motors feature a Neo magnet inside. The 24DCT miniature dc motor can deliver a torque up to 14.97mNm and optimal price-performance options.

Product Highlights

  • Ironless construction
  • Neodymium magnet for high performance
  • Precious metal commutation
  • Long brush life
  • Compact design
  • Winding possibilities
  • REE windings to reduce electro erosion

Applications

  • Automated Watch Winder
  • Clinical Diagnostics
  • Dental Hand Tools
  • Dosing and Dispensing Systems
  • Humanoid Robot
  • Lab Automation
  • Mesotherapy Guns
  • Miniature Pumps
  • Rotary Tattoo Machine Motors
Supplier's Site Datasheet

Technical Specifications

  Portescap
Product Category DC Motors
Product Number 24DCT 32P2 212E 14
Product Name 24DCT Athlonix - Precious Metal Brush DC Motor
Commutation Brush
DC Voltage Range 36.0 VDC
Torque Constant 6.19 in-oz/amp (43.72 mN-m/amp)
Output Power 0.0123 HP
Continuous Current 0.3300 amps
Unlock Full Specs
to access all available technical data

Similar Products

DC Motors - 2313041 - RS Components, Ltd.
Specs
Output Power 0.2412 HP
Continuous Torque 0.4 In-lbs (0.4592 kg-cm)
Units Metric
View Details
16N78 Athlonix Brush DC Motor - 16N78-214E.1001 - Portescap
Specs
Commutation Brush
Standard DC Voltage 9V
DC Voltage Range 9.0 VDC
View Details
24DCT Athlonix - Precious Metal Brush DC Motor - 24DCT 32P2 216P 14 - Portescap
Specs
Commutation Brush
Standard DC Voltage 9V
DC Voltage Range 9.0 VDC
View Details
22S78 Brush DC Coreless Motor - 22S78 208E.1 - Portescap
Specs
Commutation Brush
DC Construction Coreless / Slotless
Standard DC Voltage 24V
View Details