Portescap Motors - AC, DC 3011352003

Description
Brushless (BLDC) DC Motor Standard 40000 RPM 262W 36VDC
Request a Quote Datasheet
Description
Brushless (BLDC) DC Motor Standard 40000 RPM 262W 36VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 403-3011352003-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
403-3011352003-ND
Motors - AC, DC 403-3011352003-ND
Brushless (BLDC) DC Motor Standard 40000 RPM 262W 36VDC

Brushless (BLDC) DC Motor Standard 40000 RPM 262W 36VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 403-3011352003-ND
Product Name Motors - AC, DC
DC Voltage Range 36.0 VDC
Output Power 0.3511 HP
Continuous Torque 1.0 In-lbs (1.2 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Torque Motor - TMM Series - ETEL S.A.
Specs
Commutation Brushless
Continuous Torque 79.6 to 10354.0 In-lbs (91.73 to 11939 kg-cm)
Features Torque Motor
View Details
With High Speed Micro Motor - YHD-R280 - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
DC Construction Coreless / Slotless
DC Voltage Range 3.0 VDC
Continuous Current 0.8600 amps
View Details
Precision DC Coreless Motor - 1515N5M - Constar Motion Co., Ltd
Specs
DC Construction Coreless / Slotless
DC Voltage Range 7.4 VDC
Output Power 0.0069 HP
View Details
Brushless DC Motor - 90BSA Series (8Poles 8) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 12V; 24V; 48V; 72V; 90V; 160V
DC Voltage Range 12.0 to 310.0 VDC
View Details